-
Supplier: Johns Manville Corp.
Description: Johns Manville synthetic spunbond nonwovens are made by spinning continuous polyester fibers onto a moving belt. The continuous fibers come from polyester raw material that has been dried, melted and extruded into a flowing polymer melt. After the spinning process, the polyester
- Applications: Architectural / Construction, Filtration, Industrial OEM
- Features: Battery / Fuel Cell, Nonwoven Product, Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
- Material: Polyester
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product, Synthetic / Polymer
- Material: Polypropylene
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product, Synthetic / Polymer
- Material: Polypropylene
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s melt-blowing process creates fibrous webs directly from polymers using high-velocity air to attenuate the filaments. Due to differences in filament size, meltblown nonwoven fabrics differ in degree of softness, opacity and porosity.
- Applications: Filtration, Industrial OEM
- Features: Nonwoven Product, Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
- Material: Polyester
-
Supplier: Johns Manville Corp.
Description: Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material. The resulting
- Applications: Filtration, Industrial OEM
- Material: Glass / Fiberglass
- Features: Nonwoven Product, Other
- Type: Wet-laid / Air-laid Nonwoven
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Automotive / Transportation
- Features: Cleaning Wipes / Wicking, Nonwoven Product, Synthetic / Polymer
- Material: Polypropylene
-
Supplier: Bondex, Inc.
Description: better fit your needs in these applications. Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. Bondex has been producing technical nonwovens with thermal bond technology since 1997, serving markets which include
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Coated / Sized
- Product Form: Carded / Needlepunched Nonwoven
- Features: Hydroentanglement, Nonwoven Product, Spunbond / Meltblown Nonwoven, Synthetic / Polymer, Wet-laid / Air-laid Nonwoven
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 8001 is a hybrid of natural binder and self crosslinking carboxylated styrene-butadiene emulsion developed especially for use on organic spunbond roofing mats where it imparts excellent tensile strength and room temperature elongation. Rovene® 8001 also imparts excellent resistance to
- Function: Binding Agent
- Applications: Fibers / Textiles
-
Supplier: Toray Industries (America), Inc.
Description: Polypropylene spunbond, produced by Toray Advanced Materials Korea Inc., has various attractive products such as melt blown spunbond sandwiched between spunbond layers, polyethylene mixed-type, and so on. Polypropylene spunbond from Toray Advanced Materials Korea Inc. is
- Applications: Apparel / Clothing
- Features: Nonwoven Product, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
- Material: Polypropylene
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product, Synthetic / Polymer
- Material: Polypropylene
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family. Calendered
- Overall Thickness: 0.006 inch
- Applications: Filtration
- Features: Glass / Fiberglass, Nonwoven Product, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional
- Overall Thickness: 0.003 to 0.007 inch
- Material: Aramid
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
- Product Form: Sleeving / Wrap
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 993 PSB is a medium-density pressboard which offers a balance of rigidity and conformability along with outstanding saturability and excellent properties in air and oil. Typical applications include 3-dimensional parts such as V-rings, angle rings and spools, as well as barrier, gap spacers
- Overall Thickness: 0.04 to 0.16 inch
- Fabric Weight: 720 to 3,410 gsm
- Material: Aramid
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 994 PSB is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This combination results in a product which is especially useful as spacers or other structural
- Overall Thickness: 0.04 to 0.38 inch
- Fabric Weight: 1,150 to 11,070 gsm
- Material: Aramid
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in
- Overall Thickness: 0.0022440957 inch
- Fabric Weight: 40.4 gsm
- Material: Aramid
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
-
Supplier: State Safety & Compliance
Description: "Individually packed, zipper-front coveralls stay clean and protected for workers on the go. Made from a lamination of microporous film and a spunbond, non-woven, tough film for excellent liquid and particulate barrier. Soft, non-woven fabric is comfortable and low lint. Passes NFPA 99
-
Supplier: State Safety & Compliance
Description: "Individually packed, zipper-front coveralls stay clean and protected for workers on the go. Made from a lamination of microporous film and a spunbond, non-woven, tough film for excellent liquid and particulate barrier. Soft, non-woven fabric is comfortable and low lint. Passes NFPA 99
-
Supplier: DuPont Protection Technologies
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are available
- Overall Thickness: 0.005 inch
- Fabric Weight: 67.8 gsm
- Fabric Strength: 29.9782725375 lbs/in
- Features: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Hydroentanglement, Hydrophilic / Absorbent, Nonwoven Product, Other, Specialty / Other, Spunbond / Meltblown Nonwoven, Synthetic / Polymer
-
Supplier: Lydall Performance Materials
Description: LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material is recommended for continuous use at temperatures up to 2300ºF (1260ºC), and will remain
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Johns Manville Corp.
Description: exceptionally comprehensive product portfolio. JM materials have strength, dimensional stability, puncture resistance and durability that are critical for roofing applications. We offer glass nonwovens and synthetic spunbond roofing membrane carriers, both thread-/grid-reinforced and
- Application: Commercial, Industrial
- Types: Engineered
- Material: Glass
- Features: Other Material
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade paper that has
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Description: fabric/substrate design and medical device application. Excellent adhesion to a variety of substrates including spunbond-meltblown-spunbond (SMS) nonwovens.
- Adhesive: Acrylic, Rubber
- Type: Double-Sided Adhesive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm® 880-LH
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 0.7936641432 to 1.2786811196 lbs/in
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: TTG Inc.
Description: Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
Find Suppliers by Category Top
Featured Products Top
-
In ExxonMobil testing, Vistamaxx performance polymers demonstrated the possibility of supporting plastics circularity. Starting with the compounding step, Vistamaxx performance polymers can help enable masterbatch quality, while at the spunbond spinning step, they can help with the mechanical performance of the resulting nonwoven fabric that incorporates PIR. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
In spunbond or meltblown nonwoven production, Vistamaxx™ performance polymers, Achieve™ Advanced PP and ExxonMobil™ PP offer ease of processing, softness, loft capabilities, strength, and improved barrier performance. Vistamaxx™ performance polymer (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
Characterization of degradation of polypropylene nonwovens irradiated by γ‐ray
However, when the spunbond nonwoven is irradiated at 20 kGy, one observes stretching at the bond points which is an indication that the sample is becoming fragile.
-
Non Woven Fabric - Non Woven Fabric Manufacturers, Suppliers
100% Polypropylene PP Spunbonded Non Woven Fabric .
-
Dynamics of Fibre Formation and Processing
Hajji, Misra, Spruiell et al. [263,264] discussed the application of a modified single filament model to the Reicofil spunbonding nonwoven process and found good agreement between experi- mental and predicted data for their investigation.
-
Hydraulic permeabilities of PET and nylon 6 electrospun fiber webs
Abstract The morphological and hydraulic properties of electrospun fiber webs were investigated and compared with those of spunbond nonwoven fabrics.
-
Nonwoven Fabrics
Polypropylene spunbonded nonwoven webs used mainly in civil engineering fabrics and for environmental protection; staple-based webs largely used for diaper coverstock.
-
Advances in Textile Engineering and Materials III
Abstract: With the increasingly competitive pressure, spunbond nonwoven products marketed is becoming more cost sensitive.
-
A study of abrasion and frictional behaviour of nonwoven interlining produced with different coating methods
Keywords: Spunbond nonwoven , Friction force, Friction coefficient, Interlining materials .
-
Surface characterization of PET nonwoven fabric treated by He/O 2 atmospheric pressure plasma
Three-dimensional image of the untreated PET spunbond nonwoven sample looks more like that of PET film rather than that of PET .
-
Transport properties of layered fabric systems based on electrospun nanofibers
A porous spunbond nonwoven with high air permeability exhibited low barrier performance, whereas a compact polyethylene spunbond nonwoven provided high level of protection but low level of thermal transport.
-
Pesticide Residue Distribution on Protective Clothing Fabrics as Determined by SEM Micrographs and Their Image Analyses
Fabric C (Figure 2-C), a 100% polyester spunbonded nonwoven fabric, four out of the ten SEM micrograph images have an increase in white pixels.
Indicates content that may require registration and/or purchase.