-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR STIFFNESS OF BARE SOFT SQUARE AND RECTANGULAR COPPER AND ALUMINUM WIRE FOR MAGNET WIRE FABRICATION
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR STIFFNESS OF BARE SOFT SQUARE AND RECTANGULAR COPPER WIRE FOR MAGNET WIRE FABRICATION (R 1991)
-
-
Supplier: ASTM International
Description: 1.1 This test method, known as the low-stress elongation (LSE) test, covers the procedure for determining the stiffness of bare soft square and rectangular copper and aluminum wire in terms of the permanent elongation resulting from the application of a stress of tensile.
-
Supplier: ASTM International
Description: determination of the electrical resistance of fibrous insulated magnet wire conductors. The fibrous coverage testing method covers the determination of the quality of fibrous servings on round magnet wire or bare conductor. The measurement of dimensions test methods
-
Supplier: ASTM International
Description: individual specifications for particular applications. 1.2 These test methods present different procedures for evaluating given properties of round, rectangular or square, copper or aluminum film-insulated magnet wire. 1.3 The values stated in inch-pound units are the standard.
-
Supplier: ASTM International
Description: 1.1 This test method, known as the low-stress elongation (LSE) test, covers the procedure for determining the stiffness of bare soft square and rectangular copper and aluminum wire in terms of the permanent elongation resulting from the application of a tensile stress. 1.2 The SI
-
Supplier: Eraser Company, Inc.
Description: The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eriez
Description: eliminates gaps on the surface, enabling the magnet to pick up skeletons as well. Another benefit of the Eriez design is the ability to pick up single sheets of thinner material from a stack for table loading, down to 3/16" sheet. With a max capacity of roughly 135 lbs per square foot,
- Industrial Magnets: Magnetic Lift
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.125 to 3 inch
- Overall Thickness: 0.125 to 3 inch
-
Supplier: Eraser Company, Inc.
Description: The E200 is a heavy duty wire stripper of robust construction for demanding applications and production line stripping of large magnet, enamel and film insulated wires. The E200 will strip most types of film insulation including varnish, enamel, ML. Dayglass, polyester, glass
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: GEEPLUS Inc.
Description: Encoders Can be added to provide position feedback, and can provide relative or absolute position information. • Lead-wire Modification Longer or shorter lead-wires, cable (with outer sheath), or addition of connectors are common modifications. Different lead-wire material is
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Aerotech, Inc.
Description: Axis Connector Analog Outputs Two; ±5 V; 16-Bit High-Speed Data Capture Yes (50 ns Latency) Emergency Stop (ESTOP) Optional Position Synchronized Output (PSO) Single-Axis Standard Primary Encoder Input Frequency (1 Vpp) 200 kHz Sine Wave Primary Encoder Input Frequency (TTL) 10 MHz Square
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Silicon Designs, Inc.
Description: SDI's proprietary electronics for extra-low noise performance and inertial-grade stability. The rugged, anodized aluminum, 1-inch square package provides all the same durability and reliability of SDI's industrial accelerometers, along with the convenience of a 4-wire pigtail for
- Acceleration: 5 to 50 g
- Frequency Range: 0 to 1,800 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: H2W Technologies
Description: High Speed Low cost positioning stage solution No servo tuning required Multiple forcers on a single platen Applications: Pick and Place Wire bonders Parts transfer Fiber optic The Dual Axis Linear Stepper Motor consists of 2 main parts: Moving Forcer Assembly: The forcer is made up of an
-
Supplier: Larson Electronics LLC
Description: dirt and ruggedly constructed to withstand demanding environments and conditions. These units are fitted to a magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. This mounting
Find Suppliers by Category Top
Featured Products Top
-
manufactures winding wire in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
custom wire and cable in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
heating equipment. New England Wire has also provided cabling, insulating and other services to the superconductor industry since its inception in the early 1960s. As well, these products are integrated into major accelerator projects, ore separator magnets, nuclear magnetic resonance magnets, nuclear (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
High force density linear permanent magnet motors : "electromagnetic muscle actuators"
We assumed high-performance square magnet wire would be used [61], giving X = 0.75, wound as a concentrated three-phase winding.
-
LLNL inductrack progress report - February 99 through November 99
The design using square magnet wire was selected over the printed wiring board design to maximize the amount of copper and thereby minimize the resistance.
-
Improved single ion cyclotron resonance mass spectroscopy
There is room for one layer of 14 gauge square magnet wire between the insert Dewar and the "towers" for filling the magnet Dewar [FLA8?].
-
Design of the Pretext Tokamak
Our original coils were wound with Nomex-covered 2/0 square magnet wire , and potted by a local transformer plant familiar with Nomex- copper construction.
-
Magnetically applied pressure-shear : a new technique for direct strength measurement at high pressure (final report for LDRD project 117856).
The coil design selected consists of two two-inch inner diameter coils, each with sixty four turns of 12 gauge square magnet wire .
-
Optimal design and construction of a lightweight minimum-power solenoid magnet
The magnet was wound by hand with 864 turns of AWG #7 insulated square magnet wire directly onto a cylindrical G-10 former with a free bore of 7.5 in and a 1/4-in wall thickness.
-
Measurement of High-Strain-Rate Adiabatic Strength of Conductors
The mandrel was made from glass fiber–epoxy composite and wound with a 16-gauge square magnet wire .
-
Design and performance of a multi-stage cylindrical reconnection launcher
For convenience and rapid turnaround of modifications during the design process, we proposed winding coils of square magnet wire .
Indicates content that may require registration and/or purchase.