-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new custom High Temperature Shaft Collars are designed for use in furnaces, ovens, conveyors and other equipment where they will be subjected to extreme temperatures up to 2,200°F. Machined from Type 330 Stainless Steel and other customer specified high temperature alloys,
- Bore Diameter: 0.5 to 10 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Collar Material: Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of steel shaft collars are surface prepared to enable OEMs and contract manufacturers paint them for exact “color brand” matching. Paintable Shaft Collars are machined from steel in one- and two-piece clamp-type styles and then phosphate coated, along
- Bore Diameter: 0.125 to 16 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Collar Material: Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of anodized aluminum shaft collars are ideally suited for structural and drive applications involved with positioning solar arrays. Stafford Anodized Aluminum Shaft Collars for solar arrays are suitable for use in structural supports and drive systems
- Bore Diameter: 0.125 to 16 inch
- Units: English
- Collar Material: Nylon, Stainless Steel, Steel
- Collar Type: One Piece (Clamp), One Piece (Hinged), Two Piece Clamp
-
-
Supplier: RegalRexnord
Description: Split Shaft Collars - Square Bore without Keyway. 2-1/2 Inch Bore Diameter, 3.74 Inches Width "A" Diameter. Collar in Reinforced Polyamide, Stainless Steel Hardware
- Bore Diameter: 2.5 inch
- Features: Other
-
Supplier: RegalRexnord
Description: Split Shaft Collars - Square Bore without Keyway. 1-1/2 Inch Bore Diameter, 2.83 Inches Width "A" Diameter. Collar in Reinforced Polyamide, Stainless Steel Hardware
- Bore Diameter: 1.5 inch
- Features: Other
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of brass shaft collars provides a cost savings alternative to 316 stainless steel. Ideal for use with pumps, mixers, and impellers, they are a lower cost alternative to 316 stainless steel and are fully compatible with systems using brass components. Stafford Brass
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Features: Other
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing
- Housing: Cast Iron
- Shaft Securing Method: Locking Collar
-
Supplier: Radwell International
Description: SIGNATURE SERIES, 7/8" SQUARE BORE SHAFT COLLAR TWO-PIECE SPLIT CLAMP TYPE, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to
- Features: Hollow Shaft, Programmable
- Encoder Type: Incremental
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Maximum Length: 914.3995062242667 mm
- Features: Other
-
Supplier: Electro-Sensors, Inc.
Description: speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Givens Engineering Inc.
Description: removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
- Center to Center Mounting Hole Distance: 2.5 inch
- Housing: Aluminum
- Bearing Type: Cylindrical Roller Bearing
-
Supplier: NBK America LLC
Description: The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly
- Units: Metric
- Collar Type: One Piece (Clamp)
-
Supplier: Electro-Sensors, Inc.
Description: conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As
- Operating Temperature: -13 to 158 F
- Features: CSA Mark (US, C and US, NRTL/C), Dustproof, UL Listing Mark, Weather Resistant / Waterproof
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As
- Mechanical Life: 30,000 cycles
- Maximum Current Rating: 0.006 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 300 volts
-
Supplier: Imao-Fixtureworks
Description: tip that provides high holding force. For clamping onto a round shaft, a shaft collar is also available (sold separately). The clamp body is made from 303 stainless steel. The handle is made from 304 stainless steel.
-
Supplier: Mountz, Inc.
Description: robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high
- Drive Size: 0.375 inch
- Length: 9.66 inch
- Weight: 9.66 lbs
- Torque: 50 to 250 In-lbs
-
Supplier: Mountz, Inc.
Description: industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion
- Drive Size: 0.375 inch
- Length: 16.125 inch
- Weight: 16.125 lbs
- Torque: 180 to 900 In-lbs
-
Supplier: Mountz, Inc.
Description: industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion
- Drive Size: 0.25 inch
- Length: 7.5 inch
- Weight: 7.5 lbs
- Torque: 20 to 100 In-lbs
-
Supplier: Mountz, Inc.
Description: industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion
- Drive Size: 0.5 inch
- Length: 24 inch
- Weight: 24 lbs
- Torque: 360 to 3,000 In-lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: keep them in the bearing. The use of retaining ring bearings The fixing of parts on the shaft is divided into axial fixing and circumferential fixing. Axial fixation methods include: shoulder or collar fixation, shaft end retaining ring or conical surface fixation, shaft
- Design Units: Metric
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: for higher application requirements. Electric power, signal, data, pneumatic and hydraulic, all the functions can be combined in 1 slip ring. Specification Application Area 100mm inner diameter slip ring is for install with automatic machine’s shaft, through hole install type slip ring, the
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E
- Length / Height: 74.13 inch
- Width/Diameter: 75.13 inch
- Depth: 18.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: eyes are anchored into reinforced top corners. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Removable doors are secured with heavy duty lift-off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided.
- Length / Height: 60.13 inch
- Width/Diameter: 50 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 20mm Application Area: 102mm inner diameter slip ring is for install with automatic machine’s shaft, through hole install type slip ring, the inner circle is fixed with set screw, outer circle is fixed with a tab. The rotor and stator are opposite. Description: Ingiant own 6000 square
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
A rate-controlled indentor for in vivo analysis of residual limb tissues
The first guide (left side of Fig. 2) is circular in cross section, with a square hole at the center to accommodate the square collar of the shaft .
-
Robotic control of sliding-object motion and orientation
The pusher described above consists of a shaft collar with a square notch so that the flange can capture a corner of the sliding block.
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
To avoid rotation ofthe electrode carrier, it is mounted on a square shaft sliding through a collar (C) supported by the vertical pillar (D) and locked in a similar way.
-
Design and implementation of a projection seeking robot
…to Head Joint Custom 1 Neck to Tower Joint Custom 1 Tower "shelves" Custom (laser cut) 2 Battery shelf Custom 1 Frame pieces 8 Standoffs 276-195 16 Omni wheels 4 Shaft collars 276-2010 8 Square shafts 276-2011 4 Nylon…
-
Alignment, Plumbing and Bearing Adjustments for Vertical-Shaft Hydroelectric Generating Units
Procedure Check the shaft for plumbness as described in lat- er paragraphs and then rotate 1800 and recheck to see the effect of the thrust collar not being perfectly square with the shaft .
-
Discussion on ¿The design of high-speed salient-pole a.c generators for water power plants¿
Are any steps taken to ensure that the face of the thrust collar is perfectly true and square to the shaft axis after fitting, and can the authors be certain that the necessary accuracy will be main- tained after the collar has…
-
Case Study: MeadWestvaco Corporation uses MISUMI Configurable Components and Experiences a 50% Cost Savings
MeadWestvaco uses a vast array of MISUMI components including linear shafts, linear bushings, shaft collars , rotary shafts , cantilever shafts, square posts, hexagonal posts, angle plates, machined plates, chains, sprockets, couplings, pulleys, splines, washers, levers, handles, strut clamps and plungers.
-
The Hawton Gypsum Mill and Developments in 19th-Century Grinding Technology
The meshing depth of the gear teeth was adjusted by a square -cut thread in the shaft which carried a collar bearing the weight of the gear.
-
Field fabrication of solar-thermal powered stream turbines for generation of mechanical power
I used a 3/4" shaft collar set perpendicularly on the shaft with the help of a square to align the first disc so that it would be perpendicular to the shaft.
-
Site characterization plan: Yucca Mountain Site, Nevada Research and Development Area, Nevada: Volume 8, Part B: Chapter 8, Sections 8.4 through 8.7; Glossary ...
The shaft collars w i l l be constructed by first excavating a square .
Indicates content that may require registration and/or purchase.