-
Supplier: RS Components, Ltd.
Description: FKV square flange clamp,40x40mm tube
-
Supplier: J&S Machine, Inc.
Description: adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Larson Electronics LLC
Description: chemical and heat resistance. This rail or tube mount adjusts to fit bars, rails, racks, etc. with square or tubular dimensions ranging from 3/8 inch to 1.25 inches in diameter. There are 2 sets of interlocking brackets which are cinched around the square or round tube,
-
-
Supplier: RegalRexnord
Description: Cross Clamp with Ratchet Handling Clamp - Square Bore. Vertical Diameter 5/8 Inches and Horizontal Diameter 1-1/2 Inch Tube. Body and Handle Reinforced Polyamide, Stainless Steel Hardware, With Threaded Insert In Nickel Plasted Brass.
-
Supplier: Nook Industries, Inc.
Description: The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement.
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Nook Industries, Inc.
Description: The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement.
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 269.76 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Midwestern Industries, Inc.
Description: Midwestern’s Ultra-Vib Screener is a rugged, quality-built machine, utilizing a high-frequency, straight-line motion that gives excellent liquid/solid separation. The Ultra-Vib uses a pre-tensioned screen cloth mounted on a steel square tube frame. The screen frame assemblies are easy
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Comco USA
Description: tubing, seat frames, stainless steel fuel lines, handlebars, square tubing for golf cart frames, and titanium hydraulic lines with ease. These machines are built to run 24/7 under the most intense conditions. Sometimes referred to as an exhaust bender or square tubing bender, the
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.5 inch
- Length: 3 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.375 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.3125 inch
- Length: 2 inch
- Types: Expansion Anchors
Find Suppliers by Category Top
Featured Products Top
-
QCSQ: Sliding LocksSquare bar, plastic knob or stainless handle QCSL: Sliding LocksSlotted hole, plastic or stainless knob (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened. Quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
solutions such as OK Vise and Jergens popular 5CV self-centering vises. Columns can be mounted via direct mounting or Zero Point System (ZPS), offering quick change for the entire setup. New column styles include square, cross, and rectangular. The square and cross styles are well suited (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Cut 45 degree angles on pipe?
Weld a stop on one end of the square tube , clamp it in the saw and use it to line up your first 45 on the pipe (pushed tight to your stop) and now you have a length guage for multiple cuts.
-
An overview of the Argonne National Laboratory fast critical experiments 1963-1990.
The drawers were then loaded into a matrix structure which was made up of many square matrix tubes clamped tightly together into a large square array.
-
Design and fabrication of a large rectangular magnetic cusp plasma source for high intensity neutral beam injectors
M l fixturing used to clamp the square tubes to the vacuum wall is then removed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16872/51686398-MIT.pdf?sequence=2
SS rod Screw Clamp Alumina tube Square plate and cylinder .
-
Phononic Crystals
The holey block is fitted in parallel into 4-inch- wide square aluminium tube and clamped firmly together (right).
-
pre-set
a piece of square tube and some clamps works as do many other methods- can be as simple as holding/proping the pieces together, tacking, checking/adjusting and then welding .
-
Operation and performance of optically pumped rotovibrational molecular lasers at low temperatures
In order, however, to avoid the creation of ‘cold spots’ but rather to create a uniform temperature along the length of the OPML cell during LN2 cooling, the square section tube was clamped between two massive brass .
-
The Development of a New Concept for Truck Anti-Roll Stabilization Control
Therefore, the tube and bracket was redesigned as a three piece assembly, using heavier cast clamps and a square tube .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6035/LIBSON-DISSERTATION.pdf?sequence=1
the coil support is water cooled via a 1/4 inch square copper tube that is clamped in .
-
Shuttling device for high‐resolution measurements of relaxation and related phenomena in solution at low field, using a shared commercial 500 MHz NMR instrument
The user then climbs up a steady ladder and sets the top of the tube to this height measured with a meter stick and drafting square , and clamps the tube in place.
Indicates content that may require registration and/or purchase.