-
Supplier: Gagemaker L.P.
Description: The SQ-1600 Squareness gage monitors the alignment of weld-on connectors to the pipe body. Squareness gages require setting by a qualified standard. The SQ-1630S, our precision calibration square, is strongly recommended for best results. Standard sold separately.
- Range: 30 to 48 inch
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
-
Supplier: Assembly Tool Specialists, Inc.
Description: These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and
- Range: 0.01968505 to 0.1574804 inch
- Set Range: 0.01968505 to 0.1574804 inch
- Features: Gage Block, Other, Square Gage Block
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights For use with square gage blocks Helps assemble gage blocks into a precision measuring instrument Includes 27 pieces for assembling gage blocks Provided with wooden case for storage and protection Measurements in mm for applications with these units
- Gage / Instrument Type: Gage Block / Master
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 5in Steel
- Range: 5 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Mitutoyo 614224-541 16" Square Steel Gage Block
- Range: 16 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and
- Range: 20 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Flexbar Machine Corporation
Description: 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: 36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high
- Features: Gage Block, Other
-
Supplier: Accuris
Description: Coupling Assemblies, Hydraulic, Self-Sealing, Quick Disconnect 8000 Pounds Per Square Inch, Gage
-
Supplier: Carr Lane Manufacturing Co.
Description: Step Plug Gages have two gaging diameters to allow checking GO and NO-GO tolerances simultaneously, or for checking stepped IDs. Durable, precision gage pins for production gaging. Step Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch
- Range: 0.061 to 1 inch
- Set Range: 0.061 to 1 inch
- Features: Cylindrical Plug, Go, Hole / Slot Gage, No Go
- Measurement Scale / Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Complete set of Plug Gages that contains a gage pin for every .001" increment within a given range. Heavy-duty protective case has a permanently marked hole for each diameter. Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized.
- Range: 0.011 to 0.75 inch
- Set Range: 0.011 to 0.75 inch
- Features: Cylindrical Plug, Hole / Slot Gage
- Measurement Scale / Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include
- Range: 0.011 to 1 inch
- Set Range: 0.011 to 1 inch
- Features: Cylindrical Plug, Hole / Slot Gage
- Measurement Scale / Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include
- Range: 0.0101 to 1.0099 inch
- Set Range: 0.0101 to 1.0099 inch
- Features: Cylindrical Plug, Hole / Slot Gage
- Measurement Scale / Units: English
-
Supplier: Accuris
Description: Coupling Assemblies, Hydraulic, Self-Sealing, Quick Disconnect 5000 and 8000 Pounds per Square Inch, Gage
-
Supplier: SAE International
Description: This specification covers the requirements for aircraft hydraulic, self-sealing, quick disconnect couplings for use in 8000 lbf/in 2x (gage) lightweight hydraulic systems.
-
Supplier: Accuris
Description: Standard Test Method for Squareness of Resilient Floor Tile by Dial Gage Method
-
Supplier: SAE International
Description: This specification covers the requirements for Aircraft Hydraulic, Self-Sealing, Quick Disconnect Couplings for use in 5000 and 8000 lbf/in 2x (gage) lightweight hydraulic systems.
-
Supplier: Mahr Inc.
Description: Gages available over a wide range of sizes, styles, and readout configurations. Large 15.5 mm / .61“ square tungsten carbide anvils provide flat, parallel, long lasting working surfaces ensuring precision that lasts. Indicator can be rotated to read from front or rear of the gage. All
- Display: Dial / Analog / Direct Reading Scale
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
- Features: Locking Feature
-
Supplier: SAE International
Description: This specification covers the requirements for aircraft hydraulic, self-sealing, quick disconnect couplings for use in 5000 and 8000 lbf/in 2x (gage) lightweight hydraulic systems.
-
Supplier: Accuris
Description: Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 3 Range: 3-4 - 1 Model No. 11-1004, Flexbar Snap Gage
- Gage / Instrument Type: Snap Gage
-
Supplier: Danatronics Corporation
Description: UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 series utilizes single element transducers and
- Range: 0.004 to 20 inch
- Graduation / Resolution: 0.0001 to 0.001 inch
- Resolution: 0.0001 to 0.001 inch
- Display: Digital Display
-
Supplier: CoorsTek
Description: CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Square Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. (226 mm) to 40 in. (1016 mm) in dimension. 1.2 The values stated in inch-pound units
-
Supplier: Mini-Circuits
Description: Location for SMA Connectors Specification FP FD 0.010 0.000 Max. 0.000 MIL-STD-348A MP MD CLASS 2 0.010 0.000 Max. 0.000 SMA Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0001” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001” 1/5
- Type: Gauge
-
Supplier: Danatronics Corporation
Description: UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 series utilizes single element transducers and
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: ASME Standards and Certification
Description: This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ln ranging from 0.5 mm to 1000 mm for metric sizes and 0.0010 in. to 40 in. for inch sizes. It is not the intent of this Standard
-
Supplier: ASME
Description: This Standard specifies the most important design and metrological characteristics of gage blocks with a rectangular or square cross-section and a nominal length ln ranging from 0.5 mm to 1000 mm for metric sizes and 0.0010 in. to 40 in. for inch sizes. It is not the intent of this Standard
-
Supplier: Industrial Magnetics, Inc.
Description: The Magnetic Squaring Arm gives press brake operators the ability to make angled corner bends on small pieces of metal with increased speed, safety and accuracy. Designed to quickly attach to a flat surface die using powerful rare earth magnets, the product features a sturdy, stainless steel table
- Reading Method / Display: Direct Reading Scale
- Features: Magnetic Holding / Clamping
-
Supplier: TMP Pro Distribution
Description: SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel interwoven security screen mounted between the baffle and the loudspeaker. Mounting hardware is #8-32
- Application: Loudspeaker / Public Address
-
Supplier: ASTM International
Description: 1.1 This practice describes the use of thin rigid metal notched gages, also called step or comb gages, in the measurement of wet film thickness of organic coatings, such as paint, varnish, and lacquer. 1.2 Notched gage measurements are neither accurate nor sensitive, but they
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque wrenches and air
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1755 13-3/8" square x 6" deep, 16 gage, fabricated stainless steel light-duty Sani-Flor receptor with integral flooring clamp frame and non-tilt loose-set full grate with interior dome strainer for unlevel floor installations. Features And Benefits Corrosion resistant Trap primer
- Connection Size: 13.375 inch
- Features: Adjustable Height
- Drain Type: Sanitary Floor Sink
- Shape: Square / Rectangular
Find Suppliers by Category Top
Featured Products Top
-
, durability, life prediction methodology, mechanical fatigue, tensile strength, strain gage, multi axial fatigue, experimental mechanics, stress measurement & analysis. At E-Labs Inc. our fatigue testing facilities are designed to service the needs of multiple industries including aerospace (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
Fixed Limit Gages...What Are They?
The word gage, when used by itself, is about as general and unspecific in its meaning as the companion word tool. In discussing gages, we must first narrow the field down to a manageable size. First, then, we are talking about production gages, which came into being as a necessary step
-
Gage vs. Absolute vs. Sealed Pressure
The conventional units for defining pressure are SPI, pounds per square inch. However, in all pressure measuring devices, a reference pressure has to be established and the PSI qualified to indicate the reference datum. The suffixes "G", "A", and "S" identify the measured pressure as follows: PSIG
-
Gage vs. Absolute vs. Sealed Pressure
The conventional units for defining pressure are PSI, pounds per square inch. However, in all pressure measuring devices, a reference pressure has to be established and the PSI qualified to indicate the reference datum. The suffixes "G", "A" and "S" identify the measured pressure as follows.