Products/Services for Squeeze Cementing Manifolds

  • Manifolds and Manifold Systems-Image
    Manifolds and Manifold Systems - (891 companies)
    A manifold is a fluid-distribution system that serves to bring many junctions into one place or a single channel into an area where many points meet.  Manifold systems range from simple supply chambers with several outlets to multi-chambered flow...
    Port Type
    Port Size
    Manifold Circuit Style
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  •  
    Cement Tiles - (17 companies)
    Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
  • Hydraulic and Portland Cement-Image
    Hydraulic and Portland Cement - (133 companies)
    Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures. Hydraulic and Portland cement products have a calcium silicate binder. They are used to plug leaks...
  •  
    Specialty Cement, Concrete, and Mortar - (273 companies)
    Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
  •  
    Concrete Blocks and Cement Blocks - (172 companies)
    Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
  •  
    Cementing Units (oil and gas) - (16 companies)
    Cementing units are unified platforms of motors, pumps, reservoirs, and controls which provide on-site conrete mixing and dispensing to drilling applications. Cementing units are outfitted with pumps, drives, and mixers to provide on-site concrete...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
  •  
    Molding Machines - (394 companies)
    Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company
Shenzhen Jewellok Technology Co., Ltd.
Paxton Products, an ITW company