Products/Services for Sr 319 Aluminum
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...TypesClad / BimetalMetal Matrix Composite -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Aluminum Framing Systems - (150 companies)Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems... -
Aluminum Electrolytic Capacitors - (255 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations... -
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main... -
Logic Latches - (76 companies)Latches. Several types of Logic latches are available. Data (D) and transparent D latches have a data input. S-R latches have either set (S) and reset (R) inputs, or set (S) and clear (C) inputs. Gate S-R latches have an enable input. Logic latches...
-
Anodizing Services - (296 companies)Anodizing is a process for finishing aluminum alloys that employs electrolytic oxidation of the aluminum surface to produce a protective oxide coating. Anodizing services for finishing aluminum alloys employ electrolytic oxidation of the aluminum...
-
Tube Clamp Connectors - (27 companies)Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector (R) sets made of steel, aluminum, or composite materials. Tube clamp...
-
Metal Foils and Foil Stock - (175 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How...
-
Modular Framing Systems - (188 companies)Modular framing systems are essential industrial erector sets made of steel, aluminum, or composite materials. Modular fixturing and framing systems are industrial erector sets that can be made of steel, aluminum or composite. These systems...
Product News
-
Indelac Controls, Inc.
SR & SX series Heavy-Duty Reversing Actuators Product Data Sheet. Product Manual 1. Product Manual 2. Product Manual 3. Product Manual 4. SR & SX. The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb x in (model SR) and 300 lb x in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Pexco
Introducing HS-SR-101 Polyolefin Heat Shrink Benefits of Using Polyolefin Heat Shrink Tubing. Using polyolefin heat shrink tubing provides a host of practical benefits that contribute to improved safety, performance, and efficiency. Enhanced Safety - With excellent insulation and flame-retardant properties, polyolefin tubing reduces the risk of electrical fires and electrocution. Increased Equipment Longevity - By protecting cables and connectors from wear and tear, it prolongs the service life of electrical systems and reduces maintenance... (read more)Browse Plastic Tubing Datasheets for Pexco -
FAULHABER MICROMO
0816-SR DC Motor has High Torque in a Small Space MICROMO announces the new FAULHABER high power 0816 SR Series DC Micro Motors. Based on the revolutionary FAULHABER ironless rotor winding, the coreless motors deliver best in class performance in a compact 8 mm diameter with continuous torque up to 0.7 mNm and a stall torque of 1.2 mNm. Weighing in at just 4.5 g, the 0816 SR is the perfect choice for applications where light weight and high torque are essential. These coreless DC Micro Motors are highly efficient by design and ideal... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Arnold Magnetic Technologies
Aluminum - Lightweight and versatile material ALUMINUM & ITS ALLOYS. Lightweight and versatile material. Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are desirable characteristics. To meet these needs, PTM offers its customers aluminum strip materials in a wide variety of thicknesses and alloy (read more)Browse Metal Shapes and Stock Datasheets for Arnold Magnetic Technologies -
Xiamen Innovacera Advanced Materials Co., Ltd.
Hot-Pressed Aluminum Nitride Innovacera Hot pressed ALN ceramic components' purity is 99.5% aluminum nitride, and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m .k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, the hot-pressed ALN ceramic part has mechanical strength and hardness that are better than the tap-casting molding process and cold isostatic press method. Innovacera can provide a maximum size... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum Nitride Wafer Substrates The Importance of Aluminum Nitride Wafer Substrates. Aluminum Nitride Wafer Substrates play an essential role in the semiconductor industry. One of the key reasons for their popularity is their thermal profile, which closely matches that of silicon. This similarity makes AIN substrates an excellent choice for semiconductor applications where thermal management is critical. Innovacera, a leading provider of these substrates, offers Aluminum Nitride Wafer Substrates in various diameters, ranging... (read more)Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
SPIROL
Lightweight Aluminum Compression Limiters SPIROL Introduces New Lightweight Aluminum Compression Limiters. SPIROL has launched the Series CL6000 Aluminum Precision Machined Compression Limiters, engineered to reinforce high-stress joints in plastic assemblies. Designed to prevent plastic deformation, these Limiters absorb clamp load during bolt tightening --ensuring long-term joint strength and reliability. Made from 2024-grade aluminum, the CL6000 offers the best combination of strength, corrosion resistance, machinability, and cost... (read more)Browse Compression Limiters Datasheets for SPIROL -
Top Seiko Co., Ltd.
Machining of AlN (Aluminum Nitride) Aluminum Nitride is a material that has heat resistance, high thermal conductivity, dielectricity, piezoelectricity, low thermal expansion, and so on. Because of those properties, this material is often used for heat sinks, heaters, substrates, and so on. For example, we machine it into a part for semiconductor manufacturing devices or ESC for CVD devices. You would find more details and samples of AlN here. (read more) -
New Yorker Electronics Co., Inc.
Aluminum Electrolytic Snap-In Capacitors Cornell Dubilier 's 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105 C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance up to 100,000 uF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power... (read more)Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc.
-
ZCP2007HT225
In contrast, Al-Si-Mg-Cu alloys are less quench sensitive than Al-Si-Mg alloys and the authors did not observe a decrease in tensile properties for aluminum alloy 354 or Sr modified aluminum alloy 319 with fluidized bed quenching as …
-
Effect of Phosphorus and Strontium Additions on Formation Temperature and Nucleation Density of Primary Silicon in Al-19 Wt Pct Si Alloy and Their Effect on Eu...
Ghodrat[30] found 120 to 160 ppmw Sr addition to be optimum for 319 aluminum alloy.
-
Effects of Sr-modification and melt cleanliness on melt hydrogen absorption of 319 aluminium alloy
The effect of Sr -modification on hydrogen content of commercial 319 aluminium alloy melts has been quantified, by using HYSCAN instrument at 685◦ C and 735◦ C.
-
Effects of Individual and Combined Additions of Pb, Bi, and Sn on the Microstructure and Mechanical Properties of Al-10.8Si-2.25Cu-0.3Mg Alloy
Machovec et al.,[31] who studied the effect of Bi- Sr interactions on Si morphology for 319 -type aluminum alloy.
-
The Modification of Al-Si Casting Alloys: Important Practical and Theoretical Aspects
Machovec, G.E. Byczynski, J.W. Zinel and L.A. Godlewski: "Effect of Bi- Sr Interactions on Si Morphology in a 319 Type Aluminum Alloy," AFS Transactions, Vol. 108, pp. 439-444 (2000). 11O.G.
-
Advances in Chemical Engineering: ICCMME 2011
Keywords: Data Processing, Calculation of Drilling Force and Moment, Metallurgical Parameters, Sr - modified and Heat-Treated 356 and 319 Aluminum Alloys .
-
Application of the Billet Casting Method to Determine the Onset of Incipient Melting of 319 Al Alloy Engine Blocks
F.J. Tavitas-Medrano, J.E. Gruzleski, F.H. Samuel, S. Valtierra, and H.W. Doty, Effect of Mg and Sr -Modification on the Mechanical Properties of 319 -type Aluminum Cast Alloys Subjected to Artificial Aging, Mater.
-
Experimental investigations on energy absorption capacity of selected Al–Si–Mg casting alloys
F. J. Tavitas-Medrano, J. E. Gruzleski, F. H. Samuel, S. Valtierra and H. W. Doty: ‘Effect of Mg and Sr -modification on the mechanical properties of 319 -type aluminum cast alloys subjected to artificial aging’, Mater.
-
Advances in Materials and Materials Processing
[3] F.J. Tavitas-Medrano, J.E. Gruzleski, F.H. Samuel, et al., Effect of Mg and Sr -modification on the mechanical properties of 319 -type aluminum cast alloys subjected to artificial aging, Mater.
-
Keyword contents
Effects of Sr -modification and melt cleanliness on melt hydrogen absorption of 319 aluminium alloy. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.