Products/Services for SRD Diode Pulse Generators
-
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
Diodes - (1077 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators... -
Manual Pulse Generators - (40 companies)Manual pulse generators institute a command pulse when the handle is turned manually. Manual pulse generators institute a command pulse when the handle is turned. Manual pulse generators are typically rotating knobs that generate electrical pulses... -
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT... -
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes... -
Pulse Transformers - (116 companies)Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long...
-
Signal Generators - (411 companies)...as a portable or benchtop instrument, a fixed instrument, or a PC-based instrument or module. Common generator types include: continuous wave. function. pulse. signal. sweep. A source that can produce a sine wave is referred to as a CW source. The frequency...
-
RF Diodes - (94 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
Step Recovery Diodes - (104 companies)Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...
-
Zener Diodes - (249 companies)Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. Description. Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. The breakdown voltage (Vz) of Zener...
Product News
-
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing . The CSG9K40GA covers 9 kHz to 40 GHz and also supports step sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)Browse Signal Generators Datasheets for Corech Microwave -
Knowles
Pulse-Discharge Capacitors . * MARX Generator Banks. * Electromagnetic Pulse Forming (EMP). * Flash Lamps. * Strobe Lights. * Particle Accelerators. * Fusion Research. * High Energy Dynodes. * Electromagnetic Propulsion Systems. (EMPS). EXTENSIVE CAPACITOR DESIGN AND. MANUFACTURING CAPABILITIES. INCLUDE: * All types of film and paper dielectrics. * Metallized and foil electrodes. * Dry and oil-filled constructions. * Metal or plastic enclosures with. terminations ranging from flexible. wire leads to screw terminals with. high... (read more) -
ASAP Semiconductor LLC
Diodes A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their uses. The first type of diode... (read more) -
Corech Microwave
RF Signal Generators The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( >=100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave
Wideband RF Source with Sweep and Pulse Functions RF test setups often require different signal behaviors for different measurement tasks. Frequency sweeps help engineers evaluate device response across selected frequencies, while pulse modulation provides controlled RF on/off timing for receiver and component testing. The Corech CSG9K20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse... (read more)Browse Signal Generators Datasheets for Corech Microwave -
CASTECH, Inc.
Yb:CALGO Laser Crystal for Ultrafast Pulses . High stimulated emission cross section. Low laser threshold. Extremely low quantum defect. Broad output @994 -1050nm. High slope efficiency with diode pumping (up to 55%). Various Yb-doping concentrations available. Demonstrated Performance. Over 5.5W output power obtained with a 23W incident pumping diode laser and 10% output coupler. Output power as high as 12.5W with 94fs pulses reported at 28W pumping power. Why Yb:CALGO. Compared with other Yb-doped laser crystals, Yb:CALGO combines a broad... (read more)Browse Optical Crystals Datasheets for CASTECH, Inc. -
World Star Tech
Adjustable Focus laser line generator SENSING SCANNING AND MACHINE VISION LASERS. Laser Diode Modules are used in Machine vision to capture images, analyze and to automate tasks such as inspection, counting. Machine vision systems use advanced hardware and software components to perform these functions at higher speeds, reliably, and with greater precision. Also laser diode modules are used in reading barcodes and optical characters (OCR) extensively. 3D Laser Scanning is a non-contact, non-destructive method which digitally... (read more)Browse Alignment Lasers Datasheets for World Star Tech -
Uni-Trend US
RF Signal Generator Buying Guide your test signals don't introduce unwanted frequency components. Non-harmonics: Spurious signals can affect measurement accuracy, so lower non-harmonic levels are desirable. Modulation Capabilities. Modern RF signal generators typically offer various modulation options to simulate real-world signals. Analog modulation: Basic capabilities include AM, FM, and M (phase modulation). Pulse modulation: Important for radar testing and pulsed communication systems. Digital modulation: Some applications... (read more) -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
LadyBug Technologies LLC
Pulse Profiling Sensor Pulse Profiling with Pk, Pulse, Avg Wide Dynamic Range Power Sensor+ TM 50MHz - 8 GHz. The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak & pulse power along with duty cycle and crest factor. The sensor is useful in radar comms, R &D and manufacturing as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range and is shipped with LadyBug... (read more)
-
100 ps Optical pulse generator using laser diodes for visible light communication applications
In this article, we report a solution for generating short optical pulses from commercial LDs by using a simple step recovery diode ( SRD ) pulse generator with controllable pulse duration.
-
Development of a New High Speed Dual-Channel Impulse Ground Penetrating Radar
The RF front end contains a square wave oscillator designed with current-feedback operational amplifiers, step recovery diode ( SRD ) pulse generator , RF switches, MMIC (monolithic microwave integrated circuits) power amplifier and LNA (low noise amplifier).
-
Tunable monocycle pulse generator using switch controlled delay line and tunable RC network for UWB systems
It is basically a step-recovery diode ( SRD ) pulse generator using short-circuited delay line with electronic controlled switches such as PIN diode or MESFET.
-
Pulse shaper for ultra-wideband applications
The third-derivative Gaussian pulse generator is composed of a shunt-mode step recovery diode ( SRD ) pulse generator and a differen- tiating circuit.
-
Coexistence Measurements between IR-UWB
and GSM/DCS Receivers
…modulation (PPM), a Digital to Analog Converter (DAC) that converts the digital pseudo-random sequence into an analog signal, which feeds a Voltage Control Oscillator (VCO), followed by a variable gain power amplifier, and a step recovery diode ( SRD ) based pulse generator .
-
Compatibility Measurement Campaign between
IR-UWB and UMTS
…modulation (PPM), a Digital to Analog Converter (DAC) that converts the digital pseudo-random sequence into an analog signal, which feeds a Voltage Control Oscillator (VCO), followed by a variable gain power amplifier, and a step recovery diode ( SRD ) based pulse generator .
-
Srd-based pulse generator for UWB wireless network applications
This paper presents a Step Recovery Diode ( SRD ) based Pulse Generator (PG) suitable for Ultra Wideband (UWB) applications.
-
Millimeter accuracy UWB positioning system using sequential sub-sampler and time difference estimation algorithm
The step recovery diode ( SRD ) based pulse gen- erator in the tag can produce a sub-nanosecond Gaussian monopole pulse [5].
-
Real-Time Noncoherent UWB Positioning Radar With Millimeter Range Accuracy: Theory and Experiment
The source of our UWB positioning system is a step-recovery diode ( SRD ) based pulse generator with a pulsewidth of 300 ps and bandwidth of greater than 3 GHz.
-
Real-time noncoherent UWB positioning radar with millimeter range accuracy in a 3D indoor environment
The source of our UWB positioning system is a step-recovery diode ( SRD ) based pulse generator with a controlled pulse width and a bandwidth greater than 1 GHz.
Indicates content that may require registration and/or purchase.