-
Supplier: Sharpe Products
Description: Dowels are 3" in length and can be used at expansion joints in pipe rails by welding one end and using an epoxy glue on the other end. To create an expansion joint, weld only one end. Tube Sizes Available: 1-1/2" O.D. in 16 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 and 2"
- English Size: 2 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: Welding connectors save on welding and grinding time. They align the pipe and hold an 1/8" gap for ease of use. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for Pipe Sizes: 1-1/4", 1-1/2",1", & 2" in Schedule 40 Steel Welding Connectors Aluminum Welding
- English Size: 2 inch
- Features: English
- Material: Stainless Steel
- Connection Type: Weld
-
Supplier: Sharpe Products
Description: Welding connectors save on welding and grinding time. They align the pipe and hold an 1/8" gap for ease of use. Available for Tube Sizes: 1-1/2" O.D. in 11 & 16 Ga. Available for Pipe Sizes: 1-1/4", 1-1/2",1", & 2" in Schedule 40 Steel Welding Connectors Aluminum Welding
- English Size: 1 inch
- Features: English
- Material: Stainless Steel
- Connection Type: Weld
-
-
Supplier: Sharpe Products
Description: Dowels are 3" in length and can be used at expansion joints in pipe rails by welding one end and using an epoxy glue on the other end. To create an expansion joint, weld only one end. Tube Sizes Available: 1-1/2" O.D. in 16 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 and 2"
- English Size: 1.5 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Tompkins Industries, Inc.
Description: 40MJ-40MP Straight
- English Size: 2.5 to 3 inch
- Fitting Type: Adapter, Union
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Accuris
Description: Shipbuilding - Steel Pipe 40K Welded Unions
-
Supplier: Accuris
Description: Shipbuilding - Steel Pipe 40K Screwed Unions
-
Supplier: RS Components, Ltd.
Description: G 2 Male Saflok Coupler S/S pt.B
- Material: Stainless Steel
- Connection Type: Threaded
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition, making it suitable for
- Wall Thickness: 0.035 to 2.343 inch
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 10, 100, 10S, 120, 140, 160, 20, 30, 40, 40S, 5S, 60, 80, 80S
- Features: Flanged, Other
-
Supplier: Kee Safety Inc.
Description: Schedule 40 and Schedule 80; size 1/4” to2” IPS ; nominal mill lengths of 21’ cut to your projects’ exact length requirements.
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 2", 3/4", 3/8"
- Schedule: 40, 80
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter Model Number: LD 001-PP01 Key Specifications/Special Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standards: ASTM A53, ASTM A106, API 5L,
- Wall Thickness: 0.07086618 to 0.787402 inch
- Features: 100mm - 200mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Other
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Square Stainless Steel Pipes with 1/8 to 10 Inches Size, Used for Fluid and Gas Transport. Model Number:LD 001-SSP2 Key Specifications/Special Features: Materials: TP304, TP304L, TP310/S, TP316L, TP316/316L dual grade, TP317L, TP321 and TP347 Standards: ASTM (ASME) SA, A312 and M
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 10, 10S, 120, 160, 20, 40, 40S, 5S, 80, 80S
- Features: Other
- Shape: Rectangular
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Pipe Olet Weldolet, Made of Carbon Steel Material, Available in Various Specifications. Model Number:LD 011-PF4 Key Specifications/Special Features: Manufacturing standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97 Size range: 1/8 to 4 inches
- English Size: 0.125 to 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 40, 80, 120, 160
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Newark, An Avnet Company
Description: SS ZC7113EG 3 IN J PIPE HGR STEEL-E / ABB INSTALLATION PRODUCTS-FORMALLY T&B
-
Supplier: Tompkins Industries, Inc.
Description: 40MP-40MP Straight
- English Size: 2.5 inch
- Fitting Type: Adapter, Nipple, Union
- Material: Carbon & Alloy Steel
- Features: English, Pipe Fitting
-
Supplier: Accuris
Description: PIPE: CONCRETE, (PRESSURE, REINFORCED PRETENSIONED REINFORCEMENT STEEL CYLINDER TYPE)
-
Supplier: Stafford Manufacturing Corp.
Description: Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied
- Width: 0.01968505 inch
- Outer Diameter: 0.1181103 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Tompkins Industries, Inc.
Description: 40FJX-40MP Straight
- English Size: 2.5 to 3 inch
- Fitting Type: Adapter, Swivel, Union
- Material: Carbon & Alloy Steel
- Features: English, Pipe Fitting
-
Supplier: Atkore International
Description: ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 7-7/8 INCH STRAP LENGTH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS
- Pipe Size: 4 inch
- Support Type: Pipe Strap
-
Supplier: Accuris
Description: PIPE, STEEL, (CEMENT-MORTAR LINING AND REINFORCED CEMENT-MORTAR COATING)
-
Supplier: Tompkins Industries, Inc.
Description: 40MJ-40MP 45 degree elbow
- English Size: 2.5 to 3 inch
- Fitting Type: Adapter, Elbow
- Material: Carbon & Alloy Steel
- Features: English, Pipe Fitting
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 10, 40, 80, STD, XHVY
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 10, 40, 80, STD, XHVY
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Stafford Manufacturing Corp.
Description: Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied
- Width: 0.01968505 inch
- Outer Diameter: 0.068897675 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Special Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with male and female thread Materials: SS304 and SS316 Manufacturing
- English Size: 0.5 to 4 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: ASME Standards and Certification
Description: This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline and
-
Supplier: ASME
Description: This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline and
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- Fitting Type: Adapter, Tee
- Connection Type: Barbed
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Adapter, Tee
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
, Series 30 GI, and Series 40 GI. Some standard features include heavy-gauge welded steel housing and pedestal, lubricatable self-aligning ball bearings with case-iron housings, and a green polyester powder coating to finish both the housing and pedestal. Nyb Compact GI Fans are licensed to bear (read more)
Browse Datasheets for New York Blower Company (The) -
, space efficiency, improved flow dynamics, reduced connections, corrosion resistance preservation, material conservation, and simplified installation. Coiling Tubing For over 40 years Eagle Stainless has delivered some of the most intricately coiled stainless steel tubes (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, yielding uniformly smooth bends and meeting even the most precise customer specifications. Coiling For over 40 years Eagle Stainless has delivered some of the most intricately coiled stainless steel tubes in the industry. Coiled tubing is used in many industries where (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
and outer cover, matched with 4/6 layers of high-tensile steel wire spiral reinforcement structure. The optimized layered winding process greatly improves the hose's structural stability, enabling it to withstand a working pressure up to 35MPa and a minimum burst pressure of 138MPa. It effectively (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
JIS Exporters, JIS Selling Leads (Page 3)
Tianjin Binhai Guanghao Pipe Fitting Co,.LTD Sell Japanese Industrial Standard JIS general structural rolled steel SS40 0-B .
-
Risk-Assessment Practices of Companies in Ferrous Metallurgy
… Asia, India, and Iran; • tubular products – hot-rolled products: India, the Persian-Gulf nations, and Iran – these products are to be made of steels of grades API X42–X65; • the main steels used for pipes (S235, S275, S355, SS400 … • galvanized rolled products (SS33, SS37, SS40 , SS50): the North American trade region and the Persian-Gulf …
-
Rapid carbothermal reduction of boron oxide in a graphite transport reactor
The reactor cooling zone was an expanded 0.46 m ID x 1.8 m long jacketed steel pipe that was maintained at a temperature typically less than 300 K. Product morphology was identified by scanriing electron microscopy (IS1 model SS40 ).
-
Failure Modes in a Type 316 Stainless Steel under Biaxial Strain Cycling
Structural components of power generation plants, gas and steam turbines, pressure vessels, and piping systems operate at … The material is a Type 316 stainless steel tested at 621~ (1150~ in air. An ISI- SS40 model scanning electron microscope (SEM) was used in the inves- tigation.
-
Microbial Corrosion (EFC 8)
The SEM instrument was an lSI SS40 coupled with a KEVEX device. … may be linked by an underscore into phrases, for example: I/? a" stainless steel provides a brief … … smell of rotten eggs and sees black films and deposits on the unprotected pipe , which he finds …
-
Cold-Formed Steel Design 3rd Edition
'consider Specification and A653 SS40 steel (Fy = 40 ksi and Fu = 55 ksi). 4" diameter pipe .
-
NGLW RCRA Storage Study
Piping quantities within the tank vaults are based on the flow sheets provided in the - dratt lNTEC … Estimates include steel tank supports to raise the tanks off of the vault floor, creating a secondary … Z- SS40 .
-
PIPING MATERIALS FOR LMFBR PLANTS. Technical Report 228 (Revision 1).
for primary piping . … EFFECT OF GRAIN SIZE ON THE ROOM- TEMPERATURE MECHANICAL PROPERTIES OF ANNEALED STAINLESS STEEL BARS CONTAINING 0 … 1050 1100 1150 1200 1250 1300 1350 1400 304 SS and 316 SS40 .
-
MEGAGAUSS MAGNETIC FIELD GENERATION, ITS APPLICATION TO SCIENCE AND ULTRA-HIGH PULSED-POWER TECHNOLOGY PROCS OF THE VIIITH INT'L CONF ON MEGAGAUSS MAGNETIC FIE...
The inside of the pipe is pumped to vacuum for the liner to be imploded. disk pfc & load is made of folded stainless steel and has a 11T of ~80 C. For a 60 T/14 MJ coil wound with Cu60 %/ SS40 % wire we obtainS< 15 mm2 …
-
Hanford Science and Technology Needs Statements 2001 [SEC 1 Thru 4]
RL- SS40 … storage, retrieval, immobilization, and closure of SST wastes, associated underground storage tanks, and ancillary piping and equipment. … primary failure mechanism This is due in part to the fact that the steel tank walls were …
Indicates content that may require registration and/or purchase.