-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Coverage: 200 to 577 ft²
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Description: HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with iron, metal, steel. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in red and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with iron, metal, steel. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Weld-Thru K0002 paint primer comes in red and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in brown and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, steel. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Description: A universal, heavy duty, rust inhibitive primer that combines many features of highly specialized primers into one product. It can be topcoated with epoxy, vinyl, chlorinated rubber, alkyd, acrylic, and urethane coatings as well as conventional oil and oleoresinous paints. This
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: Paint A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats,
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Wall
-
Supplier: PPG TrueFinish
Description: No lead or chrome
- Coverage: 753.0000000000001 to 818 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Clear Coat / Top Coat, Coating, Primer, Protective, Varnish
- Industry: Marine, OEM / Industrial
-
Description: Kromik® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal surface preparation requires a penetrating type primer. Excellent
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Coverage: 1,027 to 2,054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 816.0000000000001 to 1,632.0000000000002 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd primer, for interior/exterior use
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: General purpose modified alkyd primer designed for interior or exterior use
- Coverage: 700 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Primers and Adhesion Promoters - KRYLON INDUSTRIAL WATER REDUCIBLE ALKYD PRIMER GRAY -- K00022793-20Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
Primers and Adhesion Promoters
(317 Companies)
Industrial Paints
(660 Companies)
Solid State Power Controllers (SSPC)
(37 Companies)
Marine Coatings
(104 Companies)
Wall Coatings
(118 Companies)