Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omni Metalcraft Corp.
Description: Product Stackers & Destackers are used in applications where products need to be automatically stacked or destacked. No more stacking or destacking products by hand. Stackers & destackers can increase efficiency by providing stacks for more ergonomic removal.
-
Supplier: CSA Group
Description: shiploaders, reclaimers, combined stackers and reclaimers and continuous ship unloaders (equipment fitted with bucket wheels or bucket chains). For other equipment, e.g. excavators, scrapers, reclaimers with scraper chain, mixed tyre or caterpillar-mounted stackers
-
Description: shiploaders, reclaimers, combined stackers and reclaimers and continuous ship unloaders (equipment fitted with bucket wheels or bucket chains). For other equipment, e.g. excavators, scrapers, reclaimers with scraper chain, mixed tyre or caterpillar-mounted stackers
-
-
Supplier: Conductix-Wampfler
Description: (RMG’s, RTG’s) Ladle cranes Stacker and reclaimers Conveyor systems Transport systems
- Load Capacity: 0.38580000000000003 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Littelfuse, Inc.
Description: SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.
-
Supplier: Rotek, Inc.
Description: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 4,200,000 lbs
- Dynamic Radial Load: 10,000 to 420,000 lbs
- Moment Load: 123,000 to 12,000,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Excavators Cranes Marine cranes Stacker Reclaimers Size Range: 20" inside diameter to 140" outside diameter Capacity Range: Thrust to 5,000,000lb, Moment to 12,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external tp 150" outside diameter, no
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: special order models, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables, Capstans, Turnstiles, Mining equipment, Off-shore equipment, Wind
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 3,600,000 lbs
- Dynamic Radial Load: 20,000 to 1,000,000 lbs
- Moment Load: 20,000 to 8,300,000 Ft-lbs
-
Supplier: FineTek
Description: 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY 。Aggregate processing 。Mining 。Cement production 。Grain distribution/processing 。Terminal operations (loading/unloading)
-
Supplier: Rotek, Inc.
Description: geared or gearless models are available Applications: Off-shore equipment, Mooring buoys, Stacker/Reclaimers, Dockside cranes, Shipboard cranes, Tunnel-boring machines, Antennas
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 17,300,000 lbs
- Dynamic Radial Load: 10,000 to 5,000,000 lbs
- Moment Load: 20,000 to 63,000,000 Ft-lbs
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY 。Aggregate processing 。Mining 。Cement
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
. Direct Wheel Mounting: Integrating the wheel interface directly onto the gearbox output eliminates the need for external supporting bearings, simplifying the overall mechanical stack (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Using Redundant Wireless for Reliable Heavy Industry Automation (.pdf)
Heavy industry often makes use of large machinery such as boom bucket wheel stacker-reclaimers. These are massive, distributed systems that could improve their productivity and efficiency with modern wireless networking technology, such as a WLAN link between the operator's cab and the end
More Information Top
-
Recent Advancement on Material Science and Manufacturing Technologies
681 Main Structural Design and Motion Simulation of Stacker Reclaimer Based on Virtual Prototype Technology .
-
CR4 - Thread: Magizines for Stacker Reclaimer
Magizines for Stacker Reclaimer .
-
Advanced Measurement and Test III
The three-dimensional reconstruction model is determined by analyzing the stacker reclaimer machine’s mechanical structure based on the principles of three-dimensional coordinate conversion[1].
-
Materials Engineering and Automatic Control
GA-Based Optimal Design of Derricking Balance Mechanism of Bucket Wheel Stacker Reclaimer .
-
Huge marine port continues to upgrade to meet growing demands
The first is RTI’s new rail mounted stacker reclaimer – with a vast complex of interconnecting conveyors, transfer points and ancillary equipment including scales, feeders, dust collection and suppression – and the ability to deliver high volumes of coal and petroleum coke …
-
Bulk terminal stockpile automatic modeling based on 3D scanning technology
automatic loading/unloading control of stacker reclaimer .
-
The 19th International Conference on Industrial Engineering and Engineering Management
Each material strip feeder has a track bed with two bucket-wheel stacker reclaimer above it.
-
The Influence of Method and Environment in Torquing Screws Used in Bucket Wheel to Stacker-Reclaimer Machine
This article reveals quantitatively the effect of the environment and the method in tightening screws to clamp the wheel buckets of a Stacker Reclaimer Machine at an Iron Ore Mining.
-
CR4 - Thread: Stacker Reclaimer
Stacker Reclaimer .
-
Development and Application of Optimal Design Capability for Coal Gasification Systems
The studies by Smith and Heaven (1992) and Hager and Heaven (1990) assumed a combined stacker reclaimer .
Indicates content that may require registration and/or purchase.