Products/Services for Stackpole Slide Switch
-
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...Actuator TypeMaintained Switch FunctionMomentary Switch Function -
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball... -
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Drawer Slides - (86 companies)Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability... -
Crossed Roller Slides - (81 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove... -
Potentiometers, Rheostats, and Trimmers - (443 companies)...circular) resistive element; the wiper may slide along the element while making electrical contact with it. By turning the shaft, the wiper can vary the device's resistance from ground (no signal) to input (maximum signal). Basic potentiometers -- even...
-
Linear Slides and Linear Stages - (492 companies)Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. Linear slides and stages provide...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
DIP Switches - (187 companies)...are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems. Actuator choices for DIP switches include slide actuators, rocker actuators, and side...
Product News
-
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
NKK Switches
Slides-smooth & accurate control in compact design The M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. (read more)Browse Toggle Switches Datasheets for NKK Switches -
Remcom (USA)
Tuning Slider Bars for Matching Network Design the tuning functionality is valuable for analyzing the matching network 's sensitivity to component tolerance. Use cases include fixed band matching for devices that use a single band as well as tunable matching for devices that must switch between bands. Jeff Barney, XFdtd product manager, said, "Remcom continues to broaden XFdtd 's capability for matching network design. The slider bar mechanism is a familiar approach for calibrating values and was developed with maximum usability in mind. We believe... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Festo Corporation
EGSL Series Electric Slide Whenever there is a need for precise pushing motion or handling of work pieces, the electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (+ 0.015 mm). The EGSL sliding electric guide also offers exceptional energy efficiency. The EGSL electric slide provides an economical positioning function for strokes of up to 11.8... (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Festo Corporation
Mini slide DGST The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator. Shortest mini slide on the market. Precise recirculating ball bearing guide. Versatile mounting options. Design with supply ports and sensor slots that have a mirror-inverted configuration for space-saving installation can... (read more)Browse Linear Actuators Datasheets for Festo Corporation -
Compact Automation
Custom Ball Slide Components Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore. Cylinders feature our patented snap-cap design: a resilient... (read more)Browse Ball Slides Datasheets for Compact Automation -
NB Corporation of America
Basics of Design: Slide Guides Slide guides provide smooth, accurate, and sometimes fast linear motion to carry loads back and forth in a variety of industries. Based on their relatively friction-free and smooth motion, the guides are often used in medical and optical devices, robots, and machine tools to make high-quality products. Though conceptually simple, the guides have been refined and upgraded with more advanced designs, precise machining, and high-grade materials. Download this Basics of Design to understand... (read more)Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Festo Corporation
Custom Linear Slides and Linear Stages Festo Corporation manufactures custom linear slides and linear stages to match your specifications. (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc.
-
Advertisement
Stackpole line, slide , and rotary-action switches are highly adaptable to the indi- vidual needs of a wide variety of electrical equipment and cost but little.
-
Advertisement
These Stackpole items include iron cores, line switches , slide -action switches, fixed resistors, and standard variable resistors as well as those designed for dusty, extremely humid, or salt spray conditions.
-
Meetings with Exhibits
STACKPOLE CARBON COMPANY St. Marys, Pa. FIXED RESISTORS * VARIABLE RESISTORS * IRON CORES CERAMAG® (non-ferrous) CORES * MOLDED COIL FORMS LINE and SLIDE SWITCHES * GA "GIMMICK" CAPACITORS Meetings with Exhibits * As a service both to Mem- bers and the industry, we will endeavor to record in this col- umn …
-
Advertisement
Standard types include line, slide , and rotary-action styles; 3-position types; and 1-, 2-, 3-, and 4-pole switches with or without spring return, detent, covers, and other optional features. Nine or more possible uses for Stackpole Switches on a single table model radio offer convincing evidence …
-
News-New Products
STACKPOLE CARBON COMPANY St. Marys, Pa. FIXED AND VARIABLE CARBON RESISTORS * IRON CORES * CERAMAG@ NON-METALLIC CORES * MOLDED COIL FORMS * MOLDED CAPACITORS NEXPENSIVE LINE AND SLIDE SWITCHES .
-
News-New Products
Electronic Components Division STACKPOLE CARBON COMPANY, St. Marys, Pa. FIXED RESISTORS * VARIABLE RESISTORS * IRON CORES CERAMAG' (non-ferrous) CORES * LINE and SLIDE SWITCHES * MOLDED COIL FORMS o GA "GIMMICK" CAPACITORS .
-
Section Meetings
… non-ferrous) CORES A pioneer in producing satisfactory ferrite cores in production quantities, Stackpole offers a complete … LINE AND SLIDE SWITCHES .
-
Membership
… non-ferrous) CORES A pioneer in producing satisfactory ferrite cores in production quantities, Stackpole offers a complete … LINE AND SLIDE SWITCHES .
-
Advertisement
SWITCHES Slide -operated (either in- dexed or momentary con. tact)-Rotary Index and Toggle Types. Matching the demands of today's exacting applications, Stackpole has developed iron cores which show outstandingly favorable characteristics …
-
Suppliers to the Chrysler Aspen
… Lenksysteme Torsion Anchor [Tier 1 ] Metaldyne ELECTRICAL/ELECTRONIC Air Bag Control Unit TRW Automotive Crush Zone Sensor TRW Automotive Junction Box/Smart Junction Box Lear Side Impact Sensor TRW Automotive Switches Lear Tpms Sensor SEL … … Washer Nozzle Bowles Fluidics Slide /Tilt Sunroof ArvinMeritor Spare … … Tube On 4.7L Cooper-Standard Engine Oil Pump (4.7, 5.7) Stackpole Exhaust Manifold Heat …
Indicates content that may require registration and/or purchase.