-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified.
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Features: Air Jet Test Sieve
- Standard Heights: Full Height
-
-
Supplier: CSC Scientific Company, Inc.
Description: Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified.
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Features: Air Jet Test Sieve
- Standard Heights: Full Height
-
Supplier: Dual Manufacturing Co., Inc.
Description: FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH, REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.11023628 inch
- Sieve Designation: # 7 (2.8 mm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0020866153 inch
- Sieve Designation: # 270 (53 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0029527575 inch
- Sieve Designation: # 200 (75 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.06692917 inch
- Sieve Designation: # 12 (1.7 mm)
-
Supplier: Industrial Netting
Description: Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth
-
Supplier: Industrial Netting
Description: Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth
-
Supplier: Dual Manufacturing Co., Inc.
Description: FULL HEIGHT (FH) = 2" FROM RIM TO CLOTH HALF HEIGHT (HH) = 1" FROM RIM TO CLOTH REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $35.00 CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. Sieve
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Dual Manufacturing Co., Inc.
Description: CONFORMS TO ISO 3310-1 SPECIFICATION. FULL HEIGHT SIEVES = 200mm DIAMETER x 50mm DEPTH, HALF HEIGHT SIEVES = 200mm DIAMETER x 25mm DEPTH. ALL MESH SUPPLIED IN STAINLESS. IN ADDITION TO THE LISTED MESH SIZES, ALL US STANDARD MESH SIZES CAN BE INSTALLED
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Powder Systems Limited (PSL)
Description: glovebox/isolator benefits: Assessment of material flows including drum sizes, weights and transfers Type of sieving system considered prior to integration into containment design Consideration of production needs, sieve mesh change and blinding 3D models and full scale mock-ups
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: SLM Solutions NA, Inc.
Description: to the vibration sieving system. Sieved GO grain powder then passes into a stainless steel container that is fixed into position inside the sieving system. Likewise, the system is equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh filters and
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Cleveland Vibrator Company (The)
Description: The HK Quik Siv is an effective tool for lab powder batches**. It utilizes a high-speed, stainless steel Turbomite model CVT-S-10 to produce over 20,000 vibrations per minute (VPM) while using 1.4 cfm. This high-frequency vibration is ideal for rapid and consistent throughput even on fine
- Equipment Type: Screener - Round Deck
-
Supplier: Industrial Netting
Description: Some of the benefits of electroform mesh are: The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh Repeatability of aperture dimensions and location Shape and smoothness of aperture walls Low surface tension of mesh
-
Supplier: SLM Solutions NA, Inc.
Description: equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh filters and sieves are standard and commercially available products and pre-assembled with a 100µm mesh insert. Fresh powder is fed via the screw system from the main reservoir; either
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: knives slice up the grinding sample in combination with three fixed knives. The cut material remains in the grinding chamber until the desired final fineness is reached, at which point it is discharged through the mesh of the replaceable sieve insert into the collecting vessel by means
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
Key Engineering Materials II
where W1 = weight of stainless sieve mesh bag.
-
Effects of N and P enrichment on competition between phytoplankton and benthic algae in shallow lakes: a mesocosm study
… N (TN), 1.13±0.04 mg/g DW; total P (TP), 0.56± 0.01 mg/gDW] obtained from Ming Lake, a eutrophic shallow water body in Guangzhou City, were air dried, powdered, and sieved through a stainless sieve ( mesh size, 0.5 mm …
-
Exopolysaccharide–milk protein interactions in a dairy model system simulating yoghurt conditions
The NPC powder was first sieved with a stainless sieve ( mesh , 1×1 mm) to remove large dry particles formed during the freeze-drying process.
-
Thymocyte apoptosis induced by elevated endogenous corticosterone levels
Thymic tissue was removed, placed in ice cold PBS/EDTA, subsequently minced with scissors and then passed through 100 mesh stainless sieves into PBS/EDTA.
-
Abundance and diversity of functional genes involved in the degradation of aromatic hydrocarbons in Antarctic soils and sediments around Syowa Station
Briefly, 10 g of each soil and sediment sample was dried at an ambient temperature of approximately 30 °C, crushed in a porcelain mortar, and sieved through a ten- mesh stainless sieve .
-
Effect of Organic Montmorillonite Type on the Swelling Behavior of Superabsorbent Nanocomposites
The swollen samples (W1) were filtered through a 200- mesh stainless sieve to remove the nonabsorbed water, and were weighed.
-
Preparation of leaf mesophyll protoplasts for transient gene expression in Brachypodium distachyon
After incubation, protoplasts were collected by passing through a 40 µm- mesh stainless sieve (Sigma-Aldrich, St. Louis, MO, USA).
-
Distribution and risk assessment of polycyclic aromatic hydrocarbons (PAHs) from Liaohe estuarine wetland soils
The samples were freeze-dried and then sieved through a 100- mesh stainless sieve .
-
Stimulated Production of Triterpenoids of Ganoderma lucidum by an Ether Extract from the Medicinal Insect, Catharsius molossus , and Identification of the Key...
Samples collected at various intervals from the culture were filtered using a 40- mesh stainless sieve to harvest mycelia, the harvested mycelia were then washed with distilled water for three times followed by centrifugation at 8,000 rpm for 15 min, and …
-
Application of Modeling to Scale-up Dissolution in Pharmaceutical Manufacturing
Propylparaben was sieved using 18 mesh stainless sieve before adding to the mixing tank.
Indicates content that may require registration and/or purchase.