Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gilson Company, Inc.
Description: Sand Augers have partially closed bodies and closed bits that aid sample retention in loose, granular soils. Est. Ship Wt.: 3lb (1kg).
-
Supplier: Gilson Company, Inc.
Description: Sand Augers have partially closed bodies and closed bits that aid sample retention in loose, granular soils. Est. Ship Wt.: 3lb (1kg).
-
Supplier: Gilson Company, Inc.
Description: Clay Augers have an open bit design and windows machined in sides that make sample viewing and recovery easier in cohesive soils. Est. Ship Wt.: 3lb (1kg).
-
-
Supplier: Gilson Company, Inc.
Description: Standard Augers are the best for a wide range of soil types. Open bit design allows larger particles to pass through for recovery. Est. Ship Wt.: 3lb (1kg).
-
Supplier: AccuRate/Schenck AccuRate
Description: The PureFeed® AP-300 auger feeder offers many unique features that are important to pharmaceutical manufacturers and other industries requiring high-level sanitary equipment. 316L stainless steel and 32 microinch RA interior finishes provide smooth wipe down friendly surfaces.
- Volumetric Capacity: 0.001 to 9.8 ft³/hr
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Optima Packaging Group GmbH
Description: Compact design with integrated control cabinet Products in contact with metal parts made of stainless steel and/or food-grade plastic Secure and sturdy mechanical system Standard version with 1 working station Few moving parts resulting in minimized sealing and maintenance costs less
- Machine Type: Filling / Packer Machines
- Goods: Powder / Granular
-
Supplier: Alar Engineering Corp.
Description: Clam shell design, sprayheader for easy cleaning, 1.5 HP electric motor
- Pipe Size: 6 inch
- Screen Opening: 0.0625 to 0.375 inches
- Pipe Connection: Brazed / Soldered
- Applications: General Purpose
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.10396039603960396 cubic yards
- Length: 22 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.2886138613861386 cubic yards
- Length: 36 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Alloy Steel Single Joints — Solid Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which
- Hub Outer Diameter: 2 inch
- Maximum Torque: 22,000 In-lbs
- Material: Alloy Steel
- Joint Type: Single
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Alloy Steel Single Joints — Bored Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which
- Hub Outer Diameter: 0.875 inch
- Maximum Torque: 1,800 In-lbs
- Material: Alloy Steel
- Hub Bore: Bored Hub - Round
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SF Series and incorporates an oversized auger feeding system. SP pumps include counter-rotating bridge breaking paddles, eliminating the possibility of product bridging over the pump's auger. These paddles allow for better handling of highly
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 340 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Lincoln Electric Co. (The)
Description: manganese and austenitic stainless steels Typical Applications Muller tires Augers Bucket teeth Dozer blades Welding Positions Flat and horizontal
- Diameter / Thickness: 0.125 to 0.1875 inch
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: Komline
Description: live-bottom bin. It resists bridging and gently handles the material. The Komline-Wyssmont Multiple Screw Feeder can be supplied in stainless steel, carbon steel, or special alloys. The housing can be jacketed to cool or warm the feed material. Standard Features Totally enclosed
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar (525 psi) Compact
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: directly flange-mounted drive (block type) Square open hopper with 2-sided inspection port Coupling rod with screw as a feeding aid Available in free bare shaft design (TQNS range) Benefits Better product handling due to the square inlet cross section and auger feed screw
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES range)
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Heinkel USA
Description: for maintenance and inspection purposes. All components are permanently installed in a compact, mobile stainless steel frame.
- Operating Temperature: 32 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Sterling Systems & Controls
Description: devises throughout process with ergonomically designs Enclosures available in stainless steel, mild steel or composite materials (NEMA rated) Scheduling Work stations/tables for platform scales, shelf to support other equipment such as printer, bar code readers and displays
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Sterling Systems & Controls
Description: systems. The designs are customized for each application utilizing standardized components. We offer bulk bag unloading systems, ridged tote bin systems, large and small supply bin systems manufactured from Carbon Steel, Stainless Steel and Plastic. The scales designs are
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
the manufacturing process and the operating environment, encoders in food and beverage manufacturing may need features such as stainless steel housings, high or low temperature ratings, or IP67 environmental sealing. Motion Feedback in the Food & Beverage Industry Some examples (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Semi F19-0185 and Quality Assurance for the Semiconductor Industry: Electropolishing Makes the Grade
Among the most demanding surface finish requirements of any industry, the specifications, standards and quality assurance processes that cover components used by the semiconductor industry impose metal finishing criteria that leave nothing to chance. Stainless steel tubing and other components
More Information Top
-
Auger electron spectroscopy of fracture surfaces in irradiated type 304 stainless steel
Fracture Surface of Type 304 Stainless Steel Auger Specimens Strained to Failure at About 550°C in a ,'acuum of 2 x 10"' torr.
-
Project plan for the Background Soil Characterization Project on the Oak Ridge Reservation, Oak Ridge, Tennessee
Equipment: The following equipment is available for field soil sampling: stainless steel spoons, stainless steel scoops, stainless steel hand augers, stainless steel shovels, Shelby tubes, portable power stainless steel augers (Little Beaver), and associated equipment.
-
RCRA Facility Investigation/Remedial Investigation Report with Baseline Risk Assessment for the Central Shops Burning/Rubble Pit (631-6G), Volume 1 Final
The drilling logs (field geologic logs) and field notes completedforthisinvestigationarepresented inAppendix E. Surface soilsamples, 0 to 0.61 m (0 to 2.0 ft) were obtained using a decontaminated 7.62 cm (3 inch) diameter stainless steel auger .
-
Comprehensive work plan and health and safety plan for the 7500 Area Contamination Site sampling at Oak Ridge National Laboratory, Oak Ridge, Tennessee
stainless steel auger equipment o sample containers .
-
Final report on the Background Soil Characterization Project at the Oak Ridge Reservation, Oak Ridge, Tennessee. Volume 3: Project Plan
Equipment The followingequipment is availablefor field soil sampling: stainlesssteel spoons,stainless steel scoops, stainlesssteel hand augers, stainless steel shovels, Shelby tubes, portable power stainless steel augers (Little Beaver), and associated equipment.
-
http://msucares.com/pubs/bulletins/b1105.pdf
These units were powered by a PTO-operated, hydraulic pump, and hopper units were constructed of stainless steel with stainless steel augers .
-
Above- and belowground dynamics of plant community succession following abandonment of farmland on the Loess Plateau, China
In each quadrate, one soil sample, for belowground vegetation characteristics analysis, was collected from each 10 cm layer between 0 and 100 cm depth using a stainless steel auger , 9 cm in internal diameter, in April, July, and October, 2006.
-
Relative sensitivity of an amphipod Hyalella azteca , a midge Chironomus dilutus , and a unionid mussel Lampsilis siliquoidea to a toxic sediment
Diluted sediments and control sediments were stored in the dark at 4 8C for 3 wk and were re-homogenized weekly with the stainless steel auger .
-
The development of a model butter reworker
Each of the flanged tube sections, A + B, C and D was fitted with a removable stainless steel auger .
-
Assessing Sediment Toxicity from Navigational Pools of the Upper Mississippi River Using a 28-Day Hyalella azteca Test
The sediment was then placed into a 120-L HDPE drum and homogenized on ship with a stainless steel auger on a hand-held power drill.
Indicates content that may require registration and/or purchase.