-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring Standard 2” FNPT side inlet and bottom outlet connections Adjustable stainless
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
- Features: Housing Only
-
Supplier: Eaton
Description: Maximum operating temperature of 250F Evacuation cover with swing bolt closures Heavy duty adjustable mounting legs Type 304 or 316 stainless steel construction A Versatile, Cost Effective Housing for Heavy Duty Applications Not Requiring a Code Stamp A FLOWLINE stainless
- Maximum Liquid Flow: 88 to 176 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 F
- Type: Bag
-
Supplier: Eaton
Description: Compact, Lightweight Stainless Steel Filter Vessels with a Choice of Three 4" Diameter Bags... Value Added Features Side inlet piping connection Sizes for #03 and #04 filter bags Buna N&trade, seals standard Stainless steel basket 1-1/2" NPT
- Maximum Liquid Flow: 25 to 50 GPM
- Maximum Pressure: 150 to 300 psi
- Maximum Temperature: 250 F
- Type: Bag
-
-
Supplier: Eaton
Description: spillage and makes cleaning easier. Units are available in 4 filter bag configuration and come standard with filter bag size 02 stainless steel restrainer baskets. Features QIC-LOCK opening mechanism allows for safe, easy and fast filter bag
- Maximum Liquid Flow: 704.4586666666667 GPM
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Type: Bag
-
Supplier: Eaton
Description: well as providing optimum sealing of the filter bag. The Best Filter Vessel for the Most Demanding Applications Value Added Features Top inlet with liquid flow through cover Sizes for #01 single or #02 double-length filter bags Unique two-weld design Cover
- Maximum Liquid Flow: 88 to 115 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 400 F
- Type: Bag
-
Supplier: Harbory Filtration
Description: 2-12 bags (bag dimensions: 01/02).Multi Bag Filter Housing is mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal cleaning, water treatment, food and beverage and more. Stainless steel bag filter housing
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Semiconductor Processing
- Features: Other
-
Supplier: Harbory Filtration
Description: Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Economical filter housing is mainly used in wastewater treatment as well
- Maximum Pressure: 87.02262 psi
- Maximum Temperature: 194 F
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Harbory Filtration
Description: 3-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications. Stainless Steel Bag Filter Housing mainly used in paints, coating, petrochemicals, wastewater, chemicals, metal
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage, Waste Treatment
- Features: Other
-
Supplier: Harbory Filtration
Description: ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function. When the ss filter housing is closed, the top cover will
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage, Waste Treatment
- Features: Other
-
Supplier: Cole-Parmer
Description: replaced if damaged. Housings are height-adjustable within the leg assembly; also included with the housing is a Viton
cover seal and stainless steel filter bag bracket. Maximum temperature for aluminum housings is 300 F (149 C) and - Maximum Pressure: 200 psi
- Housing Material: Steel - Stainless
-
Supplier: Pall Water
Description: built-in stops to limit insertion depth into closed head drums. FSI offers this final stage drum filter in Stainless Steel or Carbon Steel, for applications ranging from chemicals, paints, inks, solvents and resins, to oil, petrochemicals and more viscous products as
-
Supplier: Cole-Parmer
Description: replaced if damaged. Housings are height-adjustable within the leg assembly; also included with the housing is a Viton
cover seal and stainless steel filter bag bracket. Maximum temperature for aluminum housings is 300 F (149 C) and - Maximum Pressure: 100 psi
- Housing Material: Aluminum
-
Supplier: ISC Sales, Inc.
Description: Steel strainer basket in Carbon Steel and 304 Stainless Steel Housings 316 Stainless Steel strainer basket in 316 Stainless Steel housing
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Oil, Water
- Type: Duplex
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco Filter’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: Cole-Parmer
Description: replaced if damaged. Housings are height-adjustable within the leg assembly; also included with the housing is a Viton
cover seal and stainless steel filter bag bracket. Maximum temperature for aluminum housings is 300 F (149 C) and - Maximum Pressure: 100 psi
- Housing Material: Aluminum
-
Supplier: ISC Sales, Inc.
Description: Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 to 300 F
- Filtration Product: Chemicals, Oil, Water
- Flow: Full Flow
-
Supplier: Cole-Parmer
Description: replaced if damaged. Housings are height-adjustable within the leg assembly; also included with the housing is a Viton
cover seal and stainless steel filter bag bracket. Maximum temperature for aluminum housings is 300 F (149 C) and - Maximum Pressure: 100 psi
- Housing Material: Aluminum
-
Supplier: ISC Sales, Inc.
Description: spring and adjustable stainless leg assembly are standard features on the #1 and #2 size housings. With the ability to handle flow rates from 30-180 GPM, various bag sizes, we have the perfect filter bag housing for your applications. Features #1 and #2 Size
- Maximum Liquid Flow: 30 to 180 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
-
Supplier: ISC Sales, Inc.
Description: Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through a single unit like the smaller size filtering vessels. ISC offers 2 to 24
- Maximum Liquid Flow: 400 to 3,500 GPM
- Maximum Pressure: 150 to 300 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Gasoline / Diesel, Oil, Water
-
Supplier: Rosedale Products, Inc.
Description: Carbon or stainless steel housing, quick opening cover
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: requirements. Manufactured in various styles, materials and media types for optimal particle retention efficiency and solids-loading capacity Standard sizes fit most industrial bag filter housings Micron Ratings from 1 to 1500 Microns Construction materials include
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Supplier: BakerCorp
Description: Range: 8' 5" overall Width/Diameter Range: 7' 0" Length Range: 15'0" Equipment Weight Range: 2,000 lbs Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: front of a 0.2 µm final filter and the asymmetric membrane structure provide outstanding total throughput perfomances. Cost savings The use of T-Style design concept avoids investment in stainless steel filter housings and eliminates additional costs for cleaning
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
-
Supplier: Ecologix Environmental Systems
Description: High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion resistance and consistent performance you will get over the years.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: construction. Cost Saving: The use of the capsule design concept avoidsinvestment in stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartopore® 2 0.1 μm MidiCaps are
- Filtration Grade (Micron Rating): 0.1 to 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
-
Supplier: Ivie Enterprises, Inc.
Description: power. The unique four-stage filtration system is accomplished by using a paper filter collection bag, additional primary paper filter, dacron filter, and main H.E.P.A. filter. Supplement this system with a optional plastic liner disposal bag. Add attachment
- Capacity: 7.4 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Terra Universal, Inc.
Description: from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: GE ENERGY Air Filtration
Description: insect screens, anti-ice and more An extensive range of filter elements to cover a wide range of applications Fully stainless steel housing provides a long and low-maintenance life Low system pressure loss increases turbine operating efficiency
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: L-com, Inc.
Description: molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed Vented screw down lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Features: Ventilated
-
Supplier: ProVent LLC
Description: assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation. Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots. Water level
- Airflow: 4,000 to 15,000 SCFM
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
-
Supplier: Kaydon Filtration Corporation
Description: The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline filtration in
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Description: Balston high flow rate compressed gas filters offer exceptionally high efficiency coalescing filtration of compressed gas at high flow rates. Specifically designed to remove suspended liquids and dirt from pipeline natural gas, the housings are ASME Code Stamped up to 1440 psig.
- Maximum Pressure: 200 psi
- Maximum Temperature: 200 F
- Filtration Product: Gas
- Housing Material: Steel, Steel - Stainless
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows fluid to
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Camfil Power Systems
Description: Our CamPulse filter system is a single stage self cleaning system using cylindrical and/or conical /cylindrical filter elements. The elements are arranged horizontally in rows and sealed positively to the clean air plenum. The cleaning system is activated as a function of dust loading
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: Camfil Power Systems
Description: Static filter system offers maintenance free operations with a lot of flexibility to adapt to changing environmental conditions or operating regimes. Multiple stages increase availability, facilitate water handling at low operating pressure drops and reduce the risk of by-pass.
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
body and filter bag) allows for quick cleaning. Stainless steel interiors resist fouling and are easy to rinse or wipe down. 2. How It Works The operation of an Eco bag filter housing is straightforward: Fluid Entry: Unfiltered liquid enters (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
seal material. For instance, strong acids might require a plastic housing, while high-temperature oils demand stainless steel Typical Applications Multi-bag filter housings are vital across many industries due to their efficiency and cost (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
features include: Stainless Steel Housing: Provides a simple and secure seal using a 3-point hold-down or bayonet fitting, ensuring a tight seal for the filter bags. Multi-Bag Design: Supports 2-12 filter bags, making it (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures side entry bag filter housings with a robust pressure vessel body, side inlet connection, top (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
corrosive media, making it an ideal choice for industries where stainless steel housings may not be suitable. The housing features a user-friendly design for quick filter bag replacement, reduced maintenance time, and reliable sealing performance to prevent (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
PVDF Filter Housing is a high-performance filtration solution designed to handle demanding industrial applications requiring chemical resistance, durability, and temperature tolerance. this type of filter housing can removal of (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
enhance particle capture. Compatibility with Critical Applications:Available in a variety of sizes, materials, and configurations to fit standard bag filter housings and meet specific application requirements. Seam Integrity:Heat-welded or sewn seams ensure zero bypass, maintaining (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
General purpose 304 stainless steel filter bag housing 1 1 4 NPT F from Cole-Parmer
General purpose 304 stainless steel filter bag housing 1 1 4 NPT F (Representative photo only .
-
filterblue-filtration
EverBlue Stainless Steel Bag Filter Housings .
-
Biofuels
… VWRbrand 413 papers, Nalgene 2234-0030 or 2234-0050 polyethylene wide- mouth carboys, large Buchner funnels, and digital conductivity meter (VWR Scientific Products); (2) polypropylene filter felt, bag filters (McMaster-Carr); and (3) stand-alone stainless steel bag filter housing (McMaster-Carr).
-
Taiwan Steel Manufacturers in Other Manufacturing & Processing Machinery, Taiwan Steel Suppliers & Exporters in Other Manufacturing & Processing Machinery Dire...
Stainless Steel Bag Filter Housing .
-
industrial filter bag ( Page 13 ) - offers from industrial filter bag manufacturers, suppliers, exporters & wholesalers
Replace Duplex Bag Stainless Steel Filter Housing , ASTM SS304 / ...
-
Stainless Style Valve - Stainless Style Valve Manufacturers, Suppliers
Single Bag Stainless Steel Filter Housing High Pressure For RO Systems .
-
http://www.lenntech.com/Data-sheets/FilterBlue-Stainless-Steel-Bag-Filter-Housings-L.pdf
Stainless steel AISI 316 bag filter housings .
-
Recycling of cleach plant filtrates by electrodialysis removal of inorganic non-process elements.
A 50-micron bag filter in a stainless steel housing was fitted to the end of the D0 filtrate supply pipe.
-
Cr(VI) containing electric furnace dusts and filter cake from a stainless steel waste treatment plant: Part 1 – Characteristics and microstructure
The particulate matter from the EAF and refining converter are also collected by the bag house filter in the stainless steel plant (Fig. 1b).
-
U.S. Environmental Protection Agency Clear Air Act notice of construction for the spent nuclear fuel project - Cold Vaccum Drying Facility, project W-441
HEPA Filter Housing - 304 stainless steel , bag -out type, transitions on both ends, and assembled in the direction of air flow as follows: prefilter section, test section, first stage HEPA filter section, test section, second stage HEPA filter section, and final test …
Indicates content that may require registration and/or purchase.