-
Supplier: OMEGA Engineering, Inc.
Description: furnaces. The stainless steel outer braid provides mechanical and additional thermal protection.
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 700 C
- Number of Conductors: 1 #
-
Supplier: Amphenol Cables on Demand
Description: each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be
- Cable Length: 50 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: Amphenol Cables on Demand
Description: a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
-
Supplier: Amphenol Cables on Demand
Description: each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be
- Cable Length: 6 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: Amphenol Cables on Demand
Description: a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their
- Cable Length: 6 ft
- Operating Temperature: 80 C
- Cable Shielding: Braid
- Features: Cable Assembly, RS232
-
Supplier: L-com, Inc.
Description: Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD M12 connectors are IP68
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance Application I/O
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: is rated for 600V with CMX burn rating Inner cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance Application I/O
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: 10x cable OD and 10 million cycles at 20x cable OD The stainless steel armor protects the cable from damage and features 1,500 PSI of crush resistance M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Application I/O
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: in the accompanying figure. To connect this sensor to your measurement or control instrument, we recommend using one of Omega's M12 Extension Cables (listed in the ordering table below). Besides these extension cables, Omega offers a selection of specially assembled extension
- Sensed Temperature: -58 to 194 F
- Diameter or Width Range: 0.1181103 to 0.2362206 inch
- Sensitive Length: 9.842525 to 59.05515 inch
- Probe Features: Available as an Assembly
-
Supplier: WATTCO
Description: designed with higher watt densities. High watt density cartridge heaters can also have different types of lead wire connections. For more mechanical processes, stainless steel braided leads are used against mechanical stress. BX cabling can be used for added protection, though
- Maximum Operating (Sheath) Temperature: 1,400 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.05 to 4.7 kW
- Watt Density: 28 to 390 W/in²
-
Supplier: Thermal Wire and Cable LLC
Description: cabled together (twisted to form a round core). Twisted pairs and shielded pairs optional. The twisted core then has a braided fibrous glass jacket applied overall as a first line of defense against abrasion. Stainless steel overbraids, or stainless steel
- Temperature Range: 1,000 F
- Elements / Pairs: 7
- Gauge Thickness: 18 Gauge
- Diameter: 0.33 inch
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Fiberscope.net by MEDIT
Description: Head 125 feet Length Kevlar Braided Push Cable Compact Design Vertical or Horizontal Operation Wi-Fi Module to Display and Record the Live Image to Mobile Device Removable Control Monitor 7.4" Anti Glare Display with Acrylic Protected Cover Integrated Text Generator Adjustable
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Fiberscope.net by MEDIT
Description: budget. Durable stainless steel braided videoprobes are wear proof.
- Tube or Sheath Diameter: 4.5 to 6 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Qualitrol Company, LLC
Description: switches for temperature-related alarms and control signals. Features Bourdon tube based capillary measurement with resettable maximum pointer Up to 2 user adjustable switches (contacts) and one additional fixed switch for control and alarms 5 inch (130 mm) dial face with an angular
-
Supplier: OMEGA Engineering, Inc.
Description: with just about any measurement or control equipment available. When ordering your PR-21SL sensor, don't forget your extension cable. Omega offers a wide selection of extension cables including over molded PVC, Polyurethane and Silicone cables, as well as customized
- Sensed Temperature: -58 to 500 F
- Sensitive Length: 2.5 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Fiberscope.net by MEDIT
Description: whole system consists of two components. First, is the durable mini inspection reel with push cable lengths up to 200 feet. One of the most sensitive parts of any pipeline camera is the push rod. Unlike other systems on the market the Triton features a Kevlar braided probe. Kevlar is a
- Tube or Sheath Diameter: 22.22498799850648 mm
- Working Length: 60.959967081617776 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Fiberscope.net by MEDIT
Description: experience you will be satisfied with. It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a
- Tube or Sheath Diameter: 42.67197695713244 mm
- Working Length: 61.00000000000001 to 122.00000000000001 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
Find Suppliers by Category Top
Featured Products Top
-
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
MIL-W-16878D TYPE B -- 600V +105°C Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions To understand the true value of shielding it’s important to know the properties it offers. Reduce (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided tinned copper shield, White, .012" soft flexible 90°C PVC jacket overall. Suitable as an instrumentation cable where ultra (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braid, cabling and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42467/24295748-MIT.pdf?sequence=2
The actuator capstan is connected to the joint capstan by 1/16"-diameter braided stainless steel aircraft control cable .
-
Total Underbalanced Well Construction, Enabled Through Expandable Technology
The control -line bundle consists of two, one-quarter inch stainless steel tubulars, and a single, 5⁄16 inch braided cable that is placed between the tubulars, (Figure 6).
-
DDV Reduces Time to Round-trip Drillstring by Three Days, Saving £400,000
The control -line bundle consists of two 1/4-in. stainless - steel tubulars and a single 5/16-in. braided cable that is placed between the tubulars (Fig. 2).
-
Management of displaced comminuted patellar fracture with titanium cable cerclage.
Braided titanium cable is stronger in tensile strength and better in fatigue resistance than the stainless steel monofilament wire, and the tension of fixation could be controlled by a graded instrument in its application.
-
EChO Payload electronics architecture and SW design
• CuZn (Brass) for bias control and power supply (the expected voltages/currents should be low enough to avoid, for the moment, Cu wires); • PCuSn (Phosphorous Bronze) and/or stainless steel (SS) for analog and … … • SS (Stainless Steel) braid for cable shielding.
-
Raman Spectroscopy of Conformational Rearrangements at Low Temperatures
… thermocouple (Fe-CuNi), HT M2 temperature controller ( 0–200◦C) Heating cables : HSS – 450 ◦C (HORST GmbH) with protective braid , length = 0.6–2.0m … … ±0.1 ◦C (temperature- control of nozzle and saturator … … wires: SEA series (Thermocoax) stainless steel sheath, diameter = 1.5 …
-
Roving Bat
… kg (horizontal) Speed: 2 kt (flying mode); up to 19 m/min (crawling mode) Materials: frame: polypropylene; fittings: stainless steel ; electronics pod: hard anodized … … with neutrally buoyant and braided 120 m umbilical cable , diameter 25 mm; 485 … … humidity < 100% (80% for control unit .
-
Electrical installation at Calder Hall nuclear power station
It was most convenient to design a single cable embodying a wire rope to support the grab together with the electrical control connections. A special cable was laid up for the purpose, comprising a stainless - steel core wound with six nickel-plated-copper p.t.f.e.-insulated wires, sheathed by silicone rubber and braided with Terylene, capable of withstanding high temperatures and irradiation effects …
-
Fabrication of a segmented composite stainless steel-alumina discharge tube for a theta-pinch coil
… a theta-pinch discharge, therefore an electrical breakdown test was not used as a quality control test. Dielectric breakdown strengths were, however, measured on a few trapezoids using the stainless steel substrate as one electrode and a braided copper cable sheathing stretched over the trapezoid as the other electrode.
-
1994 Triggered Lightning Test Program: Measured responses of a reinforced concrete building under direct lightning attachments
… intentional bonding of the wall and floor rebar was desired, the 28 pairs of matching exposed ends of wall and floor rebar rods around the interior perimeter were connected together using 1-in-wide braided grounding strap and stainless steel hose clamps. PVC pipe penetrations were provided in six places through the back walls of each half of the structure to accommodatethe various fiber optic cables and pneumatic control lines fiom instrumentationlocated in the interior.
Indicates content that may require registration and/or purchase.