-
Supplier: O-Z/Gedney
Description: ALUMINUM CLAMP/STRAP, STAINLESS STEEL U BOLT/NUT MATERIAL AX-A SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING TWO RIGID ALUMINUM CONDUIT APPLICATION 1-1/4 INCH TRADE SIZE ABJ MODEL
- Conduit Size: 1.25 inch
- Material: Aluminum, Stainless Steel
- Fitting Type: Expansion Joint
-
Supplier: DigiKey
Description: SPIRAL WRAPS SLEEVES TUBING&COND
- Strap Types: Braid
-
Supplier: DigiKey
Description: Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Black
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Win Source Electronics
Description: LWB-101-10.0(10) / Ground Braid X
- Strap Types: Braid
-
Supplier: Cooner Wire Company
Description: and flat braided ground strap is also available and perfect for routing in compact, low profile spaces.
- North American (AWG): 7 AWG
- Number of Wires: 832
- Strap Types: Braid
- Material: Copper
-
Supplier: RS Components, Ltd.
Description: PV frame Uni M8 earth clamp
- Features: Other
- Standards and Certifications: RoHS Compliant
- Material: Stainless Steel
-
Supplier: Win Source Electronics
Description: 2193 SILVER 100 FT
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Silver Platted
- Shape: Tubular
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569m 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI and RFI removal, grounding straps, bonds, leads, and flexible connectors.
- North American (AWG): 3 to 22 AWG
- Current Capacity: 7 to 150 amps
- Number of Wires: 24 to 864
- Strap Types: Braid
-
Supplier: Penn-Union Corp.
Description: 12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 15/32 INCH THICKNESS 780 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 3 FXB MODEL
- Current Capacity: 780 amps
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable
- North American (AWG): 10 AWG
- Current Capacity: 53 amps
- Strap Types: Braid
- Standards and Certifications: RoHS Compliant
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is non-conductive. Standard 4mm
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: NSI Industries LLC
Description: APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 3/8 INCH WIDTH - DECIMAL .375 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL 3/8
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Allied Electronics, Inc.
Description: ESD In-Plant Handler, 10^7 to 10^9 Ohms Surface Resistivity Speidel's famous Twist-O-Flex® design is long wearing, easy to clean and provides superior contact. The band adjusts quickly and easily to any size, and it will not pinch your hair. It is long lasting and fits all standard Desco cords.
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: A hardware component which provides an electrical connection between two terminals. Use our Quick Search below to source steel (cold rolled steel) ground straps and stainless steel ground straps from our wide selection of options. Available
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is non-conductive. Standard 4mm
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Flexible Grounding Straps Double Washers Jumpers Bus Bars Terminal and Insulating Strips
- Material: Copper, Stainless Steel
- Features: Other
- Strap Types: Sheet / Strip
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc.
More Information Top
-
Waveform Selection for an Electrically Enhanced Seine for Use in Harvesting Channel Catfish Ictalurus punctatus from Ponds
Initially, the anode (28-cm diameter aluminum ring) was held just below the water surface while the cathode (6-gauge stainless steel braided grounding strap ) was stretched across the bottom of the vat.
-
1994 Triggered Lightning Test Program: Measured responses of a reinforced concrete building under direct lightning attachments
… intentional bonding of the wall and floor rebar was desired, the 28 pairs of matching exposed ends of wall and floor rebar rods around the interior perimeter were connected together using 1-in-wide braided grounding strap and stainless steel hose clamps.
-
New Floating Roof Tank Grounding Method Eliminates Rim Fires
To satisfy this requirement, Lightning Eliminators & Consultants, Inc. of Boulder, Colorado developed the Retractable Grounding Assembly (RGA), a device that … … wall, using a wide, thick- braided wire cable, or strap wound on a heavy stainless steel reel, with tension held …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… training manuals; drawings; schematics; catalogs; diamond braid polyester rope with acrylic … … assemblies; cold-rolled iron/ steel hollow tubes; galvanized steel tubes; stainless steel tubes; alloy steel … … springs; brackets; clamps; retaining straps ; collars and button-plugs); tinned copper ground straps; ground cables; aluminum/copper/steel …
-
Residential solar and electric vehicle bonding and grounding methods for galvanic compatibility
An external ground lug is provided for each of these enclosures which are typically interconnected using braided copper ground straps . The EV sub-assembly enclosures are typically made of aluminum, cold rolled steel or stainless steel.
-
CR4 - Thread: Wire Plating...? Applications.
316 is an excellent stainless steel , as well, although it may suffer more from metal fatigue if continually flexed. Broad, raw-copper straps are sometimes used to connect a grounding network to tower lightning systems. This makes more sense than using wire or braid as a lightning stroke contains a great deal …
Indicates content that may require registration and/or purchase.