Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kelco Industries
Description: Braided Hose Assemblies For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications Keflex™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose
- Maximum Pressure: 95 to 1,070 psi
- Mounting Size: 0.5 to 16 inch
- Type: Braided Hose
-
Supplier: Newport MKS
Description: The 100313301 Braided Metal Hose has a 20 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
-
Supplier: Newport MKS
Description: The 100313401 Braided Metal Hose has a 40 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
-
-
Supplier: Newport MKS
Description: The 100313201 Braided Metal Hose has a 10 inch length with NW16 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
-
Supplier: Newport MKS
Description: The 100313303 Braided Metal Hose has a 20 inch length with NW25 ISO-KF vacuum flanges on each end. Braided stainless steel vacuum hose is flexible, yet resistant to contraction making it ideal for rough plumbing lines. Series 31 ISO-KF vacuum components are
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
- Features: Other
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, chemical; food and beverage handling.| Characteristics: Stainless steel braided sheath covers a smooth Chemfluor
PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most manufacturers, which - Inside Diameter: 0.5 inch
- Outside Diameter: 0.666667 inch
- Working Pressure: 2,000 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, chemical; food and beverage handling.| Characteristics: Stainless steel braided sheath covers a smooth Chemfluor
PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most manufacturers, which - Inside Diameter: 0.25 inch
- Outside Diameter: 0.375 inch
- Working Pressure: 3,000 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, chemical; food and beverage handling.| Characteristics: Stainless steel braided sheath covers a smooth Chemfluor
PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most manufacturers, which - Inside Diameter: 0.25 inch
- Outside Diameter: 0.375 inch
- Working Pressure: 3,000 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, chemical; food and beverage handling.| Characteristics: Stainless steel braided sheath covers a smooth Chemfluor
PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most manufacturers, which - Inside Diameter: 0.12 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 3,000 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Accuris
Description: Aerospace - Test methods for polytetrafluoroethylene (PTFE) inner-tube hose assemblies Part 1: Metallic (stainless steel) braid
-
Supplier: Accuris
Description: Aerospace \x97 Test methods for polytetrafluoroethylene (PTFE) inner-tube hose assemblies \x97 Part 1: Metallic (stainless steel) braid
-
Description: ISO 8829-1:2009 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with metallic (stainless steel) braided hose and hose assemblies used in aircraft fluid systems, in the pressure and temperature ranges covered by pressure classes and
-
Supplier: CSA Group
Description: ISO 8829-1:2009 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with metallic (stainless steel) braided hose and hose assemblies used in aircraft fluid systems, in the pressure and temperature ranges covered by pressure classes and
-
Supplier: Kuriyama of America, Inc.
Description: Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical
- Inside Diameter: 1 inch
- Outside Diameter: 1.29 inch
- Working Pressure: 670 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical
- Inside Diameter: 2 inch
- Outside Diameter: 2.42 inch
- Working Pressure: 345 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical
- Inside Diameter: 0.75 inch
- Outside Diameter: 0.97 inch
- Working Pressure: 1,000 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.87 inch
- Working Pressure: 1,200 psi
- Temperature Range: 500 F
-
Supplier: RYCO Hydraulics, Inc.
Description: has a very high melting point, thermal degradation threshold and auto-ignition temperature. Warning: RTH1 Hose Liner is non-conductive. Do not use with high velocity fluids and gases, as static electricity may be generated and cause premature failure of hose. If in doubt contact RYCO
- Temperature Range: -76 to 500 F
- Features: Hose
- Application: Hydraulics
-
Supplier: CableOrganizer.com, Inc.
Description: never fade or change Sleeving is pulled tight during the manufacturing process, so the diameter may seem small when received; simply push to expand for larger diameter Protect hoses from wear, corrosion and blowouts with our Stainless Steel braided sleeving. Custom
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: AA Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: FC211 - SAE 100R1AT FC212 - SAE 100R2AT FC310 - SAE 100R16 Performance FC318 - SAE 100R4 FC510 - Exceeds SAE 100R2 Performance
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: Isotech, Inc.
Description: IBC Compliant SS Series Stainless Steel Flexible Connectors can accommodate misalignment and attenuate mechanical vibration transmitted through the pipe wall, but do not attenuate noise. SS Series connectors have superior resistance to long-term temperature effects. For noise
- Features: Other
- Application: Vibration Isolation
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STAINLESS STEEL HOSE, BRAIDED, FLEXIBLE, 1-3/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: Koul Tools
Description: Installs braided, stainless steel hose into AN fittings. Works with nylon, braided AN hose. Includes spacers and sleeves for different sized sockets.
- Form Factor: Hand Tools
- Application: Hose Fitting
- Power: Manual Tools
- Type: Specialty / Other
-
Supplier: Kelco Industries
Description: Heat Pump / Water Hose Available in steel, stainless, and aluminum Braided hose: stainless steel outer braid covering and EPDM core Male & female fittings: 1/2” – 1” brass, 1-1/4” – 2” steel Gasket: fiber washer. Maximum temperature range 25° /
- Maximum Pressure: 100 to 350 psi
- Mounting Size: 0.5 to 2 inch
- Type: Braided Hose
-
Supplier: Fluorocarbon Limited
Description: Hose Designed for flexibility these open pitched hoses are available fully convoluted or smoothbore convoluted. Size range 3/8" - 1" diameter Available as single braided or un-braided in hard drawn stainless steel to AISI 304. Other braided materials
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Media: Adhesives / Sealants / Coatings, Air, Chemicals, Coolant / Refrigerant, Gases (LPG, elemental, etc.), Oil / Fuel
- Application: Automotive, General-Purpose / Fluid Handling, HVAC
-
Supplier: CEJN Industrial Corporation
Description: Series 817 features Plug-In couplings with straight hose connectionsfor one/two wire braided hydraulic hose in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 712 features Plug-In nipples with 45° hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 3/4"
- English Size: 0.25 to 0.5 inch
- Fitting Type: Elbow, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 710 features Plug-In nipples with straight hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 1"
- English Size: 0.25 to 1 inch
- Features: English, Hose Fitting, Nipple
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 714 features Plug-In nipples with 90° hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 3/4"
- English Size: 0.25 to 0.5 inch
- Fitting Type: Elbow, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple
- Material: Stainless Steel
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Extruded Teflon, smooth bore Cover and Reinforcement - One braid of high tensile stainless steel
- Inside Diameter: 0.125 to 0.875 inch
- Working Pressure: 1,000 to 3,000 psi
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: Allegro Industries
Description: Allegro's High Pressure Airline Hoses are NIOSH approved when used with Allegro's Supplied Air Respirators. Constructed from rugged polyvinyl chloride and reinforced with braided polyester yarn. These hoses provide a temperature range from -20°F to 150° F (-28.8°C to 65.5°C).
-
Supplier: ContiTech AG
Description: guarantee easy assembly through the use of innovative connection systems. For Transmission Oil Cooling. Elbow joints with high-temperature-resistant oil hoses for various applications, with good damping characteristics. Hose types made from PTFE or PFA with stainless
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
- Inside Diameter: 0.405 inch
- Outside Diameter: 0.549 inch
- Working Pressure: 2,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MC-350 3/8 x 50 Medium Pressure Hose Reel For 1/4", 3/8" and 1/2" hose I.D. C Series Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications Medium Pressure - reels
- Type Of Reel: Hose Reel
Find Suppliers by Category Top
Featured Products Top
-
GENERAL APPLICATIONS
- Air tools
- Pneumatic and low-pressure hydraulic systems
- Lubricating oils, diesel fuel and antifreeze solutions
- Water lines for molding and blow-forming machines
- Robotic welders
- Chemical and paper industries
- Automation and machine
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: Adopts 1-2 layers of high-strength steel wire braided reinforcement structure, with a rated working pressure of 28MPa and a minimum burst pressure up to 112MPa. It stably copes with ultra-high pressure, surge and frequent flexing working conditions, effectively avoiding hose rupture, leakage and failure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Structure Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Silbrade® Platinum braid-reinforced silicone hose Silbrade® Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Reliable burst strength and impulse performance – Two-layer high-tensile steel wire braid reinforcement delivers stable dimensional integrity under sustained impulse loads, preventing hose ballooning or ply separation. Proven to withstand rigorous (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior durability & flexibility – Dual steel wire braid reinforcement delivers exceptional burst strength (min. 84 MPa) while maintaining a tight bend radius (150 mm) for easy routing in compact machinery. All-weather reliability (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Tube – Black non-conductive NBR (ARPM Class A) Reinforcement – High tensile textile braids Cover – Yellow NBR – abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
Conduct Research Top
-
Braze a Stainless steel braided hose to copper elbow for flexible hosing [PFS]
A two turn helical coil is used to heat the braided hose assembly. Braze rings are placed...
-
Braze a Stainless steel braided hose to copper elbow for flexible hosing [IH]
A two turn helical coil is used to heat the braided hose assembly. Braze rings are placed...
More Information Top
-
stainless braided hose flexible versus epdm plexible hose,China stainless braided hose flexible versus epdm plexible hose Manufacturers, Suppliers - ECOL
... :galvanised steel strip, stainless steel braided Hose 2,Color: Silver Grey 3,High Pressure and flexibility,excellen stainless steel flexible braided metal hose About us:♣ UL ... engineers.♣ Quality control system.
-
steel braided hose - offers from steel braided hose manufacturers, suppliers, exporters & wholesalers
Stainless Steel Braided Hose .
-
Failure of PTFE-Lined Flexible Hose in Oxygen Service
The failure occurred on the cylinder end, just outside of the crimp connector for the braided stainless steel hose .
-
Plumbing Hoses Manufacturers, Plumbing Hoses Product Catalogs Directory
Related Searches : shower hose, stainless steel shower hose, flexible hose, hose, pvc shower hose, shower pipe, pvc hose, kitchen hose, stainless steel braided hose More...
-
flexible hose vacuum hose metal hose flexible hose,China flexible hose vacuum hose metal hose flexible hose Manufacturers, Suppliers - ECOL
Stainless Steel Braided Hose /Oil Hose / An Hose/Oil Cooler Hose AN4 to AN12 Stainless steel hose line with Teflon inner material .
-
tpee hose,China tpee hose Manufacturers, Suppliers - ECOL
Hose,braid hose, stainless steel braid hose braid hose 1/2" to 1" ; 10cm to 300cm stainless steel silk or aluminium silk Hose,braid hose,stainless ... produce according to your samples or drawings, provide OEM service.
-
1.8.07 -- 2007: The Year In Review
Stainless Steel Braided Hose .
-
9.11.07 -- Avoid The Most Common Mistakes When Selecting An Aseptic Fill/Finish Contract Manufacturer
Stainless Steel Braided Hose .
-
CH 4 flux from peatlands: a new measurement method
The modification, as shown in Figure 1, com- prises a 50 cm3 stainless steel, double-ended cylinder connected to two 1200 (30Ð4 cm) sections of polytetraflu- oroethylene (PTFE)-lined stainless steel braided hosing .
Indicates content that may require registration and/or purchase.