-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers high
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: “recipes” with parts-per-trillion (ppt) purity. Once prepared, the fluid is passed to the VMB, which serves as the distribution hub. By using modular manifold designs and 316L electropolished stainless steel, the VMB can safely route chemicals to multiple production tools
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Environics, Inc.
Description: controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable positive
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: Environics, Inc.
Description: upon low input cylinder pressure. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Series 4000 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: and can include visual alarms upon low input cylinder pressure. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: Optional alarms available and can include visual alarms upon low input cylinder pressure. The Series 4020 consists of a single chassis supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Vektek, LLC
Description: manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Special large diameter plungers
- Plunger / Suppport Surface Diameter: 2 inch
- Stroke: 0.75 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Flanged Body / mounting Holes
-
Supplier: Vektek, LLC
Description: manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Special large diameter plungers
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.25 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Special large diameter plungers
- Plunger / Suppport Surface Diameter: 1.5 inch
- Stroke: 0.5 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Flanged Body / mounting Holes
-
Supplier: Vektek, LLC
Description: manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Special large diameter plungers
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.25 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Flanged Body / mounting Holes
-
Supplier: Paxton Products, an ITW company
Description: The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 618 to 974 SCFM
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
-
Supplier: Paxton Products, an ITW company
Description: area with a standard gap setting of 0.055 inches. In addition to this, the rugged 304 stainless steel construction of Paxton's Stainless Steel Air Knife allows it to withstand the harsh detergents used within washdown facilities. With Paxton's Air Knives and Knife
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
- Type: NPT
-
Supplier: Paxton Products, an ITW company
Description: or outside of container walls, reduce risk of microbiological growth caused by excess moisture, and much more. Using a specially designed nozzle manifold, the Ionized Can Rinser has been also successfully qualified under all common test media: styrodot, cardboard dust, and various debris.
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Food Processing, Medical / Pharmaceutical, Sanitary
- Type: NPT
-
Supplier: Paxton Products, an ITW company
Description: extra attention. Paxton's Spyder Manifold combines its inline nozzles with 'spider-like' arms that are able to flex to any position to accommodate specific drying needs. Available in 4, 8, and 16 arm models to accommodate for both high and low speed lines, the Spyder Manifold arms
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 292 to 460 SCFM
- Size: 3/4"
- General: Integral Manifold Valves
-
Supplier: Swagelok Company
Description: SS 3-Valve Instrument Manifold, Flange (MSS), Grafoil Packing and Flange Seals
- Temperature Range: -65 to 1,000 F
- Application: General Purpose
- Body Material: Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Pneumadyne, Inc.
Description: Stainless steel manifolds are ideal for use in highly corrosive environments
- Supply Ports: 2
- Outlet Ports: 4
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Available in Swing-Check or Fixed Disc - Available in Mechanical or Air Operated UNIQUE Stainless Steel Manifolds: - Available in 3" and 4" sizes - Anodized aluminum cap and stem - All stainless steel body construction - 3" & 4" manifolds
- Supply Ports: 3
- Valve Actuation: Manual
- Body Material: Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) Up to 523℃ (973F) with Grafoil packing 2V, 3V, 5V as standard SS316,Carbon Steel Remote Mount, Direct Mount, and Single Flanged as standard Non-rotating globe stem tip for long service life Stem seal below actuating threads to prevent system fluid contamination
- Supply Ports: 3
- Outlet Ports: 5
- Maximum Pressure: 3,000 psi
- Temperature Range: -65 to 450 F
-
Supplier: NOSHOK, Inc.
Description: Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Type: Flange
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Invotec Solutions Ltd.
Description: Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1", 1-1/2" Available Port Sizes [BSP]: 3/8", 1/2" Standard profile, internal manifold ports Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4", 1", 1-1/4",
- Supply Ports: 1
- Outlet Ports: 6
- Maximum Pressure: 125 to 250 psi
- Size: 1 1/2"
-
Supplier: SWAN Analytical USA, INC.
Description: Serto 8 mm connections. Optional pressure indicator made of stainless steel 0 … 2.5 bar.
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: DME Company
Description: Painted & Stainless Steel Stacked Manifolds
- Supply Ports: 2 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1 1/2", 1", 1/2", 3/4"
- Application: Coolant, Water
-
Supplier: Superlok - Mako Products
Description: Features ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ) ● Temperature up to 1200 (648 ) with optional Grafoil packing ● All 316 stainless steel construction with PTFE packing Testing Each valve on every
- Supply Ports: 2
- Outlet Ports: 2
- Maximum Pressure: 1,715 to 6,000 psi
- Temperature Range: 1,200 F
-
Supplier: IMI Bimba
Description: range from 10-32 (F) to ½ NPT (F) for plumbing and installation convenience. Materials: Aluminum, Brass, Stainless Steel, Nylon, Polypropylene Input port sizes: 1/8 NPT (F), ¼ NPT (F), 3/8 NPT (F), ¾ NPT (F) and ½ NPT (F) Output port sizes: 10-32 (F), 1/8 NPT (F), ¼ NPT (F) and 3/8 NPT
- Supply Ports: 1
- Outlet Ports: 2 to 10
- Size: #10-32
- Body Material: Aluminum, Stainless Steel
-
Supplier: Pneumadyne, Inc.
Description: Stainless steel manifolds are ideal for use in highly corrosive environments
- Supply Ports: 2
- Outlet Ports: 8
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: NOSHOK, Inc.
Description: incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: SWAN Analytical USA, INC.
Description: Serto 8 mm connections. Optional pressure indicator made of stainless steel 0 … 2.5 bar.
- Supply Ports: 1
- Outlet Ports: 3
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: Spectrum Associates, Inc.
Description: Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters.
- Maximum Pressure: 4,000 psi
- Body Material: Aluminum, Stainless Steel
- Application: Hydraulic Fluid
- General: Integral Manifold Valves
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Available in Swing-Check or Fixed Disc - Available in Mechanical or Air Operated UNIQUE Stainless Steel Manifolds: - Available in 3" and 4" sizes - Anodized aluminum cap and stem - All stainless steel body construction - 3" & 4" manifolds
- Supply Ports: 1
- Valve Actuation: Manual
- Body Material: Stainless Steel
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
Find Suppliers by Category Top
Featured Products Top
-
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Features: Manifold mount configuration. Cracking Pressure Range: The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. Approximate Weight: 25g in brass and stainless (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
custom calibration. Features Various ranges of 10, 20 & 50 bar. 100 bar is coming soon! 9 mm diameter cell allows access is small locations Media compatible Stainless steel housing included, ready to mount Onboard (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
have lower requirements for the foundation, reducing the pressure borne by the foundation. Material: stainless steel, 316L. 304L, Aluminium alloy Inspection: CMM, roughness testor, welding line penetration testing, special gauge testing (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 304 stainless steel (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Oxidative Lime Pretreatment of Alamo Switchgrass
Constant - pressure pure oxygen was supplied to a manifold through a flexible stainless steel hose attached to an oxygen tank.
-
Oxidative Lime Pretreatment of Dacotah Switchgrass
Constant - pressure pure oxygen was supplied to a manifold through a flexible stainless steel hose attached to an oxygen tank.
-
Preparatory Study for Development of a Hybrid Capillary Pumped Loop with a Retractable Flexible Radiator
… Δp max: maximum min: minimum P: plate; appended to L and W PL: pump line p: at constant pressure , porous materials, or pumping … … T, and η SS: stainless steel , appended to S and … … heat pipe radiator MTCR: manifold tube condensing radiator STCP …
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > HUMIDITY AND MOISTURE SYSTEMS
Constant pressure is maintained within the cell. The sample gas enters the inlet, passes through a stainless - steel filter, and enters a stainless-steel manifold block.
-
Highly Turbocharging a Restricted, Odd Fire, Two Cylinder Small Engine - Design, Lubrication, Tuning and Control
This was achieved by changing the material specification from 316 stainless steel to a low carbon mild steel and by increasing the manifold wall thickness. Figure 21 BMEP and spark timing versus MAP for constant pressure and pulse type turbocharging.
-
Reducing the Uncertainty of Industrial Trace Humidity Generators through NIST Permeation-Tube Calibration
A pair of electro-polished, stainless - steel manifolds connects the humidity generators in the PTCS to a high-sensitivity analyzer. The gas pressure in both the LFPG and PTG manifolds is kept constant and at nominally the same value by a pair of electronic back-pressure controllers, ensuring that the gas load on the analyzer is the same from either humidity generator.
-
Destruction of Nitric Oxide via Selective NOx Recirculation During Lean Combustion: A Comparison of Various Engines and Fuels
Each cylinder consisted of 56 ft3 of chemically pure (99%) NO with 500 psi of delivery pressure . The gas cylinders were coupled together by a stainless steel manifold and regulated from 500 psi down to range of approximately 40-100 psi to sustain constant NO delivery using a stainless steel regulator coupled with a CGA 660 fitting for toxic …
-
From discovery to production: Scale-out of continuous flow meso reactors
In order to maintain a constant flow from the vessel it was necessary to maintain a constant pressure and this was achieved using a second vessel filled with water, which was filled at the same rate as reagents were exiting vessel 1. Figure 2: (a): Schematic diagram of the parallel reactor housing (dimensions in mm); (b) the stainless steel parallel flow reactor with the reactor housing sat between the flow inlet manifold (bottom) and headspace with gas and liquid outlets (top).
-
Stability and Decomposition of Ca‐Substituted Lanthanum Ferrite in Reducing Atmospheres
The total gas flow through the sample chamber was held constant for the duration of all experiments and it should be noted that the oxygen partial pressure is determined by the combined H2/H2O ratio of the two gas streams, rather than the … The experi- mental gases were mixed in a manifold and passed through a section of stainless steel tubing to facilitate mixing prior to entering the experimental chamber.
-
UNIFAC model for ionic liquid‐CO 2 systems
… solubility data of CO2 in ILs were measured in a low- temperature high- pressure equilibrium cell, which … The schematic diagram of this experimental apparatus is shown in Figure 1, which consists of a stainless steel equilibrium cell with constant volume (VE 5 480 mL), a stirring paddle, an ethanol bath, gas manifold , and gas reservoir.
Indicates content that may require registration and/or purchase.