Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeZURIK, Inc.
Description: material applications including: Pulp & Paper, Mining, Waste Water, Chemical, Petrochemical, Power and Steel. All KGN valves feature a cast, corrosion resistant stainless steel body and packing gland. The gate and stem are also stainless steel; the
- Features: Gate / Knife Valves
-
Supplier: Accuris
Description: Stainless Steel Gate Valve Descriptions
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
-
Supplier: DeZURIK, Inc.
Description: DeZURIK KGC-MD Maximum Duty Cast Knife Gate Valves are designed to provide long service life in highly abrasive applications including Pulp and Paper, Mining, Chemical, Petrochemical, Power, Steel and Food Processing industries. The KGC-MD Knife Gate Valves are
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either direction, even on dead end service. The perimeter seat
- Features: Directional Valves, Gate / Knife Valves
-
Standards and Technical Documents - Stainless Steel, Bonnetless, Flanged Knife Gate Valves -- SP-81ASupplier: Accuris
Description: Stainless Steel, Bonnetless, Flanged Knife Gate Valves
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1065 gate-style dump valve, also referred to as a 1065 flip-up dump valve, is manually operated. The handle for the 1065 gate valve mounted on the right hand side of the valve. This 1065 dump valve is available in mild or stainless
- Actuation: Manual / Hand
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1050 gate-style dump valve, also referred to as a 1050 flip-up dump valve, is manually operated. The handle for the 1050 gate valve is a two position handle mounted on the top of the valve. This 1050 dump valve is available in mild or
- Actuation: Manual / Hand
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1060 gate-style dump valve, also referred to as a 1060 flip-up dump valve, is manually operated. The handle for the 1060 gate valve mounted on the left hand side of the valve. This 1060 dump valve is available in mild or stainless
- Actuation: Manual / Hand
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1080 gate-style dump valve, also referred to as a 1080 flip-up dump valve, is electrically operated. The electronics for the 1080 dump valve are mounted on the left hand side. Also included with the 1080 electric operated dump valve is an attached back-up,
- Actuation: Electric
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from
- Valve Size: 0.5905515 to 35.43309 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast mounting
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves
-
Supplier: Flomatic Valves
Description: FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy
- Valve Size: 2 to 6 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Stainless Steel, Steel
-
Supplier: VAT, Inc.
Description: Control gate valves with stepper motor for controlling and isolation. A valve in combination with an adaptive pressure controller PM4/5 is a pressure control system.
- Valve Size: 6 to 16 inch
- Pressure Rating: 17.404524 to 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: VAT, Inc.
Description: Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Nominal inside diameters (ID): 200 (8"
- Valve Size: 8 to 12 inch
- Pressure Rating: 17.404524 to 23.206032 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: VAT, Inc.
Description: These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 17.404524 to 23.206032 psi
- Number of Ports/Ways: 2
- Media Temperature: 482 F
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Precision, high quality investment castings.
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Zurn Industries LLC
Description: Shut off valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. This shut off valve features resilient wedge gate valve that include stainless steel internals
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut off valve 48 OS&Y provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life.
- Valve Size: 0.5 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit
- Valve Size: 1 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Zurn Industries LLC
Description: Shut Off gate Valve 48 is designed for installation on potable water lines, irrigation systems, and waterworks connections. The PRV has resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced
- Valve Size: 1.5 inch
- Features: Gate / Knife Valves
-
Supplier: Edwards Vacuum
Description: The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum
- Port Size / OD: 6.00000324 inch
- Operating / Bake-out Temperature: 302 to 482 F
- Features: Actuator Shaft / Stem Bellows, High Conductance
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Description: cast steel, stainless steel, or alloy steel, the DIN Gate Valve with Bellows is built to withstand harsh industrial environments and provide a long service life. Bi-directional Flow: This gate valve is designed for bi-directional flow control,
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: available in stainless steel and carbon steel. Stainless steel bodied valves have white EPDM seals as standard. Carbon steel bodied valves have black EPDM seals as standard. Black Viton or white Viton, AFLAS, Hycar, Hypalon, Neoprene, HNBR, and
- Features: Gate / Knife Valves
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer’s exact specifications. They provide a light-weight economical gate that (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
, and 316 stainless steel construction for corrosion resistance. Result: The facility successfully replaced its outdated butterfly valves with space (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
.5 years—an impressive 14 times longer than traditional push-through style knife gate valves. This translates to significantly reduced downtime, maintenance costs, and total cost of ownership. Safety is a core design priority in the KSV valve (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
White Paper: An Introduction to Rotating Disc Gate Valves This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw
Conduct Research Top
-
C-Loc Rectangular Gate Valve
RGV stainless steel vacuum gate valves incorporate patented C-Loc® gate valve locking technology. No contact is made between the valve body and the locking mechanism, a feature which markedly decreases vibration and insures smooth valve operation. RGV valves are designed for use in high vacuum
More Information Top
-
Api Gate Valve - Api Gate Valve Manufacturers, Suppliers
Related Searches : gate valve, valve, cast steel gate valve, api check valve, api globe valve, api cast steel valve, gate valves, forged steel gate valve, wedge gate valve, valves, din gate valve, api valve, stainless steel gate valve , flange gate valve, globe …
-
Grainger.com
• Gate Valve, Class 200,1-1/4 In, 316 SS316 Stainless Steel Gate Valve , FNPT .
-
Grainger.com
• Gate Valve, Class 200,1-1/4 In, 316 SS316 Stainless Steel Gate Valve , FNPT .
-
Stainless Steel Gate Valves - Grainger Industrial Supply
• Stainless Steel Gate Valves .
-
Gate Valves - Gate Valves Manufacturers, Suppliers
Cast steel gate valve, API600 gate valve, carbon steel gate valve, stainless steel gate valve , gate valve, Z41H gate valve BB, OS & Y Manual operated, gear operated Class 150lb, 300lb, 600lb Size 2” to...
-
china gate valve - offers from china gate valve manufacturers, suppliers, exporters & wholesalers
China Cast Steel and Stainless Steel Gate Valve .
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
Related Searches : gate valve, valve, stainless steel gate valve , api gate valve, forged steel gate valve, carbon steel gate valve, industrial gate valve, cast steel gate valve More..
-
api gate valve - offers from api gate valve manufacturers, suppliers, exporters & wholesalers
API 603 Stainless Steel Gate Valve .
-
Sell Russia Standard Gate Valve
gate valve,gate valves,knife gate valve,steel gate valve,gate valve manufacturer,brass gate valve,forged gate valve,gate valve manufacturers, stainless steel gate valve ,wedge gate valve,slide gate valve,flange gate valve,steel gate valves,gate valve supplier,forged …
-
KWOC (Key-Word-Out-of-Context) index of nuclear energy standards
Manual and Power Operated* Stainless Steel Gate Valves .
Indicates content that may require registration and/or purchase.