-
Supplier: Cole-Parmer
Description: made of the same material as the sealing gasket edge. No more worry about particulates and film building up on your pressure membrane! Available in platinum-cured silicone, FKM, EPDM and PTFE. Sanitary Gauge Protectors (Caps) feature a platinum-cured silicone frame with stainless
- Features: Other
-
Supplier: Cole-Parmer
Description: made of the same material as the sealing gasket edge. No more worry about particulates and film building up on your pressure membrane! Available in platinum-cured silicone, FKM, EPDM and PTFE. Sanitary Gauge Protectors (Caps) feature a platinum-cured silicone frame with stainless
- Features: Other
-
Supplier: Cole-Parmer
Description: made of the same material as the sealing gasket edge. No more worry about particulates and film building up on your pressure membrane! Available in platinum-cured silicone, FKM, EPDM and PTFE. Sanitary Gauge Protectors (Caps) feature a platinum-cured silicone frame with stainless
- Features: Other
-
-
Supplier: Cole-Parmer
Description: made of the same material as the sealing gasket edge. No more worry about particulates and film building up on your pressure membrane! Available in platinum-cured silicone, FKM, EPDM and PTFE. Sanitary Gauge Protectors (Caps) feature a platinum-cured silicone frame with stainless
- Features: Other
-
Supplier: Hansen Technologies Corporation
Description: Purge, and Needle Valves Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems
- Valve Type: Needle Valves
- Features: Other
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi
- Working Pressure Range: 0 to 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-100 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000
- Working Pressure Range: 0 to 100 psi
- Type: Gauge
-
Supplier: OPW Engineered Systems
Description: from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process
- English Size: 1 to 20 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Seetru Limited
Description: provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing. Ease of
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E.
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a
- Maximum Operating Pressure: 362.59425 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: diaphragm. Non-wetted parts: O-ring seals are Buna-N, fasteners and 1/4" instrument connections are stainless steel. 1/2" instrument connections are direct to upper housing material. Standard Plast-O-Matic gauges have 304 stainless steel cases. Dials are
-
Supplier: Terra Universal, Inc.
Description: Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow
- Number of Glove Ports: 2
- Main Chamber Width: 27.38 to 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 31.5 to 38 inch
-
Supplier: DeZURIK, Inc.
Description: diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: Flat diaphragm pressure sensor with sanitary flush diaphragm. All process connections of the flush pressure transmitter are made of stainless steel, fully welded and isolate the process medium from the pressure measuring instrument via a positive seal.
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Measurement Type: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: DeZURIK, Inc.
Description: Carbon steel 316 Stainless Steel PVC Teflon-coated Buna-N or Viton also available Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Terra Universal, Inc.
Description: as low as 2 ppm. The oxygen permeation is less than 0.3 ppm/min per ISO 10648-2 and illumination exceeds 120 footcandles. The stainless steel-lined models feature a Type 304 stainless steel liner with Type 304 stainless steel inner and outer transfer chamber
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 34.4 inch
- Main Chamber Height: 45.7 inch
-
Supplier: tecsis LP
Description: is 2mV/V. Rugged and reliable with strain gage technology and hermetic 17-4 PH stainless steel construction.
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: DME Company
Description: control by further isolating parts within an existing cleanroom. MAC offers three types of cleanroom enclosures including: Under the Press, Beside the Press and Over the Press designs. Frame work for portable enclosures are fabricated of 2” square 12-gauge structural steel unless
- Material: Aluminum, Steel - Stainless, Vinyl
- Fabrication: Mini Environment, Modular Hardwall, Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: NOSHOK, Inc.
Description: maximum) 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/4"
-
Supplier: NOSHOK, Inc.
Description: maximum) 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Synthetic or Stainless Steel Wetted Parts Sanitary Version Flanged Versions Threaded Versions Protects From Highly Viscous and Crystallizing Media Pulsation Damping Temperature Isolation On occasion, you may be confronted with the task of measuring the pressure of a
- Maximum Working (Static) Pressure: 580 psi
- Seal Design: Clamped Diaphragm
- Process Connection Type: Flanged, Sanitary, Threaded
- Fill Fluid: Other, Silicone, Vegetable Oil
-
Supplier: Mi-T-M Corporation
Description: protection Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators Components: Regulator and two gauges for tank and outlet
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Terra Universal, Inc.
Description: boxes have an efficiency of 99.999% on particulates that are 0.12 microns or larger. This model has Type 304 stainless steel liners, Type 304 stainless steel inner and outer transfer chamber doors, and the front panel is also comprised of Type 304 stainless
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 63.5 to 108.9 inch
- Main Chamber Depth: 31 inch
- Main Chamber Height: 45.7 inch
-
Supplier: Pressure Washers Direct
Description: 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Terra Universal, Inc.
Description: accelerate oxygen removal and backfill with inert process gas Select Trace Oxygen Analyzer and Dual Purge System to maintain oxygen levels to 1 ppm The Series 310 Stainless Steel Glovebox features reinforced 12-gauge stainless steel construction with
- Number of Glove Ports: 2
- Main Chamber Width: 28.25 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 28 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument warranty / 3 year
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Weiss Industries, Inc.
Description: service devices • Exhaust and catalytic products • Short to medium run motor housings • Other light gage metal housings, or shells Diameter (ID or OD) 1-7/8" to 13" +/- .010" or better Length (of finished part): 1-1/2" x 37" +/- .010" without secondary operation Materials • Carbon steels •
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material Stainless steel 316L Valve Seat PU, PTFE, PCTFE Diaphragm Stainless steel 316L Inlet
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation. Engineered for precision and durability, D6-A LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
hydraulic systems. Accurate and reliable, analog pressure gauges are critical for maintaining the efficiency and longevity of hydraulic equipment. Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
resistant that it can also be used for drag chain applications. The sensor delivers precise results even in harsh industrial environments and achieves high temperature stability. It is also resistant to both shock and vibration. The controller is housed in a rugged stainless steel housing that (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group
More Information Top
-
Small Oven Isolator Testing
The isolator is of fully welded 7 gauge 316L stainless steel construction, with 5/8 inch corner radiuses, and laminated safety glass.
-
Combining Containment Strategies
The isolator system is of fully welded 7 gauge 316L stainless steel construction, with 5/8 inch corner radiuses, and laminated safety glass.
-
Experimental investigation of the permeability of Kayenta and St. Peter sandstones to hypersaline brine in the temperature interval 70 to 90/sup 0/C at 10. 3-M...
plywood sheet; (3)Pressure gage downstream to the test sample; (4) Oil-filled gage isolator (see legend to Fig. 3 for comment); (5) 316 stainless steel pipe leading to burette (see Fig. 3); (6) Ball valve; (7) Insulated 316 stainless steel pipe …
-
DESIGN AND OPERATION OF APPARATUS FOR REARING GERMFREE ANIMALS *
The REXU-1 isolator was commercially made of stainless steel with polished welds and finishes. It was made of light- gauge (16-gauge) metal and collapsed after several years of use.
-
CNG Fuel Systems Approvals.
Steel or stainless steel "Parker CPI" brand tube fittings manufactured by Parker Hannifin Corp. of the United States. CNG PRESSURE GAUGE ISOLATORS MOT Reference AF C08 001 AF C08 002 AF C08 003 Description "A4" Model pressure gauge isolators manufactured by Melbar Engineering of Petone.
-
Pressure Gauge Selection 7 Key Steps To Consider
Less frequently, they are produced from 304 stainless steel , Inconel, or steel. If the process medial is not compatible with the wetted parts of the gauge , a diaphragm seal/gauge isolator can be used to prevent the process media from contacting the Bourdon tube.
-
Pressure Gauge Selection 7 Key Steps To Consider
Less frequently, they are produced from 304 stainless steel , Inconel, or steel. If the process medial is not compatible with the wetted parts of the gauge , a diaphragm seal/gauge isolator can be used to prevent the process media from contacting the Bourdon tube.
-
Gnotobiotic techniques
Gustafsson (1948, 1959) used an elegantly designed light gauge stainless steel ap- paratus consisting of a box fitted with a plate glass top, entered via a germicidal trap. This isolator is sterilized inside an autoclave.
-
Plant Maintenance Product | Ashcroft's sanitary pressure instruments feature a welded, electropolished diaphragm media isolator | Plant Services
Constructed with a welded, electropolished diaphragm media isolator , these devices mate to Tri-Clamp sanitary connections. Rugged stainless steel sealed gauge housings allow Ashcroft sanitary instruments to withstand severe cleaning methods, including chemical wash-down and high-temperature decontamination.
-
09.15.2009 -- Advances In Double-Layer Tablet Manufacturing
• Fully welded, seven- gauge , 316L stainless steel construction, with laminated safety glass and 5/8 inch corner radiuses. … PLC with password protection to automatically control all functions and phases of the Isolator operation and decontamination …
Indicates content that may require registration and/or purchase.