Products/Services for Stainless Steel Honeycomb Mesh

  • Mesh-Image
    Mesh - (339 companies)
    ...alloys are the most common material used to make mesh products. They tend to be strong and durable materials, and have the ability to be deformed under stress without breaking or cleaving. The most common metals used for mesh are steel, stainless steel...
  • Tower Packing-Image
    Tower Packing - (42 companies)
    There are many different types of tower packing and tower fill materials. Choices include: corrugated sheet. plastic balls. ceramic balls. mesh pads for particulate removal and mist elimination. Typically, corrugated sheet is available as paper, foil...
  • Stainless Steel Alloys-Image
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    ...resistance. Polyethylene is an inexpensive general-purpose core material. Stainless Steel Honeycombs. These cores are ideal for hostile environments and are used in train doors and floors, bulkheads, and other areas. Applications. Honeycombs are applied...
  • Perforated Sheet Materials-Image
    Perforated Sheet Materials - (162 companies)
    ...of their common use in heavy-duty industrial applications for separation or protection. The most common types of metals used to make perforated sheets are steel, stainless steel, and aluminum. Steel is used for its strength, stainless steel is used for its...
  •  
    Expanded Sheet Materials - (49 companies)
    ...dimensional requirements. Sheet Material Specifications and Testing Procedures. Product specifications for expanded metals include mesh per inch (MPI), opening per square inch, coverage area, open areas, weight per area, and total surface area. Testing...
  •  
    Screens - (129 companies)
    ...wire or synthetic fibers, photochemical etching, extrusion, or electroforming. Perforation incorporates punching holes or shapes in a metal sheet to create a screen mesh. Because it is based off of a metal sheet, usually steel or stainless steel...
  •  
    Grating - (226 companies)
    ...steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types, and sizes. Fiber reinforced plastic (FRP) products are made by weaving continuous strands of fiberglass through thermosetting plastics. Grates...
  •  
    Metal Sheet - (777 companies)
    ...be classified as either a ferrous or non-ferrous metal. Ferrous metals and alloys are metals containing iron as the base metal in the alloy. Stainless steel is the most common ferrous metal made into sheets. Ferrous metals are used in countless...
  •  
    Air Diffusers and Grilles - (303 companies)
    Air grilles are usually made of aluminum, bronze, steel, or stainless steel and then polished, anodized, or treated with enamel colors. Features. There are many different types of HVAC grilles. Choices include perforated, bar, floor, and extruded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire