-
Supplier: Resina
Description: The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel,
- Rate: 600 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity:
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
-
Supplier: SEEPEX Inc.
Description: to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare shaft
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacities: 100 l/h – 130 m³/h (0.44 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi)
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Description: materials. The products can be mounted anywhere 2. Features and Applications Features Frame and tube material is 304 or 316L stainless steel. Good corrosion resistance and no pollution. Standard magnetic grates are assembled with stainless steel frame and 25mm diameter
-
Supplier: BinMaster, Inc.
Description: The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod that resists buildup and requires minimal maintenance. The VR-90 is appropriate for a wide
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
-
Supplier: Filtertech, Inc.
Description: construction as well as Cor-ten® steel and 304 stainless steel to meet many application needs. Mode of Operation Sludge is typically discharged from a conveyorized tank and is collected in the transition hopper of the SDU. The sludge then falls by gravity into the SDU’s
-
Supplier: Resina
Description: The NRU-30/40 is a heavy duty, self-contained, fully automatic capping system which is specifically designed to handle a variation of caps, orient and place them on a container, and tighten them the cap at a predetermined torque. It comes equipped with our H-26 cap hopper/sorter, or optional
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Resina
Description: The NRC-30/40 is a heavy duty, self-contained, automatic capping system which is specifically designed to handle various size caps from bulk, orient, place them on a container, and tighten them at a predetermined torque. This machine comes equipped with our H-26 cap hopper/sorter, or optional
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Jaygo, Inc.
Description: supplied in carbon steel, varying grades of stainless steel and other exotic alloys. The Saturn Conical screw mixer can be supplied with a jacket. Jacketed units are available for heating and cooling. Liquid injection and dispersing equipment can be added. Sizes available
- Capacity: 106 to 118 cubic feet
- Motor Power: 20 to 40 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void feeding area
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 170 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Resina
Description: The NRS-30 is a heavy duty self-contained, automatic capping system. It is specially designed to be very versatile with very fast changeover. It will apply caps at a rate of up to 60 per minute, depending on cap size. It comes equipped with our H-26 Vertical dial pin hopper/sorter, which is
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube Features Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: APV, An SPX Brand
Description: food, dairy, beverage, brewing, bakery, meat, pharmaceutical and chemical industries. The back plate is machined from heavy 316 stainless steel plate; the casing has controlled wall thickness and dimensional accuracy throughout; and a clamping assembly uses investment cast clamp rings
- Pump Type: Centrifugal Pumps, Propeller Pumps
-
Supplier: Deca Vibrator
Description: Fatigue Resistant, Heat Treated, Steel Alloy Construction » High Impacting » Silent, High Amplitude, High Temperature, Non-Lubricating available » Exhaust Manifold & Muffler for further noise reduction available » Bore Sizes from 5/8" to 8" » Available in Stainless Steel for
-
Supplier: Sterling Systems & Controls
Description: systems. The designs are customized for each application utilizing standardized components. We offer bulk bag unloading systems, ridged tote bin systems, large and small supply bin systems manufactured from Carbon Steel, Stainless Steel and Plastic. The scales designs are
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: GEA Process Engineering Inc.
Description: gravity through a plastic funnel, without any feeding pump. For high viscosity products a pneumatic feeding system with jacketed stainless steel feeding hopper is available upon request. The jacket can be used both for cooling and heating the test product. An integral
- Features: Homogenizer
-
Supplier: Sterling Systems & Controls
Description: devises throughout process with ergonomically designs Enclosures available in stainless steel, mild steel or composite materials (NEMA rated) Scheduling Work stations/tables for platform scales, shelf to support other equipment such as printer, bar code readers and displays
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.2886138613861386 cubic yards
- Length: 33.2 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.036138613861386136 cubic yards
- Length: 17.2 inch
- Width/Diameter: 16 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.024257425742574258 cubic yards
- Length: 17.1 inch
- Width/Diameter: 11.85 inch
- Material: Stainless Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: These 20 and 50 cubic foot (560 and 1420 liter) hoppers are the same design as the Models 655 and 657. The Models 955 and 957 have an optional 24" x 24" (622 mm x 622 mm) guillotine gate. The 900 Series feeders mount directly below this gate on an adjustable support shelf.
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.0039603960396039604 cubic yards
- Length: 9.7 inch
- Width/Diameter: 6.25 inch
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: Metalfab, Inc.
Description: Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel.
- Volume: 0.1110968316831683 to 0.5554841584158416 cubic yards
- Length: 30 inch
- Type: Dry Flow
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
-aligning, removable bearing carrier. This innovative design speeds up maintenance and reduces downtime. Always engineered with an eye on longevity and long-term operating costs, we use stainless steel components designed to extend the pump’s lifespan and minimize life-cycle costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Stainless Steel Multi-Bag Filter Housings Multi-bag filter housings are widely used in chemical manufacturing for high-flow filtration and bulk particle removal. Key advantages include (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Constructed of 316 series stainless steel. Pressures to 100 psig. The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
cleaning. To maintain parts-per-trillion (ppt) purity, these modules are constructed using 316L electropolished stainless steel and high-grade fluoropolymers, preventing any particle shedding that could ruin a silicon wafer. Beyond purity, the CDM is a powerhouse of safety and automation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
stainless steel, common applications include washing/wetting, dust suppression, lubrication, part cooling and more. Like all EXAIR spray nozzles, the PowerStream is versatile, and efficient. With a maximum operating pressure up to 250 PSI, the nozzle channels liquids through the body and against a (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
copper, multiple grades of stainless steel, or titanium. Our mounting setup consists of screw plugs of an assortment from standard sizes to custom sized or custom designed materials for your application. Other mounting setups include the standard two and one-half inch square flange made from various materials and thicknesses to custom sized or custom designed flanges for your application. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
grades of stainless steel, or titanium. Our mounting setup consists of screw plugs of an assortment from standard sizes to custom sized or custom designed materials for your application. Other mounting setups include the standard two and one-half inch square flange made from various materials and thicknesses to custom sized or custom designed flanges for your application. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield
More Information Top
-
The evaluation of an automatic system for filling liquids into hard gelatin capsules
The powder hopper and dosator tubes are replaced by a heated stainless steel reservoir and liquid metering pump (Hibar Model HBD-lA, Hofliger, West Germany).
-
Distribution coefficients of atenolol and sotalol
The powder hopper and dosator tubes are replaced by a heated stainless steel reservoir and liquid metering pump (Hibar Model HBD-lA, Hofliger, West Germany).
-
Union Tank
Steel, stainless steel , and aluminium tank wagons for liquids and compressed gases; covered hopper wagons for plastic pellets and resins.
-
Thermosetting Resins
Each stain- less steel kettle is fitted with jacket, stirrer, dry-ingredient weigh hopper , liquid measuring vessel, reflux condenser, product pump, syrup cooler, and syrup filter.
-
Ethanol Drinking Microstructure of a High Drinking in the Dark Selected Mouse Line
During habituation for all experiments and during testing for Experiments 1 and 2, liquid hoppers were attached to the center position on the side and all other cut- outs were covered by stainless steel panels.
-
Thrush 660 Turbo-Thrush
GFRP hopper can hold 2,500 litres (660 US gallons; 550 Imp gallons) of liquid ; 1.04 m (41 in) stainless steel gatebox.
-
PZL Mielec M18 Dromader
Glass fibre epoxy hopper , with stainless steel tube bracing, forward of cockpit; capacity 2,500 litres (660 US gallons; 550 Imp gallons) of liquid or 2,200 kg (4,850 lb) of dry chemical.
-
Evaluation of melter technologies for vitrification of Hanford site low-level tank waste - phase 1 testing summary report
The frit and liquid LLW simulant feed streams were fed to a small feed hopper that fed a progressing cavity (Moyno") slurry pump. paddle/auger initially mixed the liquid LLW and frit and fed … … a 0.95 cm diameter stainless steel pipe.
-
Development of the Flow Sheet for Incinerating Contaminated Combustible Waste
… the exit cooling air from the grate is sufficient to cool it This plate is supported by two stainless steel pipes in a manner … … level in the ash hopper of the incinerator Its … … hence volume of contaminated liquid waste is also kept …
-
Food Powders
… tower in which a refrigerated helical condenser is coiled between the inside wall and a central hopper . The liquid droplets are solidified into small particles by evaporative freezing caused by the condenser, collected at the tower bottom, and then transported to a stainless steel belt.
Indicates content that may require registration and/or purchase.