-
Supplier: Eaton
Description: Maximum operating temperature of 250F Evacuation cover with swing bolt closures Heavy duty adjustable mounting legs Type 304 or 316 stainless steel construction A Versatile, Cost Effective Housing for Heavy Duty Applications Not Requiring a Code Stamp A FLOWLINE stainless
- Maximum Liquid Flow: 88 to 176 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 F
- Type: Bag
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: (10 μm) – gas filtration (> 80°C) – cleaning agents. Machine-building | Automotive Industries: – fuel filtration – hydraulic oils. Performance: Sartosteel stainless steel depth filter catridges contain sintered, homogeneous, 0.4 mm thick non woven stainless steel
- Filtration Grade (Micron Rating): 3 µm
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
- Configuration: In-line
-
Supplier: Forsta Filters Inc.
Description: opening: 20μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 15 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
- Filtration Grade (Micron Rating): 20 to 4,000 µm
- Maximum Liquid Flow: 500 GPM
- Maximum Pressure: 15 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 2,000 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 4,500 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Alfa Laval Inc.
Description: of stainless steel (ALF-S model), fibreglass-reinforced polyester (ALF-P) or rubber-lined carbon steel (ALF-R), and an internal cylindrical filter basket made of stainless steel. A range of different material specifications and mesh sizes are
- Features: Housing and Filter Assembly
- Application / Industry: Power Generation
- Filtration Product: Water
-
Supplier: ISC Sales, Inc.
Description: button to have a filtration specialist assist you in locating the perfect unit for your application. Features Flow rates up to 200 GPM Housings with common connections 150 PSI pressure ratings Carbon Steel or Stainless Steel construction Each bag housing is factory
- Maximum Liquid Flow: 200 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Filtration Product: Chemicals, Gasoline / Diesel, Oil, Water
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters
- Filtration Grade (Micron Rating): 200 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: DME Company
Description: Unique Features: Centrifugal cleaning action minimizes maintenance Large screen surface area with maximum open area Particles can be flushed while filter is in operation Several Type 316 stainless steel mesh Durable, corosion-resistance, injection molded housing
- Features: All Gravity Filters, Other
- Equipment Type: Disc Filter, Gravity Sedimentation
-
Supplier: Western Integrated Technologies
Description: WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration
- Maximum Pressure: 7,000 psi
- Application / Industry: Aerospace / Defense, Electronics, Engine / Transmission, Hydrocarbon Processing (Oil & Gas), Power Generation
- Flow: Full Flow
- Filter Medium Material: Glass Fiber
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Nomex (for high temperatures) Media options include Monofilament mesh (for precise pore size & reusable applications), Multi-filament mesh (for low cost, disposable applications) and Felt media (for high solids retention) Available with steel, stainless steel and
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure
- Opening Size: 0.307874182 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product
- Opening Size: 0.4330711 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes a unique press-in design to ensure
- Opening Size: 0.211023736 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product
- Opening Size: 0.17716545 inch
- Applications: Industrial Safety
-
Supplier: Oil-Rite Corp.
Description: This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Ultrasonic Power Corporation
Description: control panel Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 12 gauge, 316L stainless steel The internal
- Wash Tank Capacity: 135 gallons
- Internal Length: 54 inch
- Internal Width: 24 inch
- Internal Depth / Height: 24 inch
-
Supplier: Ultrasonic Power Corporation
Description: power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 12 gauge, 316L stainless steel The internal tank dimensions are 22" x 48" x 20" deep Overall dimensions
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Terra Universal, Inc.
Description: from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Oil-Rite Corp.
Description: suction inlet, displaying 0-30” Hg. A 100 mesh stainless steel suction filter with aluminum housing near the system inlet to filter larger debris. A stainless steel pressure gage near the system outlet displaying 0-160 PSI. A check valve
- Feed Type: Circulating Oil
-
Supplier: U.S. Plastic Corporation
Description: hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A
- Pump Type: Dosing Pumps
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP Swing
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A
- Maximum Discharge Flow: 2.3333333333333335 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: Gilson Company, Inc.
Description: controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve
-
Supplier: Gilson Company, Inc.
Description: controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: can be ordered according to your demands: Funnel for long and bulk solids or protected funnel with sample pusher Cutting tool set made of tool steel or chromium-free steel (consisting of rotor with rotating and fixed knives) Sieve inserts with trapezoidal or square perforation in
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: 16/18 GA Stainless Steel Interior and Exterior Construction Recessed and Removable Front Intake Grill Heavy Duty Ergonomic Plastic Armrest 3/16” Diameter Stainless Steel Mesh Accessible Paper Catch 100% Front Maintenance Construction 250% Filter Load
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Harbory Filtration
Description: Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Economical filter housing is mainly used in wastewater treatment as well as other industries.
- Maximum Pressure: 87.02262 psi
- Maximum Temperature: 194 F
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Harbory Filtration
Description: ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function. When the ss filter housing is closed, the top cover will
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage, Waste Treatment
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Stainless Steel Multi-Bag Filter Housings Multi-bag filter housings are widely used in chemical manufacturing for high-flow filtration and bulk particle removal. Key advantages include (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
compared to single cartridge housings. Material Construction: They are made from stainless steel materials, depending on the fluid being filtered and the environment in which the housing operates. Easy Maintenance: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
body and filter bag) allows for quick cleaning. Stainless steel interiors resist fouling and are easy to rinse or wipe down. 2. How It Works The operation of an Eco bag filter housing is straightforward: Fluid Entry: Unfiltered liquid enters (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
features include: Stainless Steel Housing: Provides a simple and secure seal using a 3-point hold-down or bayonet fitting, ensuring a tight seal for the filter bags. Multi-Bag Design: Supports 2-12 filter bags, making it (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
seal material. For instance, strong acids might require a plastic housing, while high-temperature oils demand stainless steel Typical Applications Multi-bag filter housings are vital across many industries due to their efficiency and cost (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
R&D of a Cyclone Melting Technology for Converting SPL to Useful Glass Fiber Products
The system consisted of a stainless steel housing and stainless steel mesh filters .
-
Final report for the Light Water Breeder Reactor proof-of-breeding analytical support project
First, the filter housing contained a fine- mesh stainless steel screen in its inlet to prevent all but the finest particles of undissolved fuel from reaching the actual filter medium.
-
Quantum dots as alternatives to organic fluorophores for Cryptosporidium detection using conventional flow cytometry and specific monoclonal antibodies: Lesson...
Samples were resuspended in mAb buffer (to ini- tial volume) and filtered through a 38 lm stainless steel mesh filter (Metal Mesh Pty, Sydney) housed within in a swinnex filter unit (Millipore, North Ryde, Australia) using a syringe.
-
UV LED excited time-gated luminescence flow cytometry: evaluation for rare-event particle counting
Samples were resuspended in mAb buffer (to initial volume) and filtered through a 38 µm stainless steel mesh filter (Metal Mesh Pty, Ltd, Sydney) housed within in a swinnex filter unit (Millipore, North Ryde, Australia) using a syringe.
-
A Layman's Guide to Inorganic and Organic Contaminant Removal - Standard Filtration Methods
Bag filter housings can also be used as strainers with special stainless steel mesh lined baskets or baskets with special sized perforations.
-
Time-gated flow cytometry: an ultra-high selectivity method to recover ultra-rare-event &mgr;-targets in high-background biosamples
The samples were then resus- pended to their initial volume 100 mL in the mAb buffer and filtered, using a syringe, through a 38- m stainless steel mesh filter Metal Mesh Pty., Ltd., Sydney housed within in a Swinnex filter unit Millipore …
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SOLID-LIQUID SEPARATION AND INTERCEPTORS
A solids interceptor for this type of service is a small, in-line unit, using either a fine wire mesh screen or stainless steel wool as a filter inserted inside a small housing .
-
Water Reuse: Issues, Technologies, and Applications > Landscape Irrigation with Reclaimed Water
An in-line filter, also known as a spin or vortex filter , consists of a plastic housing used to enclose a stainless steel mesh screen.
-
Analysis‐only detection of Giardia by combining immunomagnetic separation and two‐color flow cytometry
Samples were filtered through a 38-m stainless steel mesh filter (Metal Mesh Pty, Ltd., Sydney, Australia) housed within in a Swinnex filter unit (Millipore, Sydney, Australia) using a syringe.
-
Blood pump unit for use in extracorporeal circulation
The arterial line filter consists of a disc of 125 mesh stainless - steel gauze mounted in a nylon housing .
Indicates content that may require registration and/or purchase.