-
Supplier: Dual Manufacturing Co., Inc.
Description: FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH, REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 3"
- Standard Heights: Full Height
-
-
Supplier: CSC Scientific Company, Inc.
Description: Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified.
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Features: Air Jet Test Sieve
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: Sieves comes in multiple different sizes ranging from 800 microns to 20 microns. It is midpoint certified.
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Features: Air Jet Test Sieve
- Standard Heights: Full Height
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.11023628 inch
- Sieve Designation: # 7 (2.8 mm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0020866153 inch
- Sieve Designation: # 270 (53 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0029527575 inch
- Sieve Designation: # 200 (75 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.06692917 inch
- Sieve Designation: # 12 (1.7 mm)
-
Supplier: Industrial Netting
Description: Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth
-
Supplier: Industrial Netting
Description: Micro-Mesh® electroformed, precision sieves can help ensure product quality in both laboratory and manufacturing applications. Micro-Mesh sieves are used to sort, sift, screen and classify a variety of materials to determine particle size and shape. The flat, smooth
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The
-
Supplier: Powder Systems Limited (PSL)
Description: glovebox/isolator benefits: Assessment of material flows including drum sizes, weights and transfers Type of sieving system considered prior to integration into containment design Consideration of production needs, sieve mesh change and blinding 3D models and full scale mock-ups
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: SLM Solutions NA, Inc.
Description: to the vibration sieving system. Sieved GO grain powder then passes into a stainless steel container that is fixed into position inside the sieving system. Likewise, the system is equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Cleveland Vibrator Company (The)
Description: The HK Quik Siv is an effective tool for lab powder batches**. It utilizes a high-speed, stainless steel Turbomite model CVT-S-10 to produce over 20,000 vibrations per minute (VPM) while using 1.4 cfm. This high-frequency vibration is ideal for rapid and consistent throughput even on
- Equipment Type: Screener - Round Deck
-
Supplier: Industrial Netting
Description: Some of the benefits of electroform mesh are: The fact that the mesh is in absolute planarity with the surface that it is on in comparison with woven mesh Repeatability of aperture dimensions and location Shape and smoothness of aperture walls Low surface tension of mesh
-
Supplier: SLM Solutions NA, Inc.
Description: equipped with an additional ultrasonic device that supports the sieving procedure. Fine mesh filters and sieves are standard and commercially available products and pre-assembled with a 100µm mesh insert. Fresh powder is fed via the screw system from the main reservoir; either
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: can be ordered according to your demands: Funnel for long and bulk solids or protected funnel with sample pusher Cutting tool set made of tool steel or chromium-free steel (consisting of rotor with rotating and fixed knives) Sieve inserts with trapezoidal or square perforation
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
Featured Products Top
-
either a 10-32 UNF or M5 metric external thread. Elbow and straight fittings are available in either brass or stainless steel. The standard O-ring material is Buna-N however several other elastomer materials are available as standard options. Contact the Beswick application engineering team for assistance with your design requirements. (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
and molybdenum. Industrial, Commercial, and Scientific Applications for Perforated Metal Metal meshes can be chemically etched in a wide variety of alloys including steel, nickel, copper, brass, aluminum and more. Holes can be made in a variety of shapes and sizes at (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Modular design with 304/316 stainless steel for corrosion resistance. Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°). Automated operation with low energy consumption (3–5.5 kW). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
connection size. The filtration rating determines the appropriate bag material and pore size. Consider Fluid Properties: The fluid's chemical compatibility (acids, solvents), temperature, and viscosity directly impact the choice of housing material (stainless steel/carbon steel/plastic) and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
preforated plates are widely used in the heat dissipation protection covers of mechanical equipment. They are generally made of cold-rolled steel plates and stainless steel plates. We can customize them with various hole diameters and sizes according to the customer's needs, such as round holes (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
RELEASE OF RENIN FROM GLOMERULI ISOLATED FROM RAT KIDNEY
The suspension, containing glom- eruli and tubules, was poured on to a 80-mesh stainless steel sieve ( mesh opening 185pm) and material which passed through the sieve after gentle strokes of a spatula and washes of saline, was centrifuged at 150g for …
-
http://waset.org/publications/9996798/efficient-microspore-isolation-methods-for-high-yield-embryoids-and-regeneration-in-rice-oryza-sativa-l.-
The anthers and debris were removed by passing a 100μm stainless steel mesh sieve and the microspores were collected and the solution was washed by WM and further centrifuged with 750 rpm for 3 minutes.
-
Chemometric evaluation of brompheniramine–tannate complexes
The complexes were crushed, passed through stain- less steel sieve ( mesh #60; Fisher Scientific Inc., Jes- sup, Maryland), and kept in closed containers for fur- ther characterization studies.
-
Epidemiological Survey on Equine Cryptosporidium and Giardia Infections in Italy and Molecular Characterization of Isolates
The second and third aliquots were suspended in 10 ml of sterile phosphate- buffered saline (PBS, pH 7.2), filtered using a stainless steel mesh sieve (pore size 45 lm) and centrifuged at 1500 g for 10 min in polypropylene tubes.
-
Acute toxicity and bioaccumulation of aqueous and sediment‐bound metals in the estuarine amphipod Melita plumulosa
The percent recoveries from PACS-2 certified values for all metals tested were >90% At the termination of the tests, the contents of each beaker were gently sieved through a 500 m stainless steel mesh sieve .
-
Application of a Benthic Euryhaline Amphipod, Corophium sp., as a Sediment Toxicity Testing Organism for Both Freshwater and Estuarine Systems
At the end of the test, four of the beakers from each concentration were sieved through a 500-µm stainless steel mesh sieve and surviving animals counted.
-
Characterisation of Road Dust Organic Matter as a Function of Particle Size: A PARAFAC Approach
particle sizes (850–2000, 180–850, 180–75, and <75 μm) using stainless steel mesh sieves under dry conditions with a manual shaking method for 30 min and stored in a desiccator until further chemical analysis.
-
Larval mortality and development for rotation‐resistant and rotation‐susceptible populations of western corn rootworm on B t corn
To separate eggs from the soil, the solution was poured through a stainless steel mesh sieve with 250-lm pores.
-
Antioxidant and anticancer capacity of saponin‐enriched Carica papaya leaf extracts
Using a blender (John Morris Scien- tific, Chatswood, NSW, Australia), the dried papaya leaves were ground then sieved to ≤1 mm particle size using a 1 mm EFL 2000 stainless steel mesh sieve (Endecotts Ltd., London, England).
-
Functions of Natural Organic Matter in Changing Environment
They were subsequently passed through a stainless steel mesh sieve (2.0 mm) to remove larger clods and unwanted debris.
Indicates content that may require registration and/or purchase.