-
Supplier: Spirax-Sarco
Description: The SRV2S is a compact, stainless steel, direct acting pressure reducing valve designed for applications using steam or gases such as compressed air. All wetted parts are constructed in 316L stainless steel.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 24.656409 to 124.732422 psi
- Number of Ports/Ways: 2
- Media Temperature: 413.6 F
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet pressure.
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and close drip-tight when downstream pressure becomes greater than upstream pressure.
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve.
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves, Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: Spirax-Sarco
Description: The DP163, DP163G and DP163Y pilot operated pressure reducing valves have been manufactured using stainless steel.
- Pressure Rating: 43.51131 to 304.57917 psi
- Number of Ports/Ways: 2
- Media Temperature: 482 F
- Features: Bolt Flange, ISO
-
Supplier: Spirax-Sarco
Description: Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical applications include: Clean steam, gas and liquid supplies to
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 551.14326 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Description: TESCOM™ Regulus Stainless Steel inline pressure reducing regulator provides accurate regulation in mbar range without external energy. Ideal for use in very low outlet pressure, low flow applications.
- Controlled Pressure Range: 0.4351131 to 11.603016 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 3
-
Supplier: Victaulic Co. of America
Description: Reduces higher upstream (inlet) pressure to lower constant downstream (outlet) pressure, regardless of fluctuating demand or varying upstream pressure Sizes from 1 ½ – 8” | DN40 – DN200 Pressure up to 400 psi | 2758 kPa | 41 bar
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 400 psi
- Port Size: 1.5 to 8 inch
- Primary Material: Ductile Iron, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (INCH) Including low friction paste “D” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change without notice.
- Features: Gas Fitting
- Fitting Type: Reducer, Tube Fitting, Union
- Material: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: Bermad Model BC-820-PP-P | Victaulic Series 982-PP – For High Pressure up to 600 psi | 4137 kPa | 41 bar Bermad Model BC-720-PD-P | Victaulic Series 972-PD – For Standard Pressure up to 400 psi | 2758 kPa | 41 bar Reduces higher upstream (inlet) pressure to lower constant
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 400 to 600 psi
- Port Size: 1.5 to 8 inch
- Primary Material: Ductile Iron, Stainless Steel
-
Supplier: Armstrong International
Description: adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: The 500XL3 Pressure Reducing Valve works effectively for industrial water lines and commercial systems, with high-flow rate capacity and low falloff. The patented integral venturi enables the valve to have best in-class flow performance. The all-bronze body,
- Valve Size: 3 inch
- Pressure Rating: 400 psi
- Controlled Pressure Range: 25 to 75 psi
- Number of Ports/Ways: 2
-
Supplier: Taco Comfort Solutions
Description: maintenance without draining the system. Self Compensating — Pressure balanced diaphragm ensures unmatched output pressure stability, even when inlet pressure fluctuates severely. Stainless Steel Spindle — Reduces erosion and corrosion for premium performance over
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Honeywell International, Inc.
Description: INTERNALLY THREADED TAILPIECE, NON-CORRODING UNITIZED CARTRIDGE, STRAINER, THERMAL BYPASS INCLUSIONS/FEATURES BRONZE BODY MATERIAL 400 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-5/16 INCH END TO END DISTANCE DIAPHRAGM ACTUATION TYPE STAINLESS STEEL
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852,
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Ames Fire & Waterworks
Description: Series 4000SS Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction with stainless steel internal parts.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Ames Fire & Waterworks
Description: It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 5000SS is half the weight of competitive designs, and its short lay length makes installation and maintenance simple
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: General Pump
Description: Trapped Pressure Unloader, With Stainless Steel Check Valve Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Includes knob fitted with locknut for minimum working pressure adjustment
- Valve Size: 0.375 inch
- Pressure Rating: 4,050 psi
- Controlled Pressure Range: 4,500 psi
- Number of Ports/Ways: 5
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet
- Pressure Rating: 4,351.131 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: WEH Technologies Inc.
Description: types - we are confident that we can offer you a suitable valve for your application. All check valves are made from stainless steel 1.4305 or 1.4571. In addition to our extensive standard check valve product range we also develop customer-tailored solution to your
- Valve Size: 0.1574804 to 1.968505 inch
- Pressure Rating: 5,801.508 psi
- Media Temperature: -4 to 248 F
- Flow (Cv): 0.2 to 57.4
-
Supplier: General Pump
Description: Flow Sensitive Unloader, 303 Stainless Steel Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 4
-
Supplier: Ames Fire & Waterworks
Description: annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differential relief valve, shutoff valves, torsion spring checks and relief valve, and bronze,
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Oil-Rite Corp.
Description: inside the stainless steel body. The plunger is held in place by a stainless steel spring. An enclosure cap is screwed over the valve body and used to adjust the valve’s upper pressure limit. A 3/32” diameter vent hole on the top of the cap allows the
- Pressure Rating: 5 psi
- Valve Type: Pressure Relief Valves
- Primary Material: Stainless Steel
- Features: Threaded
-
Description: Stainless Steel Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and ball assures
- Fluid / Output Pressure: 0 to 5,800 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either direction, even on dead end service. The perimeter seat prevents
- Valve Type: Directional Valves, Gate / Knife Valves
-
Description: TESCOM™ 22-5400 Series high purity, high flow BA Grade pressure reducing regulator offers a Cv=1.0, 316 stainless steel Electropolished body of 25 Ra. Inlet pressure is 600 PSIG [41.3 bar] with outlet pressures up to 150 PSIG [10.3 bar]. Ideal for use in
- Valve Size: 0.375 to 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 1
- Pressure Rating: 600 psi
-
Supplier: Victaulic Co. of America
Description: Pressure safety solution for a pressure reducing valve (PRV) station Protects downstream piping from experiencing unsafe excess pressures Sizes from 1 ½ – 8” | DN40 – DN200 Pressures up to 250 psi | 1724 kPa | 17 bar
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 250 psi
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron, Stainless Steel
-
Supplier: Equilibar, LLC.
Description: per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Victaulic Co. of America
Description: Pressure safety solution for a pressure reducing valve (PRV) station Protects downstream piping from experiencing unsafe excess pressures Sizes from 1 ½ – 8” | DN40 – DN200 Pressures up to 400 psi | 2758 kPa | 28 bar
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 400 psi
- Primary Material: Ductile Iron, Stainless Steel
- Actuation: Pilot Operated
-
Description: TESCOM™ 56 Series provides accurate flow control that allows customers to have consistent injection rates over the life of the well. It is engineered for offshore chemical injection. Features & Benefits Accurate and consistent flow control reduces the risk of flow assurance issues from over and
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.3
- Pressure Rating: 15,000 psi
-
Description: TESCOM™ Line Pressure Reducers (Purity 6.0) are based on the reliable and precise 44-2200 and 44-3200 Series. These regulators are supplied with compression fittings and a pressure gauge for the outlet pressure. Ideal for use in line pressure control as a second stage
- Controlled Pressure Range: 392 to 3,495 psi
- Regulator Size: 1.98031603 to 2.59055258 inch
- Valve Size: 1.98031603 to 2.59055258 inch
- Number of Ports/Ways: 2 to 3
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
This guide explains how to select and specify Plast-O-Matic pressure regulators aka pressure reducing valves. It outlines required application data, provides sizing charts, and details the four-step engineering specification process. For step by step instructions and (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
. ? Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ? The internal volume is small. ? The import pressure can reach 3500psig. ? Flow coefficient Cv: 0.09 and 0 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
reducing valve,China reducing valve Manufacturers, Suppliers - ECOL
Cylinders: Bronze, Stainless Steel Proportional Pressure Reducing Valve .
-
Analysis of submicroliter samples using micro thermospray flame furnace atomic absorption spectrometry
At the outlet of the pressure reduction valve a special stainless steel connecting piece (commercially available, Dräger AG, 47807 Krefeld, Ger- many) was used for a close connection between the reduction valve and the PEEK capillary (o.d. 1/16”, i.d. 0…
-
Distribution of radionuclides in the Peach Bottom HTGR primary circuit during Core 2 operation
The flow originated at the helium outlet duct of the loop-1 steam generator, passed through ~ 12 ft of 0.201-in.-ID stainless steel tubing and a pressure reducing valve , and passed on to the radio- chemical sampling station via…
-
Gas Hydrate Storage of Natural Gas
…hydrate formation vessel cost must be reduced to make the process economically attractive for stationary storage: reduce diameter, optimize diameter/length, eliminate extraneous volume in bottom dome, use carbon steel instead of stainless steel , provide pressure relief valves to reduce maximum design pressure.
-
Oxygen Fires, Materials Compatibility and System Contaminants
The pressure - reducing valve consists of a stainless steel knife-edge seat against which a PCTFE seal mates.
-
Continuous kinetics for thermal degradation of polymer in solution
The PSA solu- tion flows downward in the flow reactor, through a Nupro 60-micron stainless - steel filter, a pressure - reduction valve , and a water-cooled heat exchanger.
-
Review, Analysis, and Hazard Mitigation of the Life-Support Oxygen System on Royal Australian Air Force P-3 Orion Aircraft
The Pressure Reducing Valve then interfaces with the regulators via stainless steel tubing ͑“J”͒ to the Pressure Reducing Valve.
-
Chemical kinetics and transport processes in supercritical fluid extraction of coal. Final report, August 10, 1990--December 30, 1992
The solvent flows downward in the bed of coal particles, through a Nupro 60 micron stainless steel filter (8), a pressure - reduction valve (23), and a water-cooling heater exhanger (17).
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
A successful experimental model was constructed on the direct gas-fed approach of slightly modified current production components such as a stainless steel indicating rotameter, chlorine line valves , and chlorine pressure - reducing valves.
Indicates content that may require registration and/or purchase.