-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.312 inch
- Static Axial / Thrust Load: 728 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 2 inch
- Outside Diameter: 3 inch
- Overall Width: 0.25 inch
- Static Axial / Thrust Load: 560 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 3 inch
- Outside Diameter: 4 inch
- Overall Width: 0.25 inch
- Static Axial / Thrust Load: 574 lbs
-
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Ball Retainer with a lightweight nylon ball cage.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.312 inch
- Static Axial / Thrust Load: 798 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no
- Bearing Length: 0.875 inch
- Dynamic Load Capacity: 50 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no
- Bearing Length: 4 inch
- Dynamic Load Capacity: 860 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no
- Bearing Length: 2.25 inch
- Dynamic Load Capacity: 220 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no
- Bearing Length: 1.25 inch
- Dynamic Load Capacity: 115 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Supplier: Newport MKS
Description: unwanted rotational errors. The retainer features a swivel head for 270° rotational adjustment, providing maximized mounting flexibility on the optical table. Its base incorporates a ring magnet, holding the retainer in place prior to finding the most suitable mounting hole on the
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Connector Accessory, Retainer Item, Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler pulleys, gears, lever arms,
- Bore: 0.563 inch
- Outside Diameter: 1 inch
- Design Units: Inch
- Rolling Element: Steel - Stainless
-
Supplier: Southco
Description: DZUS® Quarter-Turn Retainer, Size 6, Stainless Steel
-
Supplier: Southco
Description: DZUS® Quarter-Turn Retainer, Size 4, Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: PANEL SCREW RETAINER - WASHER, STAINLESS STEEL, 1/2-20 THREAD, .312 OD
-
Supplier: Southco
Description: DZUS® Quarter-Turn Retainer, Size 9, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: RETAINER CLIP, 26POS, STAINLESS STEEL; Accessory Type:Retainer Clip; For Use With:Low Profile Headers/Sockets; No. of Positions:26Positions; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and grip of
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 34, Stainless Steel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 16, Stainless Steel RoHS Compliant: Yes
-
Supplier: Watts
Description: Series 88S Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded connections, stainless steel screen and stainless steel, tapped retainer cap with graphite gasket. Series 88S is ideal for
- Pressure Rating: 600 to 1,440 psi
- Applications: General Purpose, Water
- Media: Liquid
- Features: Other
-
Supplier: Hartford Technologies, Inc.
Description: uses needle rollers, rather than balls, as its rolling elements. Our retainers can be manufactured from chrome steel or virtually any type of stainless steel for corrosive atmospheres or severe applications. As an alternative to stainless steel, these
-
Supplier: NSK Precision America
Description: carriages. * Available in stainless steel.
- Guide Length: 137.79535 inch
- Additional Material Specifications: Corrosion Resistant, Thru Hardened
- Description: Guide / Bearing Assembly, Precision Grade
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: J. D. Gould Company, Inc.
Description: 303 SS Piston with Filled Teflon™ Piston Rings and 316 SS Expanders. Viton® Seat Discs held in place by 303 SS DiscScrews or CF8M GuideNuts. Piston Springs are 316 SS. SeatScrew Assemblies are Viton® Slugs in a 304 SS SeatScrew, held in place with a 316 SS Retainer.
- Valve Size: 0.125 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2.9 to 45
-
Supplier: NationSkander California Corporation
Description: one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm like skate sports. S608-2RS Bearing is made of grade 440C Stainless Steel, bearing has built-in rubber
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Ames Fire & Waterworks
Description: Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron
- Pipe Size: 2.5 to 12 inch
- Pressure Rating: 200 psi
- Media: Liquid
- Materials: Steel - Stainless
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: internal spiral retaining ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No – Charge on
- Thickness: 0.048818924 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Hammond Manufacturing Company Inc.
Description: 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has stainless steel hinges
- Length / Height: 12 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: TelephoneStuff.com
Description: Flush Mount Double Gang Stainless Steel Faceplate has the classic double gang 4 port stainless steel design. Features: - Allows IC107 modules to snap into the faceplate flush with the front surface - IC107 modules are held securely by a built-in retainer - Smooth,
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Classic single gang 3 port stainless steel design. Features: - IC107 modules are held securely by a built-in retainer - Smooth, easy to clean surface - 3 port configuration for installation on standard single gang NEMA electrical box - Offers a flush face surface
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Flush Mount Double Gang Stainless Steel Faceplate is a classic double gang 8 port stainless steel design. Features: - IC107 modules are held securely by a built-in retainer - Smooth, easy to clean surface - 8 port configuration for installation on standard double
- Material: Steel
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . TQS-056
- Bore Size: 0.563 inch
- Outside Diameter: 1 inch
- Overall Width: 0.253 inch
- Bore: 0.563 inch
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: mounting holes for 3/8" bolts. Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel. Universal for right or left hand doors. Note: Supplied less padlock. Finish: Lugs & keepers are hot dip galvanized. Hasp, pipe retainers &
- Lock Type: Cam Lock
-
Supplier: RAF Electronic Hardware
Description: Panel Screw Retainer - Style A
- Type & Shape: PCB Support (No Hole / Solid Post)
- Material: Stainless Steel
-
Supplier: RAF Electronic Hardware
Description: Panel Screw Retainer - Style E
- Type & Shape: PCB Support (No Hole / Solid Post)
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore Cylinders feature our patented snap-cap design: a resilient retainer seal that aids in absorbing minor piston impact 20mm Bore Cylinders feature our patented stainless steel wire form end cap retainer (read more)
Browse Ball Slides Datasheets for Compact Automation -
. 20mm Bore Cylinders feature our patented stainless steel wire form end cap retainer. (read more)
Browse Ball Slides Datasheets for Compact Automation -
standard SV type. Roller-to-rail contact area is extended 42 to 58 percent while the number of rollers is increased 20 to 55 percent. STUDROLLER™, lowers component costs and allows more compact designs. In all stainless steel, the NB STUDROLLER™ is ideal for use in special environments that are highly corrosive, high temperature or vacuums. (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
rails for applications where adjustability is desired. The Vector Quad linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Quad (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Bearing Materials - Ceramics, Chrome Steels, Stainless Steels, and Plastics
in the Technical Information Sheets for Balls, Closures, and Retainers.