-
Supplier: Isotech, Inc.
Description: IBC Compliant The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2″ deflection version. DT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC,
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: Housing – Aluminum Alloy, Anodized Eyelets – Brass, Tin Plated Isolators – Stainless Steel Spring and Mesh
- Maximum Load Capacity (Per mount): 12.35 lbs
- Height or Thickness (Before loading): 1.57 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: Mounting Plates – Mild Steel, Painted Isolators – Knitted Stainless Steel Mesh
- Maximum Load Capacity (Per mount): 8,000 lbs
- Height or Thickness (Before loading): 0.915 inch
- Features: Anchoring Holes
- Type: Compression Mount, Steel Spring Isolator
-
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)
- Maximum Load Capacity (Per mount): 0.88 lbs
- Height or Thickness (Before loading): 1.02 inch
- Mounting Size (To Machine): 0.205 inch
- Mounting Size (To Support Structure): 0.205 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel; Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 150 to 750 Pounds (68 to 340 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS
- Maximum Load Capacity (Per mount): 450 lbs
- Height or Thickness (Before loading): 3 inch
- Mounting Size (To Machine): 0.26 inch
- Mounting Size (To Support Structure): 0.26 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Spring Rate: 41.28436398681987 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.390157691 inch
- Spring Rate: 96.21597969265765 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: BI-TORQ® Valve Automation
Description: prevent corrosion Stainless steel lever and output shaft
- Actuator Torque: 97 to 830 In-lbs
- Features: Lever Actuator
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Indelac Controls, Inc.
Description: Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This
- Actuator Torque: 1,000 In-lbs
- AC Voltage: 115 to 230 volts
- Actuation Time: 12 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: Rotork plc
Description: Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and offshore/marine coatings. A cost-effective spring-return
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: XOMOX (A Crane Co. Company)
Description: Saunders® EC & S360 Types Print Overview Saunders® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and aseptic applications. Available in stainless steel (SSC) or injection moulded in PES Polyether
- Operating Temperature: 14 to 212 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION, SPST TYPE 3-1/2 INCH WIDTH X 2-3/8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE CSA (CANADA AND US) APPROVAL COMMERCIAL HVAC EQUIPMENT, FAN COIL UNIT, TERMINAL REHEAT COIL, CONVECTOR APPLICATION 120 VOLT AC VOLTAGE RATING 0.07 AMP CURRENT RATING
- AC Voltage: 120 volts
- Operating Temperature: 34 to 125 F
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: DynaQuip Controls
Description: oriented design concept has produced an actuator line with many user benefits - hard anodized body, polyester painted end caps and nickel plated drive shaft for complete corrosion protection; 300 series stainless steel bolts, mirror finishing cylinder walls and piston guide bearings
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: Mersen
Description: fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars
- Normal Operating Current: 1 to 250 amps
- Mounting: Fuse Clip
-
Supplier: Beswick Engineering Co., Inc.
Description: and electric switches. Maximum Pressure: The highest range PAV will actuate the SAV at an input pressure of 60 psig, with a maximum actuation pressure rating of 250 psig. Materials: Brass body with 300 series Stainless Steel spring. Buna-N seals. Note: Panel mount hardware must
- Valve Motion: Linear Motion Valve
- Operation: On / Off (isolating)
- Features: Pneumatic
- Control Signal Input: Pressure Control Signal
-
Supplier: DeZURIK, Inc.
Description: Plug Valves. These actuators are designed for on-off or modulating service in either a fail-open or fail-closed mode. The DR-40B and DR-85B rotary diaphragm actuators set the industry standard for accurate performance, rugged construction and long, economical service life. The 316 stainless
- Operation: Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
Supplier: Pressure Washers Direct
Description: 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose 10 Gauge Heavy-Duty Powder-Coated Steel Frame Is Built To Last •10 gauge steel sub-frame provides additional support •Spring-loaded rubber isolators
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: MAXPRO Technologies, Inc.
Description: aluminum, which provides good corrosion resistance. Stainless steel material is available upon request. Maximum operating air pressure is 145 psi. Inlet air supply connection is 1/8” FNPT Actuator operating temperature: -4°F to 203°F. Minimal required air pressure is 80 psi. Opening &
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: Cincinnati Fan
Description: angles, and many other custom designs. Custom Examples: Base mounted radial bladed industrial exhauster made entirely of 304 stainless steel, including belt guard and spring isolators. Designed for an extremely corrosive environment both inside and outside of the fan.
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial, Centrifugal
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hayward Flow Control
Description: of 44 in-lbs to 230 in-lbs. All sizes have NAMUR VDI/VDE 3845 mounting for solenoids and ISO5211 mounting base. Key Features Include: GFPP Housing Anodized Aluminum Two Piston Rack and Pinion 303 Series Stainless Steel Shaft External Position Indicator Alternative Operating Media for
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
-
Supplier: Indelac Controls, Inc.
Description: series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: Larson Electronics LLC
Description: ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of
Find Suppliers by Category Top
Featured Products Top
-
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
possible seismic solutions for your projects. Seismic rated mounts and restraints will control the motion of equipment, piping and ductwork during a seismic event. Isotech seismic isolators are IBC compliant. Rugged steel housing is designed to handle high wind and seismic (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
mounts and isolators for shock and vibration for all applications. Mounts include: Spring Elastomer Neoprene Wire Rope Pad-Type (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
Product Overview Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
FINITE ELEMENT FORMULATIONS FOR FRICTION PENDULUM SEISMIC ISOLATION BEARINGS
Many research efforts have been carried out for structures with P-FBI (Teflon and polished stainless - steel interfaces) isolations, \ resilient-friction base isolator and helical-steel- spring system, etc.
-
Cryocoolers 12
This call for an application ofa single-axis vibration isolator , which is implemented using a combination offlexure spring and two identical wire mesh rings manufactured from stainless steel , see Figure 1 and 2.
-
Effects of unbounded media on seismic responses of FPS‐isolated structures
Much research effort has been spent on studies of structures with P-FBI (Teflon and polished stainless steel interfaces) isolation [1, 2] resilient friction base isolator [3], helical steel spring systems [4], etc.
-
Regulators of Sensory Cortical Plasticity by Neuromodulators and Sensory Experience
…negative pulses, 1 mA, 100 Hz, applied as ten 0.5 s bursts every 10 s) was provided by a monopolar electrode (125 μm diameter Teflon insulated stainless steel wire) connected to a … with ML 180 Stimulus Isolator , ADInstruments, Colorado Springs , Colorado).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant identified no aging effects for stainless steel components exposed to air, including structural support components (plate structural shapes, etc.), vendor-supplied specialty items ( spring hangers, struts, clamps, vibration isolators , etc.), and sliding support bearing and sliding surfaces…
-
The Earthquake Engineering Online Archive | Nisee e-library
The isolator consists of a disk bearing supporting a bearing block which houses polyurethane springs (Mass Energy Regulator [MER]) and a polytetrafluoroethylene (PTFE) disk that slides on a stainless steel sole plate.
-
Technology transfer package on seismic base isolation - Volume III
…three concepts have been analyzed and compared: - conventional foundation of the building on the competent soil, - seismic base isolation system developed by GEFU3, Germany, which uses helical springs and viscous,dampers (Figure … bearings with lead bronze- stainless steel slip plates (Figure 3 .... Spring and dashpot parameters of base isolators have been taken from available test data and estimated in…
-
High dynamic range measurements of an all metal isolator using a sapphire transducer (for gravitational wave detectors)
A pair of sand-filled stainless steel (vacuum tight) box girder frames provide the first and eighth stages of isolation. .... The first is supported on springs , the eighth is hung by four I-metre pendulums, each incorpor- ating the isolator designed here.
-
Formulation of a Hysteretic Restoring Force Model. Application to Vibration Isolation
Experimental axial load-deflection loops of the all-metal isolator . .... and 28.5 mm in diameter), a stainless steel shaft, and stainless steel springs and cushions.
-
Discrete optimization of isolator locations for vibration isolation systems: An analytical and experimental investigation
The experimental vibration isolation setup (Fig. 5) consists of a stainless steel honeycomb sandwich optical table (Newp~rt‘~~,model RS4000-36-8) measuring approximately 48 by 36 by 8.5 inches and weighing approximately 815 Ibs. .... The table is resting on 3 steel coil spring isolators (custom designed, using springs from Associated Spring-Raymond’”, model CV2000-2500-365) whose locations under the table are the focus of the optimization.
Indicates content that may require registration and/or purchase.