-
Supplier: Klein Tools, Inc.
Description: RATCHET HEAD, ADJUSTABLE TYPE 14-1/8 INCH OVERALL LENGTH 15 TO 75 LB-FT TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
- Length: 14.125 inch
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: PRECISION TORQUE WRENCH, 8 IN-LBS, FOR 1.85MM/ 2.4MM/ 2.92MM/ 3.5MM/ SMA (STAINLESS STEEL CONNECTORS) ROHS COMPLIANT: YES
-
Supplier: Mountz, Inc.
Description: scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device
- Drive Size: 0.375 inch
- Length: 12.75 inch
- Weight: 12.75 lbs
- Torque: 120 to 480 In-lbs
-
-
Supplier: Mountz, Inc.
Description: The FGC-125 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this
- Drive Size: 0.5 inch
- Length: 17.5 inch
- Weight: 17.5 lbs
- Torque: 222 to 1,106.4 In-lbs
-
Supplier: Mountz, Inc.
Description: The FGC-5 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this
- Drive Size: 0.25 inch
- Length: 7.8 inch
- Weight: 7.8 lbs
- Torque: 8.9 to 44.2 In-lbs
-
Supplier: Mountz, Inc.
Description: The FGC-75 is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this
- Drive Size: 0.375 inch
- Length: 17.5 inch
- Weight: 17.5 lbs
- Torque: 133.2 to 663.6 In-lbs
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin® Nose offer all of the advantages of Delrin®. The stainless steel construction affords
- Stroke: 0.75 inch
- End Force (depressed): 11.1 lbs
- Thread Size: #10-32
- Features: Other
-
Supplier: Vlier
Description: The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction
- Stroke: 0.445 inch
- End Force (depressed): 1.25 lbs
- Thread Size: #8-32
- Plunger Type: Ball Plunger
-
Supplier: Mini-Circuits
Description: in which to hold wrench. Please see app note AN-71-001 for instructions on handling 1.0mm connections. PRODUCT SPECIFICATIONS OUTLINE DRAWING 4±0.16 inch.lbs Wrench Torque (0.45±0.02 NM) Wrench Size 6 mm (15/64inches) Wrench Head Stainless steel Handle Aluminum blue anodized
- Type: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: Torque Loader Features Lightweight high tensile aluminum casting. Rugged solid twin stainless steel reaction shafts. Two way adjustable multi-position reaction slide and post. High efficiency ball screw drive system. All ball bearing construction for durability. Dual input
- Physical Properties: Torque
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Sensor Technology, Ltd.
Description: bench mount housing is available for torque wrench test and calibration. The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts
- Maximum Torque: 442.4778761061946 to 44,247.78761061947 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Reaction
-
Supplier: NBK America LLC
Description: Hexalobular socket *1 head cap screw with extra low profile. All head heights are 1 mm (0.04 in) or less. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the
- Length: 0.25 inch
- Inch: # 4
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
-
Supplier: TelephoneStuff.com
Description: constructed of stainless steel. (rust resistant) - Socket ends guaranteed not to split or break up to a maximum torque of 45 ft. lbs. - Nylon body ergonomically designed to mold to users hand for applying torque, without damaging user’s hand
- Tool Type: Stripper
-
Supplier: Sugatsune America, Inc.
Description: for recommended range of supported lid height and lid weight. The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8" (10 mm) socket or wrench. Operating temperature: 32° to 104°F (0° to 40°C). Cover (included) provides clean appearance to blend in with aesthetics of machinery.
- Length: 3.75 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Stahlwille North America
Description: For particularly high loadings, e.g. stainless steel screw fittings. Full use of jaws in conjunction with standard ratchets. Caution! Modified settings on torque wrench, chrome plated. Supplied without ratchet.
- Product Type: Individual Socket
- SAE or Metric: SAE Only
-
Supplier: Imao-Fixtureworks
Description: positively. Note: This clamp can be operated with an impact wrench. Use an impact wrench that can set the torque, as the clamp may be damaged if it is used with the tightening torque exceeding the allowable value for a long period of time.
- Clamping Force: 1,348.8 to 2,248 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
- Features: Other
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 2.425084882 tons
- Weight: 5.5125 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 0.5511556550000001 tons
- Weight: 0.6615 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 0.8818490480000001 tons
- Weight: 0.6615 lbs
- Features: Other, Swivel
-
Supplier: Certex UK
Description: Stainless Steel Double Swivel Ring: SS DSR. Double articulation allows it to line up perfectly with the sling. From M8 to M30 as standard; for loads from 0.3 t to 3 t. Features: Rotatable under load. Two ways of tightening:- Allen key or torque wrench (also for external hex)
- Maximum Load Capacity: 1.543235834 tons
- Weight: 1.9845 lbs
- Features: Other, Swivel
-
Supplier: Fastener SuperStore, Inc.
Description: 8-32 X 3/8 Thumb Screws / Type P / Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The
- Length: 0.375 inch
- Inch: # 8
- Material: Stainless Steel
- Screw Type: Thumb Screw
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion
- Features: Flex-Top Locknuts, Other
- Type: Locknut
- Material: Stainless Steel
-
Supplier: VAT, Inc.
Description: All-metal angle valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator (hexagon head), double acting pneumatic actuator or spring closing actuator. The manual closing movement ends at a mechanical stop; no torque
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 72.51885 psi
- Media Temperature: 842 F
-
Supplier: Brookfield Industries, Inc.
Description: exceed 225°F. 7. For certain high frequency applications, adequate load distribution between hinges maybe necessary to obtain the highest margin of safety with respect to load-life on bearings. This can be accomplished using a torque wrench to equalize the load on the set screw of each hinge.
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92 Electric
- Actuator Torque: 400 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 100 (%)
- Features: Electric
-
Supplier: Restek
Description: HPLC-grade 1/16" stainless steel tubing. *Rated to 20,000+ psi (1,400 bar) and tested to 30,000 psi (2,068 bar). WARNING: Do not use EXP ferrules with standard nuts. Failure to use EXP fittings according to the included instructions may result in unsafe UHPLC connections and/or non-ZDV
- English Size: 0.062 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Ferrule
-
Supplier: SC Hydraulic Engineering Corporation
Description: testing to extreme high pressures, torque wrench actuation, bolt tensioning, aircraft jacks, filter presses, clamping, holding, metal forming. 10-6 is used extensively by offshore oil companies in many applications due to the pumps inherent ruggedness and reliability. The D-6 has the same
- Maximum Discharge Flow: 0.199134 GPM
- Maximum Discharge Pressure: 45,800 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
-
Supplier: ValueTronics International, Inc.
Description: SWR from 50 MHz to 18 GHz Connectors: Precision Type N per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C-39012 connectors. Coupling Torque: 14 + 1 in/lbs Construction: Brass Body (plated) and Stainless steel connectors; gold plated beryllium copper contacts
- Attenuator Type: Fixed
-
Supplier: Cole-Parmer
Description: is made from stainless steel or zinc plated steel|– Die cast components are plated with black chromium over phosphorous Electroless nickel
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: is made from stainless steel or zinc plated steel|– Die cast components are plated with black chromium over phosphorous Electroless nickel
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: is made from stainless steel or zinc plated steel|– Die cast components are plated with black chromium over phosphorous Electroless nickel
- Oblong Width: 5.79 inch
- Window Shape: Circular
Find Suppliers by Category Top
Featured Products Top
-
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
ergonomic stamped steel handle is 17″ long and 1/2″ thick, and the wrench weighs only 2-3/8 lbs. The result is a tool that is not only sturdy but comfortable to use as well. The investment cast steel sockets promise excellent strength and accuracy. Furthermore, a new ratchet engagement (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The ergonomic stamped steel handle is 17″ long, and 1/2″ thick, and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, couplings, sleeves, repair clamps, saddles, and flange bolts. Carry one wrench instead of four! 1-1/4″ x 1-1/16″ hex and 1-1/8″ x 15/16″ hex Rugged 17″ stamped steel handle has an ergonomic grip for greater comfort (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Robust Performance: Stainless Steel Double Chainwheels for Demanding Applications When chain drive systems must withstand corrosion, moisture, or chemical exposure, stainless steel double (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Material Options Aluminum Alloy Stainless Steel Applications Industrial Automation Equipment Robotics and End-of-Arm Tooling Force and Torque Testing Systems (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Steritool Introduces New Stainless Steel 3/8-Inch Drive Ratchet Torque Wrench
Their NEW ratcheting 3/8" Drive Torque Wrench is the first Stainless Steel ratcheting torque wrench available worldwide.
-
Steritool Introduces New Stainless Steel 3/8-Inch Drive Ratchet Torque Wrench
Their NEW ratcheting 3/8" Drive Torque Wrench is the first Stainless Steel ratcheting torque wrench available worldwide.
-
Steritool Introduces New Stainless Steel 3/8-Inch Drive Ratchet Torque Wrench
Their NEW ratcheting 3/8" Drive Torque Wrench is the first Stainless Steel ratcheting torque wrench available worldwide.
-
Galvanic corrosion behaviour of hot‐dipped zinc–aluminum alloy coated titanium–aluminum couples
The fixture was mainly made of 304 stainless steel , and clockwise fastened by torque wrench whose range is from 0 to 30 N m and the fastening torque is 20 N m.
-
6.19.08 -- Transforming The Future Of Pharmaceutical Manufacturing
Steritool Introduces New Stainless Steel 3/8-Inch Drive Ratchet Torque Wrench .
-
Designing for remote handling
Torque and Wrench Recommendations for Alloy or Stainless Steel Bolt and Free-Spinning Nut .
-
TRUPACT-II Operating and Maintenance Instructions
6.2.23 Install the OCV seal-test-port access cover/thermal plug assembly and tighten to 35 to 45 ft-lbs torque with an appropriate torque wrench (lubricated with a suitable stainless steel compatible, nickel bearing lubricant).
-
TSC & TSP Cam-Over Torque Wrenches By Mountz Inc.
Manufactured with quality stainless steel head, the TSC and TSP torque wrenches are non-length dependant and ESD compliant.
-
Development of ultrasonic wrench for flared tubing connections, volume 1 Interim report
Ultrasonic vibratory modes, frequencies, power levels, and pulse times for torque system of wrench -tightening aluminum and stainless steel flared tubing connections .
-
Influence of Tooth Preparation Design on Fitting Accuracy of CAD‐CAM Based Restorations
Framework which was individually seated on the stainless steel die placed in the metal ring and torque wrench related pin applied the uniform load from occlusal direction.
Indicates content that may require registration and/or purchase.