-
Supplier: Watts
Description: Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless steel body and
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators, Stainless Steel, Steel
- Media: Water
-
Supplier: Watts
Description: consists of a stainless steel body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, stainless steel seat, stainless steel diaphragm, Teflon disc, and sensitivity adjustment feature for critical flow.
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators, Stainless Steel
- Media: Steam, Water
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Watts
Description: Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up
- Valve Size: 0.5 inch
- Port Size: 0.5 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: General Pump
Description: Stainless steel regulating valve Features Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 1 to 1.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,350 psi
- Port Size: 1 to 1.25 inch
-
Supplier: General Pump
Description: Adjustable pressure regulator, 303 Stainless Steel, Viton, PTFE. Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function
- Valve Size: 0.375 to 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2,000 psi
- Media Temperature: 190 F
-
Description: This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. It is constructed of 316SS. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2,000 to 10,000 psi
- Port Size: 0.25 inch
-
Description: TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic Power Units (HPU). New stem and seal
- Valve Size: 0.25 inch
- Pressure Rating: 15,000 to 20,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Description: TESCOM™ 50-4000 and 50-4100 Series pressure reducing regulators, with their integrated bypass valve, reduce time to production and maintenance cost. These first-of-its-kind regulators control high pressure water glycol, decrease pressurization time and extend
- Valve Size: 0.375 to 0.5625 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.12 to 1.9
- Pressure Rating: 4,200 to 15,000 psi
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: 316 Stainless Steel Regulating Valve Features Strong construction in 316 Stainless Steel High performance in compact design New Teflon back-up ring for longer life and smooth operation Adjustable lock-nut to control maximum pressure Allows for easy maintenance
- Valve Size: 0.25 inch
- Pressure Rating: 2,300 psi
- Controlled Pressure Range: 2,300 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator for Hygienic Service For gas, liquid and mixed phase processes Wide Range of working Pressures and Flows Rugged 316 stainless steel Bar Stock Design with no Welded Fittings Hygienic: No Crevices, <32Ra Finish 3 Piece Low Dead
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: inlet sizes (one end only). Optional Flowmeters and regulators are constructed of stainless steel with high temperature seals for corrosion-free operation and long trouble-free service life. Features and Benefits: High Temperature and Pressure Rating for use high
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Description: • 316 Stainless steel FRL design to withstand harsh, corrosive environments • Suitable for Marine & Offshore applications • Chemical / Petroleum and process industries • Coalescing filters are designed for removing oil and water aerosols down to 0.01µ • Suitable for food
- Valve Size: 0.5 inch
- Pressure Rating: 174.04524 to 290.0754 psi
- Port Size: 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Stainless Steel Regulating Valve Features Feature new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 8,700 psi
- Media Temperature: 185 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Honeywell International, Inc.
Description: INTERNALLY THREADED TAILPIECE, NON-CORRODING UNITIZED CARTRIDGE, STRAINER, THERMAL BYPASS INCLUSIONS/FEATURES BRONZE BODY MATERIAL 400 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-5/16 INCH END TO END DISTANCE DIAPHRAGM ACTUATION TYPE STAINLESS STEEL
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Zurn Industries LLC
Description: Water pressure regulator valve P4000A from Zurn Wilkins prevents pressure build-up whenever the line pressure exceeds the setting of the spring caused by pumps in a fire protection system or other closed type system. This water pressure relief valve
- Media: Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity CDS Solutions Featuring 316L Electropolished Stainless Steel for Superior Chemical Integrity and Safety Ultra High Purity (UHP) CDS Solutions featuring 316L electropolished stainless steel represent the pinnacle of fluid handling for the semiconductor
- Body Material: Stainless Steel
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45WQ Water Quality Panel is a flexible system designed for continuous, on-line monitoring of multiple parameters in municipal water distribution systems and potable water treatment facilities. The instrumentation contained in each Water Quality Panel is
-
Supplier: Pressure Washers Direct
Description: turn the chemical draw on and off from the gun Stainless Steel Frame •Corrosion-resistant materials extends product life Steel-Braided Hose •Flexible, durable and non-marking high pressure hose
- Water Jet Pressure: 3,700 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: turn the chemical draw on and off from the gun Stainless Steel Frame •Corrosion-resistant material extends life Steel-Braided Hose •Extremely durable and non-marking high pressure hose
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Honeywell International, Inc.
Description: BYPASS INCLUSIONS/FEATURES BRONZE BODY MATERIAL 400 PSI PRESSURE RATING 1-1/4 INCH FNPT UNION X 1-1/4 INCH MALE THD, 1-1/4 INCH FEMALE THD END CONNECTION 6 INCH END TO END DISTANCE ADJUSTABLE SCREW ACTUATION TYPE STAINLESS STEEL SEAT MATERIAL STAINLESS STEEL SPRING
- Valve Size: 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 1.25 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Invotec Solutions Ltd.
Description: corresponds to higher mould (steel) temperatures (for example: 120°F water temperature may result in 180°F mould temperature). Turbulent Flow, Supply Cooling Water Pressure & Temperature Traditionally, high turbulent flow rates are used in cooling water loops to
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Valve Size: 0.375 inch
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Valve Size: 0.375 inch
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Suttner America Company
Description: Adjustable pressure. Forged brass housing, stainless steel ball and valve seat. Special seals for maximum heat and chemical resistance.. Valve member rides on elastomeric cushion, eliminating metal to metal contact, a common cause of regulator failure.. Quickly
- Valve Size: 0.25 inch
- Pressure Rating: 5,070 psi
- Media Temperature: 200 F
- Port Size: 0.25 inch
-
Description: PN1.6, 2.5MPa Flange Standard GB/T9113、 JB/T79、HG20594 or others Body Material Cast Iron, Cast Steel, Stainless Steel Trim Material Stainless Steel Sensor Material Brass /Nickel Brass Set Temperature Deviation ±2℃ Temperature Range For Hot Water: 30~100℃.
- Features: Directional Valves, Regulators
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
. Approximate Weight: 25 grams in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Non-Relieving Regulator Material (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Compared to traditional copper brazed plate heat exchangers, full stainless steel units offer improved chemical compatibility, longer service life, and compliance with hygienic requirements. HEXNOVAS provides customized solutions based on process conditions, including pressure rating, material grade (SS316L, SMO), and application requirements. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
. Corrosion-Resistant Construction High-grade stainless steel body for corrosive media and harsh environments (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
ZERO EMISSION POWER GENERATION TECHNOLOGY DEVELOPMENT
The design included a stainless steel high-pressure feed water pump, a stainless steel pressure regulator and a resin-based, gravity-fed DI water tank.
-
Prevalence of enteroviruses in hot spring recreation areas of Taiwan
A standard filter apparatus (Fortelice International, Taiwan) consisted of a backflow regulator, a 47-mm stainless steel filter holder, pressure regulator and gauge, water meter, and a flow control valve control set to 0.3 L minÀ1 .
-
Effects of UV-C Light Processing on Some Quality Characteristics of Grape Juices
For the UV-C treatment of GJs, a UV reactor (Gentra Stock Joint Company, Istanbul, Turkey) made of a pump (Jabsco 31295 Series Water Pressure System, USA) as a flow rate regulator , a stainless steel reflector, a corrugated Teflon tube (inner diameter…
-
Open-celled polymeric foam monoliths for heavy metal separations study
Aqueous flows through the columns were provided by a high pressure stainless steel feed reservoir filled with water and pressurized from a compressed air cylinder equipped with a pressure regulator .
-
Shopping - Best Prices On The Elkay LVRCTLFR8SC 7.8 GPH ADA Wall Mount Bi-Level Vandal Resistant Filtered Cool Stainless Steel - Big Bruin
Product Features: Two-level self contained water cooler Electric refrigerated Vandal-resistant unit Rated for indoor or outdoor use Stainless steel construction provides vandal-resistant enclosure Flow regulator provides constant stream from 20 to 105 psi water pressure Heavy duty push button…
-
Shopping - Best Prices On The Elkay LVRCSC8S3JO 7.8 GPH ADA Wall Mount Single Level Vandal Resistant Filtered Stainless Steel - Big Bruin
Product Features: Self-contained wall hung water cooler Electric refrigerated Vandal-resistant unit Rated for indoor or outdoor use Stainless steel construction provides vandal-resistant enclosure Flow regulator provides constant stream from 20 to 105 psi water pressure Heavy duty push button…
-
NAVAL POSTGRADUATE SCHOOL
Penetrations through the shielding are limited to the holes for the hold down bolts, back pressure regulator bonnet, pump discharge tubing, heat exchanger cooling water supply, and the system discharge stainless steel tubing. framing.
-
Thermal Stability of Thiazide and Related Diuretics During Superheated Water Chromatography
The outlet of the column was connected by 45 cm 9 0.13 mm stainless steel tubing, which was run through a bath of cold water , to a JR-BPR2 back pressure reg- ulator (VICI Jour, Schenkon, Switzer- land) before the detector.
-
The use of 2,4-D to intensify the skin color of pontiac potatoes
All growth regulator treatments were applied in 40 gallons of water per acre at pressures of 35-50 pounds using a stainless steel 2- or 4-gallon knapsack sprayer fitted with a flat-spray nozzle. .
-
Effects of sodium chloride on the degradation of hexoses and the hydrolysis of sucrose in subcritical water
1 Reservoir of substrate (saccharide) solution; 2 pump; 3 oil bath; 4 tubular reactor (coiled stainless steel tube); 5 iced water bath; 6 cooling coil; 7 in-line filter; 8 back- pressure regulator ; 9 sampling tube .
Indicates content that may require registration and/or purchase.