Products & Services

See also: Categories | Featured Products | More Information
  • Description: Male & Female Embossing Dies are used to raise characters onto a wide range of sizes and shaped materials. When a raised image is required, Embossing is the most effective marking method. An Embossing Die Set is comprised of two Metal Stamp parts, male and female. The

  • Description: Sheet metal stamping is a process of using tools and dies to press and stamp metal blanks into their desired final shape. Sheet metal stamping services are often used across a variety of industries such as automotive, aerospace, consumer electronics, and electronic manufacturing. Zetwerk

    • Secondary Operations: Anodizing, Painting / Powder Coating, Welding
    • Services: Assembly Services
    • Stamping Capabilities: Blanking / Piercing, Deep Drawing
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production

    • Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
    • Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
    • Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
    • Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only

  • Description: ties. Cable ties can be used in the OEM electrical trades as well as the automotive and aerospace industries. We offer cable ties using aluminum, brass and stainless steel and can custom mark cable ties to your specifications. We can stamp, emboss (raise) or deboss (depress) letters

  • Description: Galvalume, Pre-Painted and Aluminum Finish applications: Powder Coated, E-Coating and Post Dip Galvanizing Welding, Assembly and Kitting

    • Material Thickness: 0.01 to 0.315 inch
    • Material Width: 0.5 to 27 inch
    • Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Tube, Square or Rectangular, Z-shape
    • Support and Production: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire