-
Supplier: Walker Engineered Products
Description: Walker Engineered Products is a prominent manufacturer of hydroformed tank heads. We utilize various metals to fabricate both standard and custom tank heads and other formed metal used in manufacturing in a wide range of sizes, gauges, types and shapes to meet
-
Supplier: McLellan
Description: FUEL TANK - DOT306/406 - Tank runs 20 gallons per inch of shell. - Standard capacities from 2500 gallons to 4500 gallons. - All heads and baffles are dished and flanged. - Full length fenders (with chain clearance) and mud flaps. - 4 point McLellan hold-down system. - Two
- Dispense Rate: 227.27272727272728 L/min
- Container Size: 9,463,529.47283008 to 17,034,353.0510941 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic starters
- Horse Power: 0.33 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: installation Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and longer life · Tank shut-off valve
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual
- Flow Capacity: 34.1 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual
- Flow Capacity: 29 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Rolair Systems
Description: rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved,
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mile-X Equipment, Inc.
Description: compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion. Standard Features: Two Stage, Single Acting Compressor Pump Select Models are Available in
Find Suppliers by Category Top
Featured Products Top
-
We manufacture standard and custom bolts to meet your specifications. Offering a large variety of fastener, thread, bolt, and screw head types, click here to learn more (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
"blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
manufacture standard and custom bolts to meet your specifications. Offering a large variety of fastener, thread, bolt, and screw head types, click here to learn more (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non-standard (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Structural integrity assessments for the category C liquid low-level waste tank systems at the Oak Ridge National Laboratory
The tank is constructed of Hastelloy "C" SS with anunknownwall thickness and ASME standard 304L SS flanged dished heads .
-
Plutonium Immobilization Can Loading Preliminary Specifications
…complete product information, please visit TRA.N Transport Tanks Bulk Picltup Tanks STAINLESSSTEEL COMPONENTS Stainless Steel Components Gro fabricates and supplies a wide variety of tank heads i.n various shapes … fmi that meet industry standards suc ASME , 3A, USDA and DOT.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The closure head is a 2:l ellipsoidal type with a minimum 2-in. flange, The tank is designed t o the l a t e s t requirements of the ASME code for Unfired Pressure … 1273N and the American Standards Association.
-
States > New Jersey > State > Proposed Regulations > 2006 Documents > October 16, 2006 > [2006 NJ Proposed nj-20061016-0054-0005200] N.J.A.C. 7:1E - Discharges...
The Department proposes amending the definitions of the following terms: "API," " ASME ," "ASTM," "ASTM E1067 … " "response coordinator," " standard operating procedure" or "SOP," "static head product testing," "storage capacity" and "storage tank ." .
Indicates content that may require registration and/or purchase.