Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZTE Corporation
Description: advantages, and created the container shelter product. Product Series External Dimension(L*W*H) Internal Dimension(L*W*H) ZXCAB container shelter 10 ft 2.991*2.438 * 2.591(m) 2.70*2.25*2.30(m) ZXCAB container shelter 20 ft 6.058 * 2.438 * 2.591(m) 5.80*2.25*2.30(m) ZXCAB
- Length: 8.8582725 to 39.304483166666664 ft
- Width: 7.38189375 ft
- Height: 8.500660758333334 to 9.501317466666666 ft
- Type: Field Office, Telecom Shelter (BTS)
-
Supplier: Accuris
Description: LOADING JACK SYSTEM, ISO CONTAINER
-
Supplier: Accuris
Description: Glass containers - Standard tolerances for bottles
-
-
Description: Description / Abstract Scope and field of application This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496
-
Supplier: Accuris
Description: INSPECTION CRITERIA FOR INTERNATIONAL ORGANIZATION FOR STANDARDIZATION (ISO) CONTAINERS AND DEPARTMENT OF DEFENSE STANDARD FAMILY OF ISO SHELTERS
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: ISO-Container - Kodierung, Identifizierung und Kennzeichnung (ISO 6346:1995); Deutsche Fassung EN ISO 6346:1995
-
Supplier: CSA Group
Description: ISO 9058:2008 specifies tolerances for glass bottles of circular cross-section and nominal capacity from 50 ml to 5 000 ml.
-
Description: ISO 9058:2008 specifies tolerances for glass bottles of circular cross-section and nominal capacity from 50 ml to 5 000 ml.
-
Description: Description / Abstract This standard establishes requirements for freight containers which are intended to meet International Organization for Standardization (ISO) Recommendations. Requirements are provided for Dimensions and Ratings: Specification and Testing; Corner Fittings;
-
Description: ISO/TC 104 Freight containers
-
Description: Freight containers -- Vocabulary
-
Supplier: H&K Equipment
Description: industrial technology, always committed to designing and building the best, most productive, most dependable container handling equipment in the world. Taylor's empty container handlers are equiped with a wide assortment of masts and attachments to better meet your particular need. The
-
Supplier: H&K Equipment
Description: industrial technology, always committed to designing and building the best, most productive, most dependable container handling equipment in the world. Taylor's empty container handlers are equiped with a wide assortment of masts and attachments to better meet your particular need. The
-
Description: Series 1 freight containers -- Interface connections for tank containers
-
Supplier: CSA Group
Description: ISO 17712:2013 establishes uniform procedures for the classification, acceptance, and withdrawal of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight containers in international commerce.
-
Supplier: CSA Group
Description: Lays down the basic requirements and the detailed design requirements. Annex B sets out the sections of other ISO-Standards which apply to this type of container. Requirements for containers to be transported by rotary-wing aircraft are excluded.
-
Supplier: CSA Group
Description: ISO 20826:2006 specifies the technical requirements for the design and the testing of automotive Liquefied Petroleum Gas (LPG) containers, to be permanently attached to a motor vehicle which uses automotive LPG as a fuel. The technical requirements cover the design criteria, the
-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple
- Height: 100.1969045 to 116.929197 inch
- Length: 72.047283 to 74.015788 inch
- Width / Diameter: 61.9291673 to 72.047283 inch
- Width: 61.9291673 to 72.047283 inch
-
Description: ISO 17363:2013 defines the usage of read/write radio-frequency identification technology (RFID) cargo shipment-specific tags associated with containerized freight for supply chain management purposes ("manifest tags"). ISO 17363:2013 defines the air interface communications, a common
-
Description: ISO/IEC 21320-1:2015 specifies the core requirements for - document container files, and - implementations that produce and/or consume document container files. ISO/IEC 21320-1:2015 normatively references the Zip File Format Specification version 6.3.3 of PKWARE® Inc.
-
Description: Lays down rules for facilitating the storage and distribution of printing ribbons on the premises of manufacterers, dealers and users. Specifies the type and form of minimum information to appear on containers used as packaging unit for printing ribbons wound on spools or cores.
-
Supplier: Stanley Vidmar
Description: Maximize storage space inside containers with Stanley® Vidmar® shipping cabinets. Features: Ideal for quadcons, tricons, ISU and ISO containers Preconfigured and custom-configured options Fully utilize left-to-right and vertical storage space Two construction
- Material: Aluminum, Steel
- Use: Commercial, Industrial
- Type: Drawer Cabinet
- Application: Garage, Manufacturing, Office
-
Supplier: ASTM International
Description: health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6. 1.3 These methods fulfill the requirements of International Organization for Standardization standards ISO 8318 and ISO 2247. The
-
Supplier: ASTM International
Description: health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6. 1.3 These methods fulfill the requirements of International Organization for Standardization standards ISO 8318 and ISO 2247. The
-
Supplier: ASTM International
Description: fulfills the requirements of International Organization for Standardization (ISO) Test Method 12048. The ISO standards may not meet the requirements for this test method. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its
-
Supplier: Hyster Company
Description: engine 3-speed forward and 3 speed reverse, soft shift for down shifting and reversal Inching capabilities controlled by a solenoid clutch Auto-shift These empty container handlers can handle any size container that meets the container industry ISO standards as
-
Supplier: SAE International
Description: The data in this document is, at this stage, primarily concerned with the interface of pallet/container loaders and lower-deck compartments of standard and wide-body aircraft although the principles illustrated may be applied to the main-decks of narrow and wide-body aircraft. NOTE:
-
Supplier: Hyster Company
Description: A versatile lift truck designed for outdoor use, the H360HD2-EC4 empty container handler is ideally suited for applications such as sea ports and applications where unloading, loading and single row empty container stacking is applicable. This agile empty container handler gives
-
Description: This standard specifies the mapping of ISO/IEC 13818-7 and ISO/IEC 14496-3 AAC family compressed audio coding into the Material Exchange Format Generic Container (MXF-GC). It does not address mapping of uncompressed audio or audio compressed with other codecs.
-
Supplier: AENOR
Description: FREIGHT CONTAINERS. AUTOMATIC IDENTIFICATION (ISO 10374:1991)
-
Supplier: AENOR
Description: Plastic containers for intravenous injections (ISO 15747:2018)
-
Supplier: Certex UK
Description: Container lifting lug set for lifting of standard containers in the corner fittings on top. Only for vertical lifting slings. A set contains 4 lugs and are to be used together with a lifting beam. The lugs suits standard ISO corner boxes. Features: Provided with
- Maximum Load Capacity: 61.72943336 tons
- Features: Other
-
Supplier: AENOR
Description: Plastic containers for intravenous injections (ISO/DIS 15747:2025)
-
Description: forms. — The MXF generic container is the native essence container of the material exchange format (MXF) file body. The MXF generic container is defined for the interchange of streamable audio-visual material. — This standard defines the data structure at the signal
Find Suppliers by Category Top
Featured Products Top
-
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Container Dumpers Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash containers may be emptied to sorting lines or (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
large assortment of options to modify our dumper equipment to fit your exact needs. There are three (3) dumper groups to choose from. The “standard” container dumper series was designed to present the most compact footprint possible. These hydraulic dumpers are a very good choice (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
light to detect voids or overflow and confirm product placement. Engineered for bonding, sealing, coating, and spin coating across a variety of medical device applications, this system passes ISO 10993-5 standards for non-cytotoxicity. UV16Med-FD resists acids, bases, solvents, and sterilants (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
This test examines how long a material or assembly can withstand fire exposure while maintaining structural integrity. It often appears in building codes, transport container rules, or safety standards for nuclear and hazardous material containment. Other (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
operator safety. GMP-compliant waste disposal is built in, with sliding-cover openings that route radioactive waste directly into shielded containers — no workarounds, no exposure risk. Designed to EN 12469:2000 standards and compatible with biosafety levels 1, 2, and 3, the EuroFlow N (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
solutions to mechanically complex or environmentally induced shocks and vibrations. Enidine's Quality Assurance Program, under the auspices of International Standard ISO 9001, addresses all facets of engineering, manufacturing, and administration. This program ensures that reliable, quality (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
.S. With state-of-the-art facilities and an experienced team, MarShield ensures the highest level of safety and quality for our customers in the nuclear industry. MarShield is an ISO9001:2015 and a CSA-N299:3:16 certified facility and has nuclear industry-approved lead pouring procedures in place to (read more)
Browse Metal Sheet Datasheets for MarsMetal -
safety of nuclear operations. Industry Certifications & Standards: We are an ISO9001:2015 and a CSA-N299:3:16 certified facility and have nuclear industry (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
What s Your RF IQ?
of the container is oriented to the antenna. The tag can only be read by a hand-held interrogator. The tag will be read regardless of orientation to the antenna. The tag can be read by a dock door portal interrogator. RFID Standards and Drug Security in the Year Ahead Will Near-Field UHF Be Pharma s
More Information Top
-
Solar Photovoltaic Technology
Groups of palettes can be combined in 20 foot or 40 foot standard ISO containers for long distance shipping.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6021/02Mar_Shaw.pdf?sequence=1
It should be noted that standard ISO containers can indeed be utilized within Air Force cargo aircraft.
-
Field Testing of Environmentally Friendly Drilling System
Two of the most important features of the LOC250 rig are its compact size and the fact that the entire rig can be broken down into 17 modules with the shape and the dimensions of standard ISO containers .
-
Setting the future stage
Goals for an improved system include the transfer of standard ISO containers while under way in SS4 or greater.
-
ISO Containers
Standard ISO containers measure 8 ft. 6 in., but they are available in several discrete heights measuring from 4 ft. to 9 ft. 6 in.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4008/08Jun_Sumsion.pdf?sequence=1
A standard ISO container size was used to allow a single dimension (length) to define all three sides of a cuboid.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1593_Web.pdf
The second quote suggested the use of a rather tall transport cask (~ 5 m) which was placed horizontally in a standard ISO container .
-
JCB High Mobility Rough Terrain Forklift (HMRTF)
Travel mode - fully suspended for on and off-road travel; work-raised - front suspension raised and locked for load handling; work-lowered: front suspension lowered and locked for entry into a standard ISO container ; shipping - the suspension is fully lowered and locked.
-
Family of Medium Tactical Vehicles (FMTV)
… Stewart & Stevenson developed a second 11 ton FMTV, this later vehicle fitted with a tilt-type bed to meet a FTTS requirement for a transport vehicle with the ability to load/unload a C-130 transport aircraft with a standard ISO container .
Indicates content that may require registration and/or purchase.