-
Supplier: Trelleborg Sealing Solutions Americas
Description: In static sealing applications, there is no movement between seal surfaces or between the seal and its mating surface. The most common seal used in static sealing situations is the O-Ring, but in addition to these, Trelleborg Sealing Solutions offers a range
- Features: Other
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with
- Shaft O.D. or Seal I.D.: 0.034 to 4.052 inch
- Maximum Operating Pressure: 10,000 psi
- Gland Width: 0.094 to 0.281 inch
- Features: All Rubber or Polymer
-
Supplier: SAE International
Description: This document recommends general gland design criteria for static and dynamic O-ring seal applications specifically for engines and engine control systems.
-
-
Supplier: Accuris
Description: (R) General Gland Design Criteria for Static and Dynamic O-Ring Seal Applications Specifically for Engines and Engine Control Systems
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the
- Shaft O.D. or Seal I.D.: 2.5196864 to 16.00000864 inch
- Housing Bore Diameter or Seal O.D.: 2.8346472 to 16.535442 inch
- Axial Cross Section or Thickness: 0.32283482 to 0.5905515 inch
- Maximum Operating Pressure: 7,251.885 psi
-
Description: The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited
- Shaft O.D. or Seal I.D.: 0.2362206 to 7.87402 inch
- Axial Cross Section or Thickness: 0.14173236 to 0.37401595 inch
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -328 to 500 F
-
Supplier: Freudenberg Sealing Technologies
Description: The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal is also
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM)
- Features: Other Rubber Material
-
Description: The Turcon® Variseal® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited
- Shaft O.D. or Seal I.D.: 0.2362206 to 7.87402 inch
- Axial Cross Section or Thickness: 0.09448824 to 0.37401595 inch
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -328 to 500 F
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides standardized gland (groove) design criteria and dimensions for elastomeric seal glands for static applications. The glands have been specifically designed for applications using SAE AS568 size O-rings at pressures exceeding 1500 psi
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides standardized gland (groove) design criteria and dimensions for elastomeric seal glands for static applications. The glands have been specifically designed for applications using SAE AS568 size O-rings at pressures exceeding 1500 psi
-
Supplier: Technetics Group
Description: Thanks to more than 50 years of experience in dynamic and static sealing and material technology, Technetics is able to design and provide customized dynamic sealing solutions to meet the most demanding requirements where standard seals are
- Alternate Shaft or Rubbing Speed: 19,600 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Description: installed into small spaces. The Turcon® AQ-Seal® is a double-acting seal consisting of a seal ring of high-grade modified Turcon® material, a X-Ring Seal and an O-Ring as energizing element. The Turcon® seal ring and the X-Ring Seal together
- Shaft O.D. or Seal I.D.: 0.6299216 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Description: higher sliding speed compared to the AQ Seal®. The Turcon® AQ-Seal® 5 is a patented development of the proven standard Turcon® AQ -Seal® . The seal profile of the Turcon® ring has been redesigned on both the dynamic and static sealing surface. Two
- Shaft O.D. or Seal I.D.: 1.574804 to 23.62206 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 590.551181102361 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: EQYO
Description: Series Specifics: Static and moderate speed dynamic sealing Moderate to high spring load Good for low temperature and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Features: All Rubber or Polymer, Seal is Spring-energized, Single Lip Oil Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The GAMMA Seal is an axial rotary seal that excludes contamination, moisture and grease. It consists of an elastomer sealing lip contained in a metal carrier. This design copes with arduous static and dynamic conditions in mobile hydraulics and power
- Shaft O.D. or Seal I.D.: 0.393701 to 8.8582725 inch
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Operating Temperature: -40 to 392 F
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: Cap seals offer a low friction seal for use in dynamic reciprocating applications. A plastic cap provides a seal against the dynamic sealing face, an O-ring is used to energise the plastic cap and operates in a static environment. The O-ring uses the
- Features: Composite Seals
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal
- Shaft O.D. or Seal I.D.: 0.125 to 9.5 inch
- Operating Temperature: -400 to 550 F
- Features: All Rubber or Polymer, Double Acting, Integral Wiper or Scraper Element, Seal is Spring-energized, U-ring / Block Vee Ring, Unopposed
- Seal Type: Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Precision Polymer Engineering Ltd.
Description: system for bi-directional pressure applications in static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetric in their cross section and so
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
- Seal Type: Hydraulic / Pneumatic Seal
- Features: Other, Seal is Spring-energized
-
Supplier: T-LON Products, Inc.
Description: The TLSS Metric Buffer Seal is designed to seal at high and low system pressures with a stability which is unaffected by pressure, shock, or speed. Designed For: Designed to seal at high and low system pressure Stability unaffected by pressure, shock or speed
- Shaft O.D. or Seal I.D.: 0.2362206 to 14.173236 inch
- Housing Bore Diameter or Seal O.D.: 15.13780345 inch
- Radial Cross Section: 0.31889781 inch
- Features: Composite Seals
-
Supplier: FTL Technology
Description: debris and other abrasive contaminants into the hydraulic cylinder. When the rod is not in motion, the wiper seal provides an important static sealing function, protecting the hydraulic system from the environmental conditions and excess water ingress. Wiper seals
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 14.50377 psi
- Operating Temperature: -40 to 230 F
- Seal Type: Exclusion Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Single-acting seal for rotary, turning and oscillating movements for pistons, rods and shafts in a wide range of machinery. The O-Ring activated L-shaped Turcon® or Zurcon® seal element gives optimized low frictional static and dynamic sealing
- Shaft O.D. or Seal I.D.: 0.2362206 to 102.36226 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 4,351.10518071591 psi
- Operating Temperature: -40 to 248 F
-
Supplier: T-LON Products, Inc.
Description: and is further energized by system pressure. The TH series is intended for static or very low dynamic applications and is available in standard and custom Rod, Piston and Face seal designs to meet your specific requirements.
- Shaft O.D. or Seal I.D.: 0.125 to 36 inch
- Axial Cross Section or Thickness: 0.485 inch
- Radial Cross Section: 0.375 inch
- Maximum Operating Speed: 20 ft/min
-
Supplier: FTL Technology
Description: PTFE seals are often used in hydraulic and pneumatic cylinders. In comparison to more traditional elastomer solutions, PTFE seals can offer some additional unique characteristics. Low friction at high pressures is the more important of these however low stick slip, high abrasion
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: T-LON Products, Inc.
Description: Designed For: Sealing at high and low system pressure Stability that is unaffected by pressure, shock or rod velocity Self-relieving performance to prevent pressure entrapment Low friction in static (break away) and dynamic (run) applications Versatile use in roatary,
- Shaft O.D. or Seal I.D.: 0.325 to 10 inch
- Housing Bore Diameter or Seal O.D.: 10.288 inch
- Features: Composite Seals
- Seal Orientation: External / Piston Seal
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides standardized gland (groove) design criteria and dimensions for O-ring seal glands for static and dynamic applications, and other seals.
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod
- Operating Temperature: -150 to 600 F
- Features: Composite Seals, Seal is Spring-energized
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: This is a broad family of products, individually developed and manufactured for unique applications. In general, these seals are static and offer low friction and good abrasion resistance characteristics. They are typically used for the aerodynamic sealing of
- Features: Other
-
Supplier: Hi-Tech Seals, Inc.
Description: The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles
- Shaft O.D. or Seal I.D.: 0.5 to 3.5 inch
- Axial Cross Section or Thickness: 0.375 inch
- Operating Temperature: -65.2 to 221 F
- Features: All Rubber or Polymer, Cup Packing, Single Lip Oil Seal, U-ring / Block Vee Ring
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The
- Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: Oil / Grease Seal
-
Supplier: FTL Technology
Description: PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: Hi-Tech Seals, Inc.
Description: The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles
- Shaft O.D. or Seal I.D.: 0.3125 to 7.875 inch
- Axial Cross Section or Thickness: 1 inch
- Operating Temperature: -65.2 to 221 F
- Features: All Rubber or Polymer, Cup Packing, Single Lip Oil Seal, U-ring / Block Vee Ring
-
Supplier: Hi-Tech Seals, Inc.
Description: The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles
- Shaft O.D. or Seal I.D.: 0.1875 to 7.25 inch
- Housing Bore Diameter or Seal O.D.: 8 inch
- Axial Cross Section or Thickness: 0.625 inch
- Operating Temperature: -65.2 to 221 F
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational motion
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Choose our Spring Energized Seals when you plan to have a static or dynamic face seal. Unlike other face seals, the CTG Spring energized seal can handle low speed dynamic applications without seal degradation. It is also a great choice when clamping forces must be low. (read more)
Browse Dynamic Seals Datasheets for CT Gasket & Polymer Co., Inc. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is greater than with any other metal seal, which is a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Load capacity is a critical factor when selecting a linear actuator. Different applications require different load capabilities, and understanding the distinction between static and dynamic load helps ensure proper actuator selection and long-term reliability. In this article, we’ll (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Dynamic Seals Datasheets for Precision Polymer Engineering Ltd. -
joints can be achieved in cryogenic lines, joints, valves and pumps for launch vehicles through the use of proven, state of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option (read more)
Browse Toggle Switches Datasheets for NKK Switches -
practically immune to spiral failure. For maximum seal longevity, the seal must be constructed from the correct elastomer for the particular application. CTG can build seals from elastomers that tolerate high or low temperatures, high or low pressures, dynamic applications, and corrosive (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc.
Conduct Research Top
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
monitor dynamic pressure while subjected to high static background pressure. ICP (R) output features onboard. electronics to provide conditioned output signal and ease of use. Many physical configurations are available with various Aerospace Standard fitting sizes. This paper will discuss
-
O-Ring Failure Modes: Extrusion Damage
Extrusion damage failures often occur in dynamic applications such as hydraulic controlled rod and piston seals. These can also occur in static applications when seals are subjected to high-pressure pulsing, especially when the gland extrusion gaps are excessive.
-
Electronic Enclosures - Closing the Door on Sealing Problems
Some manufacturers of electronic cabinets use off-the-shelf weatherstripping to seal gaps between the housing and door. Often, these weatherstrip materials are just fillers that form a static seal. They're not meant for dynamic sealing, and demonstrate poor compression set recovery
-
Translating Metric Units to Inches in O-Rings
O-rings are the most widely-used seals because they are efficient, economical, and can be used in a wide variety of static and dynamic applications. In order to get the most out of an O-ring, it is critical that its dimensions and specifications meet part requirements.