-
Supplier: Accuris
Description: BURNERS, STEAM AND OIL PRESSURE, ATOMIZING
-
Supplier: CSA Group
Description: This is the third edition of CSA B140.2.1, Atomizing-type oil burners. It supersedes the previous editions, published in 1990 and 1973 under the title Oil Burners; Atomizing-Type. Scope 1.1 This Standard applies to oil burners of the
-
Supplier: Alfa Laval Inc.
Description: Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION™ OM) is a high performance medium capacity oil-fired auxiliary boiler. It is intended for steam or hot water
- Heat Output (Capacity): 19,106,107.130672123 to 95,530,535.65336062 BTU/hr
- Maximum Pressure: 159.54147 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
-
Supplier: Industrial Combustion, LLC
Description: S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx Features
- Maximum Capacity: 46,199.99999999999 to 62,999.99999999999 BTU/hr
- Atomization Method: External Mix Steam, Low Pressure Air
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx
- Maximum Capacity: 37,800,000 to 92,399,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: ASTM International
Description: intended for use in commercial or industrial air or steam-atomized fuel oil burning equipment manufactured under various climatic and operating conditions for the purposes of heat generation. This specification describes the properties and limits for triglyceride burner fuels to
Find Suppliers by Category Top
Featured Products Top
-
from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off moisture or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
stable flow profile that is repeatable for continuous accurate measurement. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
for other applications including natural gas wellheads, burners or ovens, cooling systems, HVAC and more. Wafer-Cone technology requires virtually no maintenance, offering cost-of-ownership advantages over traditional DP technologies such as the orifice plate. The beta edge of an orifice (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.