-
Supplier: Accuris
Description: PUMP UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR- OR STEAM-TURBINE-DRIVEN
-
Supplier: Accuris
Description: PUMPS UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR-OR STEAM-TURBINE-DRIVEN
-
Supplier: Griswold Pump Company
Description: choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be mounted
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Cast Iron, Centrifugal Pumps
-
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: John Crane, Inc.
Description: coupling provides a good level of angular, lateral and axial misalignment, while maintaining a high level of balance integrity. Standard options for spark resistance available. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Centrifugal Compressors
- Bore Diameter: 7 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 25,500 rpm
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's life span. Easy Maintenance - The Flushing-pipe with built-in casing and the
- Maximum Discharge Flow: 5,283.4400000000005 to 26,417.2 GPM
- Features: Brass / Bronze, Centrifugal Pumps
- Power Source: Steam
Find Suppliers by Category Top
Featured Products Top
-
, including cleaning, cooling, rinsing containers, steam generation, ingredient moving, sanitation, and more. Not only does this cause operational and product quality issues for a company, it also has an impact on the environment and the planet as a whole. By recognizing the impact and consequences (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Waterworks power-plant practice: the comparative costs of steam-, Diesel- and electrically-operated machinery
The rates of fuel or power consumption used herein, except where otherwise noted, are as follows:— Steam turbines driving centrifugal pumps , per w.h.p.-h (steam consumption .
-
System design verification of a hybrid geothermal/coal fired power plant
horizontal, condensing steam turbine driven centrifugal pumps to handle boiler feedwater.
-
Transmission Lines in Digital and Analog Electronic Systems: Signal Integrity and Crosstalk
STEAM TURBINES This discussion can easily be extended to any steam turbine – driven centrifugal pump .
-
A computer-based multipoint vibration system for process plant rotating equipment
The major- ity of equipment is electrically driven (12 steam turbines ) centrifugal pumps between 40 and 450 hp.
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
When exhaust steam is available, a steam turbine to drive a centrifugal pump can also be used.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MARINE ENGINEERING
Auxiliary steam - turbine - driven centrifugal pumps are usually selected.
-
Environmental Engineering 5th Edition Complete Document
When exhaust steam is available, a steam turbine to drive a centrifugal pump can also be used.
-
Working Guide to Process Equipment, Fourth Edition > Steam Turbines
Figure 24.4 shows a centrifugal pump driven by a steam turbine .
-
Working Guide to Process Equipment, Third Edition > Steam Turbines
Figure 20.4 shows a centrifugal pump driven by a steam turbine .
-
Papers
The position of the electric motor has been used also the steam turbine fur the drive of centrifugal pumps .
Indicates content that may require registration and/or purchase.