-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.25984266 inch
- Outside Diameter: 0.52362233 inch
- Working Pressure: 5,801.47357428788 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.38582698 inch
- Outside Diameter: 0.61023655 inch
- Working Pressure: 2,610.663108429546 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.93307137 inch
- Working Pressure: 3,625.920983929925 psi
- Temperature Range: -40 to 249.8 F
-
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.76377994 inch
- Outside Diameter: 1.09842579 inch
- Working Pressure: 3,118.2920461797353 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, RUBBER, HYDRAULIC PRESSURE-TYPE, TYPE 100RE, FOUR-WIRE BRAIDED REINFORCEMENT OR MULTIPLE WIRE BRAIDED STEEL WIRE REINFORCED HOSE
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Extruded Teflon, smooth bore Cover and Reinforcement - One braid of high tensile stainless steel
- Inside Diameter: 0.125 to 0.875 inch
- Working Pressure: 1,000 to 3,000 psi
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO RQP5 hose make it suitable for under the bonnet automotive/ trucking applications including
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Two braids of high tensile steel wire
- Inside Diameter: 0.25 to 2 inch
- Working Pressure: 1,600 to 5,800 psi
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO T5 hose make it suitable for under the bonnet automotive/trucking applications including hydraulic
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high tensile steel wire
- Inside Diameter: 0.25 to 2 inch
- Working Pressure: 580 to 3,260 psi
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction TUBE:
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For High pressure hydraulic oil lines. Ideal for high pressure use that requires a compact outside diameter and smaller bend radius than some other two wire braid hoses. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 1 inch
- Outside Diameter: 1.29 inch
- Working Pressure: 670 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 2 inch
- Outside Diameter: 2.42 inch
- Working Pressure: 345 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 0.75 inch
- Outside Diameter: 0.97 inch
- Working Pressure: 1,000 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 1,600 psi
- Temperature Range: 500 F
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, GLOBAL TTC 1 & 2 WIRE BRAID STEEL CRIMP FITTING, 1-7/16-12 FEMALE O-RING FACE SEAL SWIVEL, -16 HOSE, 90 DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
- Fitting Type: Elbow, Hydraulic Fitting, Swivel
- Features: Face Seal, Hose Fitting
-
Supplier: Radwell International
Description: HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 2.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: Carr Lane Manufacturing Co.
Description: This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius. Braided
- Inside Diameter: 0.15625 inch
- Working Pressure: 7,500 psi
- Temperature Range: -40 to 212 F
- Product Form: Complete Hose Assembly
-
Supplier: CEJN Industrial Corporation
Description: Series 817 features Plug-In couplings with straight hose connectionsfor one/two wire braided hydraulic hose in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 710 features Plug-In nipples with straight hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 1"
- English Size: 0.25 to 1 inch
- Features: English, Hose Fitting, Nipple
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: CEJN Industrial Corporation
Description: Series 712 features Plug-In nipples with 45° hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 3/4"
- English Size: 0.25 to 0.5 inch
- Fitting Type: Elbow, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple
- Material: Stainless Steel
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range: -100F to +500F (-73C to +260C).
- Inside Diameter: 0.405 inch
- Outside Diameter: 0.549 inch
- Working Pressure: 2,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: AA Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: FC211 - SAE 100R1AT FC212 - SAE 100R2AT FC310 - SAE 100R16 Performance FC318 - SAE 100R4 FC510 - Exceeds SAE 100R2 Performance FC579
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: SAE International
Description: This specification covers a grade of hose fabricated from braid and natural rubber or from braid and synthetic rubber, assembled with steel or brass end fittings for use on automotive hydraulic-brake equipment as flexible connections.
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Utility Parts Central, Inc.
Description: chisel noise Low noise and vibration levels. AVS tools have patented spring-dampened handles that reduce vibration transmitted to the operator by 80%-90% Two-step trigger Supplied with 12" steel braided whip hoses Open center hydraulic system 1/2" BSP pressure and return
-
Supplier: Mile-X Equipment, Inc.
Description: EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or hydraulic oil applications
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease
- Type Of Reel: Hose Reel
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease).
- English Size: 0.125 to 2 inch
- Features: Ball and Sleeve, Brass/Bronze, Carbon & Alloy Steel, English, Hydraulic Fitting, Pneumatic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Advance Lifts, Inc.
Description: pressure hoses are double wire braid with JIC fittings Reservoirs are mild steel All units are equipped with solid steel skirts
- Weight Capacity: 60,000 lbs
- Length: 180 inch
- Width: 120 inch
- Weight: 5,800 lbs
-
Supplier: Advance Lifts, Inc.
Description: assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI
- Capacity: 8,000 lbs
- Stroke: 48 inch
- Length: 68 to 98 inch
- Width: 54 to 78 inch
-
Supplier: Advance Lifts, Inc.
Description: assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI
- Capacity: 12,800 lbs
- Stroke: 46 inch
- Length: 68 to 98 inch
- Width: 60 to 84 inch
-
Supplier: Advance Lifts, Inc.
Description: These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
- Capacity: 2,500 lbs
- Stroke: 48 inch
- Length: 64 to 96 inch
- Width: 24 to 48 inch
Find Suppliers by Category Top
Featured Products Top
-
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: Adopts 1-2 layers of high-strength steel wire braided reinforcement structure, with a rated working pressure of 28MPa and a minimum burst pressure up to 112MPa. It stably copes with ultra-high pressure, surge and frequent flexing working conditions, effectively avoiding hose rupture, leakage and failure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior durability & flexibility – Dual steel wire braid reinforcement delivers exceptional burst strength (min. 84 MPa) while maintaining a tight bend radius (150 mm) for easy routing in compact machinery. All-weather reliability (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Structure Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Core Advantages·Empower Professional Work Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Robust Multi-Layer Construction – Inner tube of oil-resistant synthetic rubber, reinforced with one or two layers of high-tensile steel wire braiding. Smooth synthetic rubber cover offers outstanding abrasion, corrosion, and weather resistance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
steel braided hose - offers from steel braided hose manufacturers, suppliers, exporters & wholesalers
SAE100R2AT Steel Wire Braid Hydraulic Hose .
-
R12 Hydraulic Hose Exporters, R12 Hydraulic Hose Selling Leads
Sell SAE 100R9,R10,R12 4 layers steel wire braid hydraulic hose .
-
Sell Din 20023 4Sp/ En856 4Sh
• 1) Steel Wire braided Hydraulic hose SAE 100 R1AT / DIN EN 853 1SN, SAE 100 R2AT / DIN EN 853 2SN; DIN-EN 857 1SC DIN-EN 857 2SC; SAE 100 R1 A / DIN EN 853 1ST.
-
Sell Telfon Hose (SAE 100R 14)
Our company is specialized in manufacturing steel wire braided hydraulic hose , steel wire spiral hydraulic hose, metal hose, Teflon hose, steam hose and relevant machines and equipment.
-
hydraulic hoses - offers from hydraulic hoses manufacturers, suppliers, exporters & wholesalers
Sell Steel Wire Braid Hydraulic Hose .
-
fibre hose - offers from fibre hose manufacturers, suppliers, exporters & wholesalers
fibre braid ( 1 T/B ) Our Hose Products: Steel wire braided hydraulic hose , steel wire spiral hydraulic hose, textile ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/50581/464241697-MIT.pdf?sequence=2
The transradial versions of the Golf Pro use a high strength, steel braid reinforced hydraulic hose type material for the coupling.
-
Sell 1W/B steel wire braided steam hose
1) Steel wire braided hydraulic hose .
-
Physical Scale Modelling of Electrothermic Thawing of Permafrost For Alleviation of Frost Heave Problems In Chilled Gas Pipelines
Construction of the packer element is very similar to a high-pressure hydraulic hose with steel braided carcass layers.
-
An experimental study and finite element analysis for finding leakage path in high pressure hose assembly
Entwistle, K. M., “The Behaviour of Braided Hydraulic Hose Reinfoerced with Steel Wires,” Int. J. Mech.
Indicates content that may require registration and/or purchase.