Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of
- Diameter / Width: 0.47 inches
- Height: 0.83 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of
- Diameter / Width: 0.47 inches
- Height: 0.83 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of
- Diameter / Width: 0.709 inches
- Height: 1.299 inches
- Knob Material: Metal
- Features: Other
-
-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of
- Diameter / Width: 0.559 inches
- Height: 0.984 inches
- Knob Material: Metal
- Features: Other
-
Supplier: THK America, Inc.
Description: This type has the same cross-sectional shape as SSR-XW but has a shorter overall LM block length (L). Stainless Steel version is also available. More detailed specifications are available in our digital catalog.
-
Supplier: TelephoneStuff.com
Description: 5-7/8" Round-Shank Features: - Handle size and shape provide greater contact area with your hand - Patented oil-resistant, anti-slip, plastic flock on the handle helps prevent slippage - Triangular handle shape for optimal torque - High-alloy steel and chrome plated for long
-
Supplier: Vulcan Electric Co.
Description: wire coil for optimum heat transfer High temperature nickel chromium resistance wire Standard finished diameters from .205" to .500" Screw and nut terminals on catalog models Many catalog wattage, voltage, and lengths Several models offered with mounting fittings
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Features: Electric
- Heater Type: Tubular Heater
Find Suppliers by Category Top
Featured Products Top
-
?productivity environments where minimizing downtime is essential. #4 Versatility Stainless steel is a versatile material that can be cast, forged, machined, and welded into various shapes and sizes. It can also be finished in various (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview Flying saucer grinding balls provide a versatile solution for superior polishing results across a wide range of hardware. Their unique shape makes them especially effective for workpieces with complex or irregular geometries, ensuring a consistent, high (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Flying saucer grinding balls are engineered for high-efficiency polishing of various hardware components, particularly those with complex and non-standard shapes. Made from durable materials such as carbon steel, 201 stainless steel, and 304 stainless (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, construction, material handling, storage, medical, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, medical, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
where precision is non-negotiable. From teardrop shapes that reduce drag in fluid systems to hexagonal forms that resist torque in aerospace assemblies, shape can directly impact performance. The 300 series stainless steels, including types 304 and 316, are ideal materials for precision-shaped tubing (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Construction Parts Part # B-146 Content: 2.6” high x 2” wide "J" Shape in 21 Gauge Galvanized Steel. This profile is used as an End Stile component in an overhead door. As such, it provides framing support to bolster weak areas. The Galvanized coating adds (read more)
Browse Carbon Steels and Alloy Steels Datasheets for MP Metal Products -
Product Overview Sunan & Weijie's precision flying saucer grinding balls are engineered to deliver exceptional surface finishes on hardware components with anomalous or irregular shapes, helping engineers and manufacturers achieve precise, consistent results and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
GRIPSHAPE FINGER BLANKS - STEEL Single individual finger or double un-cut pairs (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Shot Particle Shapes (.pdf)
The ideal shape for a shot particle is a sphere, but real shot particles are not perfect spheres. The most commonly employed media are cast steel and iron shot, cut steel and iron shot, cut steel wire shot, glass beads and ceramic beads. These media are manufactured either by spheroidising solid
-
Machinability of Powder Metallurgy Steels
Machinability of Powder Metallurgy Steels. Providing an overview of all interacting factors in machining, including those applied for improving machinability, this text regards machining as an effective tool for enhancing the precision and extending the shape complexicity range of PM components.
-
Structural Steel Case Study
A leading heavy structural steel fabrication company located in Georgia, manufactures custom fabricated steel framing for building structures. Grinding wheels are used to grind welds and shape custom designs, so pieces fit up properly in the field. With competitor wheels, 75 fabricators used 100 9
-
Advantages to End Forming Stainless Steel Tubing
End forming stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections.
-
CASE STUDY: Cooling Electrical Systems in Steel Plants
Steel plants require high levels. of heat to shape their product. However, excess heat can fry electrical systems and cause plant. shutdowns.
-
Steel Weights
This calculator allows you to determine the approximate weight of your raw material using the density factor for the metal family selected and the dimensions of the shape (round bar, flat bar, square bar, hex bar, octagon bar, sheet, strip, plate, pipe, tubing, wire, rings, hubs, discs, shafts
-
Looking for the best way to weld steel and aluminum together? Fiber laser welding is the only way to go.
Fiber laser welding offers: *offers highly accurate control of the heat input. *enables automation and higher throughput. *Presents low distortion, complex weld joints and shapes. *Has a small heat-affected zone (HAZ). *Allows for high energy density welding (on advanced machines)
-
Melting of Ni based alloy samples
The 16 gram slug of steel is placed into the coil and supported with a ceramic rod. When the sample is melted the part changes shape to an inverted tear drop.
More Information Top
-
Shape catalogues in steel profile production
H. Riegger 9 Steel Profile Shape Catalogues .
-
ICF quarterly report January - March 1997 volume 7, number 3
… each cluster, the concrete shear walls are 113 metric tons (m.t.), the steel superstructure is 34 m.t., and the cassettes with optics are 6 m.t. The structure is designed using standard catalog structural steel shapes and 61-cm-thick …
-
Inertial Confinement Fusion Annual Report 1997
… each cluster, the concrete shear walls are 113 metric tons (m.t.), the steel superstructure is 34 m.t., and the cassettes with optics are 6 m.t. The structure is designed using standard catalog structural steel shapes and 61-cm-thick …
-
Softwares
Catalogue of steel shapes .
-
A formal approach to automating conceptual structural design, Part I: Methology
This component of the methodology contains such knowledge including, for instance, the AISC table of steel shapes , manufacturers' catalogs of standard building components, pricing information relative to material and labor, and so on.
-
Catalogue of production schedules for high-precision shapes
Part of a Catalogue of production Schedules in the Steel Shapes Shop at the Omutninsk Metallurgical Plant .
-
Advances in Engineering Structures, Mechanics & Construction
The optimal cross- sections of structural members were selected from the catalog of standard shapes specified in (American Institute of Steel Construction, 1989).
-
CR4 - Thread: What Reading List Would Enable the Rebuilding of Civilization?
The back catalogue of Mother Earth News; Making shaping treating of steel , Popular Mechanics do it yourself encyclopedia (circa 1950's) Chemical technician ready reference, CRC manual, and a good statistics text.
Indicates content that may require registration and/or purchase.