Products/Services for Steel Spoke Reel

  • Reels-Image
    Reels - (623 companies)
    ...medium or heavy-duty reels can be designed in a number of different materials. Materials of construction used for reels include wood, steel, stainless steel, and plastic. The metals are typically used for more heavy-duty applications. Plastics and wood...
    Type
    Hose / Cable Included
    Live Connection
  • Cable Reels-Image
    Cable Reels - (231 companies)
    ...steel, stainless steel, and plastic. Image credit: Hannay Reels...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    ...and liquids for industrial applications. Hose reels are made of steel, stainless steel, plastic, or wood. Most products have ports for maintaining fluid flow during rewinding. There are several basic types of hose reels. Collapsible devices can...
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  •  
    Reelers and Dereelers - (34 companies)
    Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
  •  
    Steel Rail - (35 companies)
    Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
  •  
    Tool Steels - (187 companies)
    Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
  •  
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  •  
    Specialty Steels and Other Iron Alloys - (223 companies)
    How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels...
  •  
    Wrenches - (482 companies)
    High-quality wrenches are typically made from chromium-vanadium alloy steels and are often drop-forged. Wrenches are frequently chrome-plated for corrosion resistance. Types of Wrenches. There are a variety of types of wrenches including: Adjustable...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire