-
Supplier: Cendrex Inc.
Description: Description Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications Material:
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Description: Features Safely Distributes Hazardous Process Gases Rail Mounted Gas Stick Design for Easy Maintenance and Expansion Includes Gauges for Process/Purge Gas pressure Display Includes Manual Valves for Purging of Individual Gas Lines 4, 6 and 8 Gas Stick Designs Available Various Gas Stick
- Application: Gas
- Body Material: Steel
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Pepperl+Fuchs SE
Description: 4 valve control and 8 position feedback signals Stainless steel, electropolished, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
-
Supplier: Cole-Parmer
Description: Useful for eliminating unwanted positive pressure build-up in glove boxes. Acrylic relief valve features 1/8" NPT stainless steel inlet and outlet ports. Exhausted air can be directed away from operators by a hose connection to the outlet port.
- Valve Type: Pressure Relief Valves
-
Description: Features Safely Distributes Hazardous Process Gases Performs Purging Automatically Includes Fully Loaded Gas Stick Design Includes Ergonomically Positioned Color Touch Screen Maintains Detailed Alarm Logs Multiple Communications Protocols Available Intuitive Operating Interface and Control
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: degrees C to 230 degrees C Connection: wafer, flanged (lug type included) Body materials: cast iron, ductile iron, aluminum bronze, carbon steel, stainless steel
- Valve Size: 1.5 to 24 inch
- Media Temperature: -40 to 446 F
- Features: API, DIN, Metal Seated, Other
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Auto Stainless Steel Changeover Manifold System, Nitrogen High Pressure Control Panel With Semiconductor Valve Manifold Box Diaphragm Valves It is applied to the gas pipeline terminal, easy to use the control gas flow size. Maximum input pressure up to 20.7 Mpa (3000psi),
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Badger Meter
Description: suited to modulating control of liquids and vapors in the cryogenic temperature range to –450° F (–267° C). Replaceable Innervalve 316 Stainless Steel Construction Wide Range of Innervalves and Characteristics Class IV Seat Leakage Guided Innvervalve
- Valve Size: 0.5 to 1 inch
- Flow (Cv): 0.003
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: -450 to 850 F
-
Supplier: Flomatic Valves
Description: Flo-E-Centric® Plug Valve with Gear Box Model 54-0 (Direct Mounted) - ANSI B16.1, class 150 Ductile iron Body ASTM A536 65-45-12. Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. For reference use only. Please check Flomatic's website
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Primary Material: Ductile Iron
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: effort. This mix improves efficiency without sacrificing safety. The Semiconductor Valve Manifold Box The valve manifold box is the core of the system. Built specifically for semiconductor applications, it houses multiple valves to direct gas from cylinders to where it’s needed.
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Gate / Knife Valves, Solenoid Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Manifold Boxes (VMB), Chemical Dispensing Units (CDU), and specialized Filling Equipment, all working together to ensure a safe, contamination-free environment. Valve Manifold Boxes (VMB) The VMB acts as the central traffic controller for chemical distribution. It takes a single
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Danfoss A/S
Description: Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off
- Valve Size: 0.787402 to 3.93701 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 356 F
- Valve Type: Ball Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Velan, Inc.
Description: Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or
- Valve Size: 0.125 to 8 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Control Valves, Cryogenic Valves
- Media: Wastewater, Water
-
Supplier: Mueller Company
Description: PVC BOXES/VAULTS 8E - COUPLINGS/MISC. 8D - VALVES/CHECKS 8C - C.I. BOXES 8B - C.I. YOKES 8A - COPPER YOKES CHOICE OF ASSE APPROVED or non-approved dual check valves in many styles and sizes. STAINLESS STEEL SPRINGS - resist corrosion and assure long, trouble free
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Brady Corporation
Description: Switch Lockout (65392), 1 - 110V Plug Lockout (65674), 1 - 3-In-1 Plug Lockout (PLO23), 1 - 1" to 2 1/2" Gate Valve Lockout (65560), 1- 1" to 6 1/2" Adjustable Gate Valve Lockout (64057), 6 - Brady Steel Padlocks (99550) and 12 - Lockout Tags (65520). Steel Padlocks are
-
Supplier: Mueller Company
Description: shipping costs and makes installation a one man job in most cases. Every box is factory tested and has a 150 psig maximum working pressure rating. MUELLER ADJUSTA-COIL Meter Boxes are available for 5/8" to 1" meters. A wide variety of end connections, control valves, box depths, lids
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve Extends life of doors
- Valve Size: 0.625 to 1 inch
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Compressed Air
- Valve Type: Block and Bleed Valves, Check Valves, Pressure Relief Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Zurn Industries LLC
Description: The QHMBMVDSS Zone Valve Actuator is designed to be used with the 1” ACCUFLOW Stainless Steel Radiant Heat Manifold and some of Zurn’s hydronic zone valves. The actuator is 24 volt, 2-wire, normally closed, with a swivel nut connection. Features And Benefits For hydronic Zone
- Media: Water
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: Rotork plc
Description: Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator.
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Mueller Company
Description: Air Release Valve Vault The Mueller Air Release Valve Vault provides a means to quickly install an Air Release Valve*. To make the air release valve more accessible, Mueller provides a steel mounting platform and an inline ball valve that can be controlled
-
Supplier: FLSmidth
Description: Prepiped and prewired to a switch box Combinations of aluminum/stainless steel materials of construction Flanged connections
- Valve Type: Diverter Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: 8 – 50 ( ¼”- 2”) Temperature Range: -10 o C - + 100 o C Options: Available as failsafe spring to close, spring to open and double acting Accessories Available: Solenoid Valve, Switch box, positioner and handwheel override Valve Suitability: Weir Type A diaphragm valve
- Operating Temperature: 14 to 212 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: DeZURIK, Inc.
Description: The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: FLSmidth
Description: Prepiped and prewired to a switch box Combinations of aluminum/stainless steel materials of construction Flanged connections
- Valve Type: Diverter Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Smooth operation with efficient gearing Full flange design Stainless steel stem Isolated gear box FC25 gear wheel Multi-point seal Position indicator Design & Materials: Valve body and disc are PVC. Seats are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem,
- Valve Size: 8 to 24 inch
- Valve Type: Butterfly Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
Find Suppliers by Category Top
Featured Products Top
-
Festo introduces its rugged and versatile clean design MPA-C valve terminal. The MPA-C meets the requirements for protection class IP69K and CRC4 for high (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
box seals, the MB seal is non-abrasive to the machine’s shaft. How it Works: The MB model’s dynamic seal is formed between two rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). The seal’s polymer rotors are (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
control down to 5 rpm. Designed for center discharge, the agitator is supported by heavy-duty anti-friction bearings and fitted with two-piece stainless steel stuffing boxes featuring adjustable and replaceable braided Teflon® packing, providing reliable sealing and simplified maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless (read more)
Browse Circulation Heaters Datasheets for WATTCO -
and spring manufacturing, and can process materials including carbon steel, stainless steel, copper alloy, aluminum alloy, engineering plastics, rubber, and glass. We can provide the optimal process path for both complex structures and high precision requirements. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
or replace cylinders. Key components include stainless steel or brass fittings for corrosion resistance, pressure gauges for monitoring, and safety relief valves to prevent over-pressurization. The panel is often equipped with alarms or indicators to signal cylinder depletion or system (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fabrication as both a reactant and carrier gas. Hydrogen monitoring is particularly important in gas cabinets, valve manifold boxes, hydrogen distribution systems, vacuum pump enclosures, and ambient air monitoring throughout semiconductor facilities. Specialty Chemical (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
Acudor ASVB Surface Mounted Stainless Steel Valve Box 12 x 12 x 4 with Plexiglass Vision Panel at PlumberSurplus.com
Acudor ASVB Surface Mounted Stainless Steel Valve Box 12 x 12 x 4 with Plexiglass Vision Panel .
-
Valve Boxes by Acudor and Elmdor at PlumberSurplus.com
Acudor ARVB Recessed Stainless Steel Valve Box 8 x 8 x 4 .
-
Acudor ARVB Recessed Stainless Steel Valve Box 8 x 8 x 4 at PlumberSurplus.com
Acudor ARVB Recessed Stainless Steel Valve Box 8 x 8 x 4 .
-
Elmdor Valve Box Stainless Steel VB 8" x 8" x 4" at PlumberSurplus.com
Acudor ARVB Recessed Stainless Steel Valve Box 8 x 8 x 4 .
-
Acudor UF-5000 CLPC Universal Steel Access Door 12 x 12 with Cylinder Key Lock at PlumberSurplus.com
Acudor ARVB Recessed Stainless Steel Valve Box 12 x 12 x 6 .
-
Evaluation of Potential Water Intrusion Sources Tank 241-AY-101
Valves for controllingeach of the spray supply lines are located in 36-inch diameter cormgated steel valve boxes located outside ofthe sluice pits.
-
A Schwingkolben‐Gasumlaufpumpe
Every that of stainless steel made valve box is composed dreiteilig foldably and 1 are held through a Klemmhulse.
-
Thermal cleavage of raw oil
Every that of stainless steel made valve box is composed dreiteilig foldably and 1 are held through a Klemmhulse.
-
Introduction into the oil hydraulic system
Valve disk steel container .
-
PPP SC-3000, 3" NPT, Threaded Water Hammer Arrestor (Female Threads) at PlumberSurplus.com
Elmdor Valve Box Stainless Steel VB 14" x 14" x 6" .
Indicates content that may require registration and/or purchase.