-
Supplier: Sensor Developments, Inc.
Description: This low profile steering effort sensor is installed inline with the steering column and is virtually unnoticed by the driver. 01227 is used to evaluate steering torque and angle in new and existing steering systems and components in automobiles, trucks, and
- Maximum Torque: 300 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: This special steering torque and angle sensor is specifically designed to test drift pull on vehicles. Featuring integrated electronics that are powered by the USB connection, operators are able to use their laptop computer to acquire and process torque and angle. The
- Maximum Torque: 85 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
-
Supplier: SAE International
Description: The layout of a vehicle steering system has to resolve a compromise. While it is important for lateral vehicle control to feel steering torque feedback of lateral tire to ground interaction, disturbing forces shall not be present in the feedback steering torque.
-
Supplier: Sensor Developments, Inc.
Description: This steering effort transducer was designed to evaluate steering torque requirements of non-airbag equiped, new and existing steering systems and components used in automobile, trucks, buses, and material handling equipment. Quantitative evaluations of steering
- Maximum Torque: 100 to 3,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Why Choose Our Torque Sensor Slip Rings? Precise Signal TransmissionContact resistance variation rate < 2mΩ, guaranteeing the accuracy of torque measurement signals. Electrical noise is reduced by more than 60% compared with conventional copper-based slip rings. Supports
- Operating Temperature: -40 to 257 F
-
Supplier: PMC Engineering LLC
Description: Typically this is a strain gauge applied and calibrated on a steering column or drive shaft. This is a custom service – see separate service for the strain gauging of push rods or items where a longitudinal (not twisting) force is applied. Typical Applications Include: Steering Columns
- Maximum Torque: 900 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: SAE International
Description: In this paper, we will present a torque and angle sensor for use in electrical power steering (EPS) systems. The developed sensor has torsion angle sensing capabilities between the input and output shafts linked by a torsion bar as well as multi-turn angle sensing of the
-
Supplier: Newport MKS
Description: The FSM-300-NM Fast Steering No Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization. Using a
-
Supplier: Newport MKS
Description: The FSM-300-01 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, image stabilization and free-space
-
Supplier: Newport MKS
Description: The FSM-300-02 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization. Using a
-
Supplier: SAE International
Description: Electrical Power Assist Steering (EPAS) systems are currently eliminating the traditional hydraulic steering systems in vehicles. EPAS systems are nonlinear Multi Input Multi Output (MIMO) systems with multiple objectives, including fast response to the driver torque command,
-
Supplier: SAE International
Description: The electric power steering (EPS) is increasing its number since there are many advantages compared to hydraulic power steering. The EPS saves fuel and eliminates hydraulic fluid. Also, it is more suitable to the cooperation control with the other vehicle components. The EPS is now
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - Linear Hall IC suited for pedal position, throttle position and steering torque sensing applications The linear Hall IC TLE4998C8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility check secures the high
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing � Applications Electric power steering (EPS)
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Integrated Device Technology
Description: The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other, Programmable, Temperature Compensation
-
Supplier: PMC Engineering LLC
Description: KA Sensors are experts at the very precise application and calibration of stain gauges to key components. This is a custom service and typically applied to suspension push/pull rods (Force) and also drive/prop shafts and steering columns (Twisting/Torque). See separate
- Force / Load Rating: -6,744 to 6,744 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Supplier: Aerotech, Inc.
Description: AOM360D series positioning gimbal mounts are ideal for automatic testing of components that must be precisely positioned in azimuth and elevation, such as sensors and optics. Other applications include calibration, laser beam steering, target acquisition and tracking, camera and
Find Suppliers by Category Top
Featured Products Top
-
navigate to a pre-mapped position on demand or give the off-site operator full control over steering, as well as communications, visuals, and data. The RP-Vita consists of a 49-inch tall "torso" topped by a display that acts as the head, both in form and function. The robot sports a suite of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Steering Handbook
Arranging the actuators in the steering gear (‘arrangement behind the steering valve (HPS) or behind the steering torque sensor (EPS)’) allows damping—or at least reducing, for the sake of the steering feel—of some interferences of the actuators by the power-assistance…
-
Handbook of Driver Assistance Systems
Steering Torque Sensor For power-assisted steering systems, a torque sensor is incorporated in the steering column, to provide haptic feedback of the steering motion (Mo¨rbe and v. Ho¨rsten 2003).
-
Automotive Mechatronics
Optoelectronic angular difference steering torque sensor .
-
Bosch Automotive Electrics and Automotive Electronics
Optoelectronic angular difference steering torque sensor .
-
Methods for elimination of crosstalk and inertial eects in bicycle and motorcycle steer torque estimation (Bicycle Handling)
And most recently, van den Ouden [20] developed a steer torque sensor sensor that was susceptible to cross talk from other handlebar loads but had an appropriate measurement range of 士7.5 Nm.
-
Improvement in Control Performance of Driver-Vehicle System with EPS using Cables to Connect the Steering Wheel and Gearbox (Steering Control/EPS)
Keywords /Control Performance, Driver-Vehicle System, Steering rigidity, Steering torque sensor , Cable steering, EPS .
-
Design of Non-Contact Torque Sensor for Electric Power Steering System
Conclusion At the first stage of the development of this steering torque sensor , we successfully overcame the problem of wear of the sensing component, and increased its durability and thermal stability.
-
Controller design for electric power steering system using T-S fuzzy model approach
The steering wheel is connected to the steering rack via steering torque sensor , steering column, torsion bar, and gearbox.
-
Non-conduct steering sensor for Electric Power Steering
Additionally, in order for electronic stability control systems and other vehicle intelligent functions to operate, not only a steering torque sensor but also a steering angle sensor is required.
-
Magnetic Sensors Market Tracker - H1 2013
15 Ranking for suppliers of steering torque sensors by technology (shipments) .................................................................
Indicates content that may require registration and/or purchase.