Products/Services for Stefa Oil Seals

  • Oil Seals and Grease Seals-Image
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  • Dynamic Seals-Image
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  • Diaphragm Seals-Image
    Diaphragm Seals - (110 companies)
    Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
  • Hydraulic Seals and Pneumatic Seals-Image
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
  •  
    Labyrinth Seals and Clearance Seals - (27 companies)
    ...and high-temperature applications including in centrifugal compressors and gas turbines. Related Information. CR4 Community --Labyrinth Seal (Tolerance per Inch of Shaft for Oil Seal). Engineering360 --Dynamic Seals Information. Image credit: Smalley Steel Ring Co...
  •  
    Mechanical Seals - (449 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
  •  
    Exclusion Seals - (134 companies)
    Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
  •  
    Brush Seals - (45 companies)
    Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...
  •  
    Bonded Seals - (61 companies)
    Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications. Bonded seals are metal washers with rubber inserts for use in high-pressure applications. The washer resists the bursting forces...
  •  
    Compression Packing Seals - (265 companies)
    ...are used to seal a variety of fluids under a range of conditions. They are used to help contain water, acids, solvents, gases, oil, and other chemicals that are subjected to various temperatures and pressures. Compression packing is a common sealing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Mechanical Face Seals From Trelleborg Sealing Solutions Offer The Optimum Solution For Sealing In Extreme Rotating Environments
    … iron will operate in speeds up to 10 ft/s / 3 m/s with oil lubrication, while for … … face loading for the metal rings, and these O-Rings act as static seals on the inner … … including Busak+Shamban, Chase Walton, Dowty, Forsheda, GNL, Palmer Chenard, Shamban, Skega and Stefa along with a …
  • Trelleborg Sealing Solutions Material Is Best According To SAE Study
    … the other HNBR materials tested as well as excellent results in fluid immersion and oil compatibility tests. … of interest in HFO1234yf," says Colin Macqueen, Director of Technology for Trelleborg Sealing Solutions Americas. " … including Busak+Shamban, Chase Walton, Dowty, Forsheda, GNL, Palmer Chenard, Shamban, Skega and Stefa along with a …
  • Evaluation of limbal and pars plana silicone oil removal in aphakic eyes
    Stefa ´ nsson E (2009): Physiology of vitreous surgery. … DL, Foulks GN & Landers MB 3rd (1985): The effect of sili- cone oil on the cornea. … Ozdamar A & Bahcecio- glu H (1999): Silicone oil removal using a self- sealing corneal incision under …
  • Tribology-manual
    Tocha E. H. G.J., E., Stefa'nski , Schön gentleman, Vancso: Development of a high velocity accessory for … … 1983) DIN 51377: test of lubricants; determination of the apparent viscosity of engine- oils at low temperature … American Society of of Mechanical Engineers E., New York (1980) Mayer: Axial mechanical seals .
  • Physicochemical characterization and stability of microbeads containing cod-liver oil encircled with natural cyclodextrins
    The first group was exposed to O2 for 10 min before sealing off the glass containers (G1). … from at least three individual samples (see ‘‘Methods’’ section) except for cod-liver oil /cCD at 84 … Thorgeirsdo´ttir, H., Valgeirsdo´ttir, H., Gunnarsdo´ttir, I., Gı´slado´ttir, E., Gunnarsdo´ttir, B.E., Þo´risdo´ttir, I., Stefa ´nsdo´ttir, J., Steingrı´msdo´ttir …
  • Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
    Cooling and seal water 234-52 WAC drains, steam stainless steFA glovebox with 9-133 9.2.28 Hydraulic Oil Fire in Room 321 . . . . . . . . . . .
  • Handbook of Trace Analysis
    Stefa ´nka, Z., Ipolyi, I., Dernovics, M., Fodor, P.: Comparison of sample preparation methods based on proteolytic … … surface caused by a tool, a fingerprint, a liquid stain (e.g. blood, oil ), a hair, a … Biomedical Publications, Seal Beach (2014) 30.
  • Extremophiles Handbook
    2009) Psychrobacter lutiphocae sp. nov., isolated from the faeces of a seal . The authors identified complex communities of oil -degrading, cold-adapted heterotrophs. … been well-established (e.g., Gı´slason and Eugster 1987; Oelkers and Gı´slason 2001; Stefa ´nsson and Gı´slason …
  • Abstracts
    A. Fapov and K. Stefa ~ov (Inst. for Org. Chem., Bulgarian Acad. of Sci., Satin, Bulgaria). Wax isolated from fennel seed oil was analyzed. … be used with a process whereby a product is sterilized prior to being sealed in a sterilized …
  • Encyclopedia of Earthquake Engineering
    … and other surfaces having similar spectral character- istics, such as asphalt and bitumen used to seal rooftops. … 10 natural rubber bearings at the perimeter, 31 sliding bear- ings, and 16 oil dampers (Hijikata et … Tectonophysics 447:117–126. doi:10.1016/j.tecto.2006.09.019 Stefa ´nsson R, Halldo´rsson P .


Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
CT Gasket & Polymer Co., Inc.
Golden Collar Technology Co., Ltd .
Precision Polymer Engineering Ltd.
Woodex MECO Industries