Products/Services for Step Cone V-belt Pulleys

  • V-Belt Pulleys-Image
    V-Belt Pulleys - (217 companies)
    ...have a variable pitch which adjusts the driven RPM, often within a range that is represented as a percentage. These pulleys are also useful for maintaining belt tension for dynamic loads. Image credit: Hi-Lo Step pulleys have two or more...
    Pulley Style
    English Section
    Metric Section
  • V-ribbed Pulleys-Image
    V-ribbed Pulleys - (33 companies)
    ...that adjust axially to vary pitch diameter. Idler pulleys are used as belt tensioners and contain bearings that allow free rotation. Companion pulleys have ribbed webs for high strength-to-weight ratios. Multiple-size pulleys use step-down or cone...
  • Sheaves-Image
    Sheaves - (145 companies)
    Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction...
  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    ...are used with mating pulleys in drives where speed ratio is not critical. V-ribbed pulleys are often used with mating belts for efficient, very high speed power transmission. Specifications for V-belts and V-ribbed belts include: Ultimate tensile...
  • Idler Pulleys-Image
    Idler Pulleys - (75 companies)
    ...a drive belt to guide it or take up slack. A metric idler pulley is a pulley system that helps in connecting to distant points through an idler pulley. Idler pulleys are produced in a variety of styles such as, V-belt, plain, flat, and cable style...
  •  
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Round Belt Pulleys - (58 companies)
    Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...
  •  
    Flat Belt Pulleys - (103 companies)
    ...machinery such as computer printers. Flat belts are also used for conveyors. Compared to plied belts of equal horsepower, flat belts are thinner by 25% or more, which allows flat belt pulleys to be smaller than V-belt pulleys. Flat belts are also less...
  •  
    Timing Pulleys (inch) - (172 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
  •  
    Step Recovery Diodes - (104 companies)
    Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • https://www.sdp-si.com/ss/pdf/ssvp2022.pdf
    V - Belt Pulleys - Step Cone .
  • Standard Handbook of Machine Design, Third Edition > A THESAURUS OF MECHANISMS
    (a) Stepped pulleys and flat belt; (b) geared transmission; (c) ball and disk speed changer; (d) to (f) cone drives; (g) sphere drive; (h) toroidal drive; (i) variable-pitch V belt ; (j) zero maximum drive.
  • Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
    … lubricants; anti-seize pastes; adhesives; refrigerants; anti-freeze/coolants; plastic tubing/shrink/hose assemblies/tapes/protectors/handles/knobs/packing-sealing materials/assemblies/rings/o-rings/seals/ring wear/moldings/ring backs/guides/wipers/rods/bases/seal steps /packing materials/ v - belts /cable ties/boots/louvers/sleeves/fuel tanks/caps; rubber … … and related assemblies; cups; cones ; shafts; driveshafts; cranks; bushings; gears; couplings; hubs; pulleys and related adapters; pinions …
  • Advanced Designs and Researches for Manufacturing
    V - belt type stepless transmission can improve the function of paper feeding device. Cone pulley is the most important transmission unit of variable step feeding device, having a decisive impact on the performance of entire mechanism.
  • Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
    Leather belts are also available as V belts, laminated V belts, block V belts , and round, oval, solid, or plied belting. On step - cone pulleys the narrowest, thickest belt that is applicable should be chosen.
  • Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
    … hose assemblies; articles of rubber (seals; o-rings; gaskets; elbows; reinforced hoses and hose assemblies; reinforced hoses with or without fittings; hydraulic hoses; transmission belts; vulcanized belts; v - belts ; drive belts; belt assemblies … … mats and strips for steps ; carbon and graphite exhaust … … buckets; bucket attachments; channels; wrist rest assemblies; frames with tracks; shovel brackets; baffles; shovel discs; steering arms; rear axles; drum drive assemblies; drums; drum assemblies; air ducts; headers; pulley housings; link assemblies; hubs … … and assemblies; roller bearings; cone bearings; shims; spacers; shafts …
  • Hut, The engineer knowledge
    … G6 of Istkennlinie H9 iteration sequence, divergent A123 iteration sequence, convergent A123 iteration stage A123 ITU (Internationally … … cation C11 purchase contract P24 causal system I8 of Kaustiklinie B27 Kavalierperspektive A35 of cavitation D88 bevel gear E8 bevel gear E8 bevel gear pair K63 tapered roller bearing K59 conic sections … … matrix A12 wedge A26 V - belt K65 V-belt gear …
  • Pictorial Handbook of Technical Devices
    The majority of new machines have individual motor drives and the V - belt replaces the flat belt more and more. … inclined to each other; the center line of the belt advancing on the pulley should be in … e-Three- step cone pulley.
  • States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
    Flat or crowned step - cone pulley drives on lathes may be guarded by a bar or rod located above the contact point of the belt to prevent a worker's hand being drawn into the nip point. … less: Flat belts 1-inch or less in width; flat belts 2 inches or less in width which are free from metal lacings or fasteners; round belts 1/2-inch or less in diameter; and single strand V - belts , the width of which …
  • Vaulters engineer table
    … F/50, conductor, variable capacitance diode, F/173 Capacitive coupling C/42 cardan clutch G/59, F/230 of Capacitive displacement sensors, D/95 Karnaugh-Veitch (KV), Karst ground water, I/34 category, geotechnische, H/8 category, Stromkreis-, F/253 cathode, B/43 bevel gear, D/159 tapered roller bearings D/12, D/201 wedge V - belt , D/149 spline shaft, D/92 kelvin, A/2 kelvin rule, D/29 characteristic value, geotechnischer, H/25 Kennzahl, F/47 identification B/73 ff, core, F/103 ceramics. … kinematic, D/168 kilos, A/17 kilograms, A/2 kinematics module, D/172 tilting moment, D/9 flip- flop , G/62 Kirchoffsches law …


Product Announcements
Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.