Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 2.125984251968505 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 2.125984251968505 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 2.125984251968505 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 2.125984251968505 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Ace Crane
Description: Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking
- Load Capacity: 2,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 32 ft/min
- Line Type: Chain
-
Supplier: Infineon Technologies AG
Description: The Automotive Multi Motor Evaluation Kit addresses modern automotive application challenges with sophisticated motor control solutions from Infineon. It is an ideal start into the world of Infineon’s offering for motor control for applications where more than one motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Galil
Description: controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 6 amps
- Supply Voltage (DC): 20 to 80 volts
-
Supplier: Newport MKS
Description: The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: different types of SPI™ stepper motor driver chips may by mixed within a single daisy chain communication on demand minimizes traffic to the SPI™ stepper motor drivers chain allows read-out of driver status information programmable SPI™ data rates up to 1
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 2-phase stepper motors Serial 4-wire interface for µC with easy-to-use protocol Configurable interface for SPI™ motor drivers Different types of SPI™ stepper motor driver chips may by mixed within a single daisy chain Communication on demand minimizes
-
Supplier: Infineon Technologies AG
Description: components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
stepper motors, servo motors, and integrated drive systems. With advanced motor design, precision manufacturing, and flexible customization capabilities, 3X Motion helps customers develop reliable motion solutions for industrial automation and precision applications. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
and the bore. But when it comes to high-performance / high-speed drives and "smart" motors, such as servo and steppers, shaft fit becomes increasingly important.
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
ZCP1997HT363
Each module is equipped with a stepper motor and a chain drive to turn all rolls.
-
TMSR single Control Rod Drive Mechanism control system and its reliablity analysis
Since we chose stepper motor to drive the chain and gear type of CRDM, the siemens stepper control module FM353 was the first choice.
-
Development of Ice Crystal Facilities for Engine Testing
The feed mechanism is made up of a moving plate driven by a cable and chain drive from a stepper motor .
-
An improved aircraft underflight instrument for the derivation of band gains in satellite sensors
A chain drive connects the stepper motor assembly to the cam which drives the grating in a linear relationship between cam rotation angle and wavelength.
-
Electromagnets
Image 7.1: basic structure of a stepping motor drive in open driving chain (St driving device, StG power setting member, SM stepping motor, W resistance element, AS driving unit .
-
First undulators for the Advanced Light Source
Gap motion is achieved with a stepper - motor /gearbodroller chain drive with coupled left-hand & right-hand 2 mm pitch Transrol roller screws attached to the upper and lower backing beams [13].
-
IMACS, the multiobject spectrograph and imager for Magellan: a status report
The principal guide camera is mounted on a pair of arc-shaped THK bearings, and positioned by a chain drive with a stepper - motor -gearbox combination which allows the camera stage to traverse a 45-degree angular range.
-
A 225 GHz polarimetric radar
The quarter-wave plates are rotated by a chain drive system powered by stepper mo- tors that are controlled by PRACDA in order to auto- mate the measurement process.
-
Wigglers at the Advanced Light Source
35 m in length and wider, 15m in width, Gap motion is achieved with a stepper - motor /gear boxboller chain drive with coupled left-hand and right-hand2 mm pitch Trans01 d e r screwsthat are attached to the upper and lower …
-
Wigglers at the Advanced Light Source
35 m in length and wider, 15m in width, Gap motion is achieved with a stepper - motor /gear boxboller chain drive with coupled left-hand and right-hand2 mm pitch Trans01 d e r screwsthat are attached to the upper and lower …
Indicates content that may require registration and/or purchase.