-
Supplier: Aurora Instruments
Description: from 1 second to 20 minutes per full syringe stroke. Communication Aurora’s OEM Syringe Pump can communicate singly or in a multi-pump configuration through an RS-232 or Controlled Area Network (CAN) interface. Up to 12 pumps can be connected in the
- Features: Syringe Pumps
-
Supplier: IMI Life Science
Description: This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision,
- Features: Syringe Pumps
-
Supplier: IMI Life Science
Description: A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can
- Features: Syringe Pumps
-
-
Supplier: IMI Life Science
Description: This programmable, maintenance-free syringe pump features a 30mm stroke driven by a stepper motor and precision lead screw. Available in two mechanical resolutions (3K, 24K), it offers flexibility for various system configurations and delivers exceptional precision,
- Features: Syringe Pumps
-
Supplier: IMI Life Science
Description: The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance.
- Features: Syringe Pumps
-
Supplier: Aurora Instruments
Description: Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle.
- Pump Type: Peristaltic Pumps
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can deliver a high linear
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear actuators can deliver
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Lee Co. (The)
Description: This stepper motor-driven positive displacement pump provides exceptional reliability and performance at an economical price. With its highly reliable reciprocating drive train, this maintenance-free pump allows you to aspirate an accurate volume of fluid and dispense
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
The Hamilton PSD/6 is the newest full-height syringe pump to join the Hamilton PSD family. It is Hamilton’s most compact full height pump and offers the largest range of compatible syringes sizes. Enhanced flow stability and increased dispense times make it ideal (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
Cadent™ 6M Syringe Pump A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Speed significantly influences the choice of motor technology in designing these auto-injectors, and depending on the motor technology chosen, different injection speeds are possible. Stepper motors are (read more)
Browse DC Motors Datasheets for Portescap -
to meet your medical application needs. Medical Applications Motorized Wheelchairs and Scooters Fluid Pumps - Transfusion, Infusion, Peristaltic, Syringe (read more)
Browse Datasheets for ElectroCraft -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
-mils), with margins of error lower than 5%. Equipment that fails to meet these stringent dispensing and accuracy requirements is simply unacceptable in the bio-medical market; this leads to erroneous results. Fluid micro-dispensing is usually accomplished by the use of pipettes, syringe pumps or (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc.
More Information Top
-
A novel microfluidic system for the mass production of Inertial Fusion Energy shells
The average frequency could then be converted and used to set the equivalent flow rate on the stepper motor syringe pump drive.
-
Frontiers in Biochip Technology
As illustrated in the schematic drawing in Figure 14.5, the MGX2000 is composed of a stepper motor syringe pump and solenoid valve system.
-
The fibre drop analyser: a new multianalyser analytical instrument with applications in sugar processing and for the analysis of pure liquids
For the capillary delivery optrode the variations in the drop volume against delivery rate plot is caused by the periodic pulsing of the stepper motor syringe pump used in this constant volume delivery.
-
Online Injection-Based Hollow Fiber Liquid-Phase Microextraction–High-Performance Liquid Chromatography as a Fully Automatic Sample Processing for Phthalate Es...
Syringe pump stepper motor 's .
-
Hygrometer-based calibration method for syringe pumps providing ultra-low liquid flows
The quality assurance is typically based on calibrating the speed of syringe pump stepper motor and dimensions of the syringe (ISO 6145-4 2004).
-
Discrete combinatorial investigation of polymer mixture phase boundaries
The accuracy of the composition library depends on numerous factors, including the resolution of the syringe pump stepper motors , the diameter of the syringe barrel and dispenser tip contamination.
-
Realisation and characterisation of all liquid optical waveguides
Noise in the active ALOWs could be reduced by introducing air into the syringes to smoothen the pulsation due to the syringe pump stepper motors and the relatively large syringe diametersemployed.
-
Discovery and optimization of heterogeneous catalysts through combinatorial chemistry
In this, syringe pumps controlled with stepping motors as well as valves with Mikrozylinderspulen are used that allow the dosage wäûriger solutions with an accuracy of 10 nL.
-
Micro‐injector for capillary electrophoresis
However, the sample volumes to be inserted into the capillary are too small to be manipulated directly with standard fluid handling apparatus based on rotary injection valves or standard stepper motor driven syringe pumps .
-
Capillary ion chromatography
A commercially available low cost stepper motor driven syringe pump containing a 500 lL glass syringe is used with a 3-port header, where a mildly pressurized water reservoir is connected through an inlet check valve.
Indicates content that may require registration and/or purchase.