-
Supplier: Texas Instruments
Description: 118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
- Resolution: 24 bits
- Power Dissipation: 308 milliwatts
- SNR: 118 dB
- Operating Temperature: -10 C
-
Supplier: Texas Instruments
Description: 123dB SNR Stereo Audio ADC with PCM output 48-TQFP -40 to 85
- Resolution: 24 bits
- Power Dissipation: 305 milliwatts
- SNR: 123 dB
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
-
-
Supplier: Texas Instruments
Description: H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
- Resolution: 24 bits
- Power Dissipation: 85 milliwatts
- SNR: 110 dB
- Operating Temperature: -40 C
-
Supplier: Cirrus Logic, Inc.
Description: The WM8738 is a high performance stereo audio ADC designed for consumer applications. Stereo line-level audio inputs are provided, along with a control input pin to allow operation of the audio interface in either one of two industry standard modes. The
- Pin Count: 14
- Resolution: 24 bits
- Sample Rate: 8 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 3 to 5.5 volts
-
Supplier: Cirrus Logic, Inc.
Description: The WM8775 is a high performance, stereo audio ADC with a 4 channel input mixer. The WM8775 is ideal for digitising multiple analog sources for surround sound processing applications for home hi-fi, automotive and other audio visual equipment. A stereo 24-bit
- Pin Count: 28
- Resolution: 24 bits
- Sample Rate: 32 to 96 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 5.5 volts
-
Supplier: Cirrus Logic, Inc.
Description: The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 16 to 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO ADC, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TLV320ADC3101; Kit Application Type:Audio; Application Sub Type:Stereo Audio ADC; Kit Contents:Evaluation Module TLV320ADC3101, USB-MODEVM RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CODEC, AUDIO, STEREO, QFN-32, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, STEREO AUDIO CODEC, 24BIT, SMD; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
-
Supplier: Cirrus Logic, Inc.
Description: The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Description: STEREO ADC FOR DIGITAL AUDIO
- Operating Temperature: 0 to 70 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: STEREO ADC FOR DIGITAL AUDIO
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC ADC STEREO AUDIO 24BIT 28SSOP
- Features: Other
- Interface Type: SPI
-
Supplier: DigiKey
Description: TLV320ADC6120 Stereo ADC Audio Evaluation Board
- Category: Development Board
- Manufacturer: Texas Instruments
-
Supplier: Visual Sound, Inc.
Description: Nigel B. Design All our Amplifiers feature ADC (Automatic Detection Circuit) that saves Energy & Reduces Operating Costs. Using our proprietry ADC Circuit allows us to claim our Amplifiers are the most Energy Efficient Amplifiers on the Market. Measuring 4.3" Wide (1/4 of a Rack Space)
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio IC Development Tools Eval Bd Low PWR Stereo ADC
-
Supplier: Visual Sound, Inc.
Description: Nigel B. Design Our Newly redesigned Nigel B Plus Series of Amplifiers which consists: NB-5000PL Mono /Stereo 50 Watt RMS Amplifier with RS 232 Control NB-5090PL Mono Stereo 90 Watt RMS Amplifier with RS 232 Control NB-70050PL 70/25 volt Mono/ Stereo 50 Watt RMS with RMS 232
-
Description: TLV320ADC5120 STEREO-CHANNEL, 76
- Category: Development Board
- Features: Other
- Supported System: Video/Audio
-
Supplier: Acme Chip Technology Co., Limited
Description: TLV320ADC3120 STEREO-CHANNEL, 76
- Category: Development Board
- Features: Other
- Supported System: Video/Audio
-
Supplier: ELMA Electronic Inc.
Description: An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and 48k/16bit recording
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202899-CS4525-CNZR Packaging: Reel - TR Type: Class D Features: ADC, Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Max
- Supply Voltage (VS): 8 to 18 volts
- Output Power (PO): 30.000000000000004 watts
- Operating Temperature: -10 to 70 C
- Features: Audio Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs 6-Ch Audio Codec 3 Stereo DAC 2 ADC
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-power stereo analog-to-digital converter (ADC) for voice-activated systems and portable audio 24-VQFN -40 to 85 Product overview: TLV320ADC3100IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Operating Temperature: -40 C
-
Supplier: Rochester Electronics
Description: TLV320AIC28 Low-Power Mono ADC/Stereo DAC With 6 Audio Inputs and HP/Speaker Amplifier
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise and 6ch Volume circuit. Moreover, it is simple to design set by built-in TDMA noise reduction systems.
- Supply Voltage: 7 to 9.5 volts
- Interface: I2C
-
Supplier: ROHM Semiconductor GmbH
Description: It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise and 6ch Volume circuit. Moreover, it is simple to design set by built-in TDMA noise reduction systems.
- Supply Voltage: 7 to 9.5 volts
-
Supplier: Quiktron, Inc.
Description: institutional installations, this wall plate receives PC video, 3.5mm stereo audio and RCA composite audio/video from one cable. Constructed from aluminum for durability, this wall plate has a locking connector that enables the integrator to save valuable space inside the
- Features: 3.5 mm, Other, RCA
- Connector Type: Audio / Video Connector, D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: ROHM Semiconductor GmbH
Description: BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The
- Type: Amplifier
-
Supplier: Quiktron, Inc.
Description: institutional installations, this wall plate receives PC video, 3.5mm stereo audio and RCA composite audio/video from one cable. Constructed from aluminum for durability, this wall plate has a locking connector that enables the integrator to save valuable space inside the
- Features: 3.5 mm, Other, RCA
- Connector Type: Audio / Video Connector, D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 206413-LM4935RLX Packaging: Reel - TR Type: Class D Features: ADC, DAC, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max
- TJ: -40 to 85 C
- Package Type: BGA
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise and 6ch Volume circuit. It is possible to out until 5.2Vrms at maximum output. (High Voltage function) Moreover, it is simple
- Supply Voltage: 7 to 9.5 volts
Find Suppliers by Category Top
Featured Products Top
-
compromising performance. The WM8960CGEFL/RV combines headphone and speaker amplification, 2-channel 24-bit ADC/DAC, multi-input audio MUX, and programmable digital audio effects in a single compact IC. With integrated Class D (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics