Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: e-con Systems™ Inc
Description: uncompressed format. This Stereo camera provides two synchronized sensor frame data interleaved side by side to the host machine over USB 3.0 interface. Tara can be used by customers to develop their Stereo Camera algorithms and also by customers who would want to
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Overview TaraXL is a USB Stereo camera which is optimized
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.7401595 inch
- Height: 0.6692917 inch
-
Supplier: Basler AG
Description: The Basler Stereo Camera series is designed to deliver precise and reliable 3D vision for robotics and industrial automation applications. These cameras are available with 65mm and 160mm baselines, offering flexibility for various environments and tasks. The cameras
- Applications: Assembly Quality, Color Mark / Color Recognition, Electronics or Semiconductor Inspection, ID Detection / Verification, Production & Quality Control
-
-
Supplier: Cole-Parmer
Description: light A built-in camera simply expands the functionality of this superb instrument a stereo microscope that also operates independently of camera applications. Widefield 10x/20 mm eyepieces with rubber eyeshields are 45
inclined with diopter adjustment on one eyepiece. Use - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: RDI Technologies Inc.
Description: Iris M™ + Stereo Vision is a two-camera Motion Amplification® system that will enable full-field vibrational measurements to be taken simultaneously in all directions (3 dimensions/axes). Iris M™ + Stereo Vision uniquely gives users the ability to acquire synchronized waveform
- Monitored Properties: Camera
-
Supplier: e-con Systems™ Inc
Description: STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based on 1/2.9" OV2311 global shutter CMOS sensor from OmniVision. STEEReoCAM® is bundled
- Maximum Frame Rate: 10 to 30 fps
- Width / Diameter: 5.64960935 inch
- Height: 1.08267775 inch
- Length: 1.1417329 inch
-
Supplier: DigiKey
Description: MOD CAM DUAL OV4689 4M YUV
- Horizontal Resolution: 4,224 lines
- Vertical Resolution: 3,136 lines
-
Supplier: Accuris
Description: CAMERA SYSTEM, AIRCRAFT, CONTINUOUS STRIP, STEREO TYPE CAS-2A
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: Radwell International
Description: CAMERA / REALSENSE DEPTH, MODEL# J72476-100, STEREO VISION TO CALCULATE DEPTH, USB-POWERED, CONSISTS OF A PAIR OF DEPTH SENSORS, RGB SENSOR / INFRARED PROJECTOR. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Visual Sound, Inc.
Description: Azden Corporation Now you can record in stereo directly with Azden's SMX-10. The 177mm long, dual uni-directional, electret-condensor mic is powered by a single AAA" battery (not included) and features a built-in cable with a 3.5mm stereo mini plug. Comes with a windscreen and
-
Supplier: Visual Sound, Inc.
Description: Azden Corporation Designed to work with today's high performance DSLR cameras, the SMX-20 offers directional high quality stereo sound. At less than 5" long the SMX-20 is small in size only. Its wide frequency response... Designed to work with today's high performance DSLR
-
Supplier: TSI Incorporated
Description: The latest version of PowerView series of cameras were designed to enhance your experience in PIV and PLIF measurements. Powerview 4MP-LS CCD Camera Features & Benefits Increased frame rate by hardware binning and/or Area of Interest selection for time-resolved measurements Short Frame
-
Supplier: Advantech
Description: 3D Stereo USB3 camera with RGB 2MP rolling shutter and depth 1MP global shutter. Baseline: 50mm. Depth range: 0.1m~20m+. Works indoors/outdoors. Stereo Vision USB3 camera Baseline 50mm RGB resolution: 1920 x 1080 @ 30fps, FOV 86°(H) x 55°(V) ± 3°, rolling shutter Depth
-
Supplier: Advantech
Description: 3D stereo GMSL2 camera with RGB 1MP global shutter and depth 1MP global shutter. Baseline: 95mm. Depth range: 0.1m~20m+. Works indoors/outdoors. Stereo Vision GMSL2 camera Baseline 95mm RGB resolution: 1280 x 800 @ 60fps, FOV 94°(H) x 68°(V) ± 3°, global shutter Depth
-
Supplier: Advantech
Description: 3D stereo USB3 camera with RGB 1MP global shutter and depth 1MP global shutter. Baseline: 95mm. Depth range: 0.1m~20m+. Works indoors/outdoors. Stereo Vision USB3 camera Baseline 95mm RGB resolution: 1280 x 800 @ 60fps, FOV 94°(H) x 68°(V), global shutter Depth
-
Supplier: TMP Pro Distribution
Description: The PRO 24 sets a new price/performance standard in stereo microphone technology. Designed for professional recording and DAT field use, it offers the convenience of affordable, high-quality stereo pickup in a single microphone. Its compact, lightweight design is perfect for
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Ideal for video camera-mount use, stereo field recording, interviews and home recording, Audio-Technica's versatile AT8022 stereo condenser offers a compact housing and the pristine sound quality of a live sound field. Its coincident capsule
-
Supplier: SFCable.com
Description: Use this cable to convert any 2.5mm stereo jack into a 3.5mm stereo jack or to convert any 3.5mm stereo plug into a 2.5mm stereo plug.Ideal for A/V digital editing, digital cameras, cell phones, cordless phones & headsets. Connectors: 2.5mm male stereo to
- Cable Length: 6 ft
- Application: Audio
- Features: Cable Assembly
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Description: the orientation of the surface. In the most basic setting, a diffuse surface is illuminated from at least three directions and captured with a static camera. Under some conditions, this allows to recover per-pixel surface normals. Modern approaches generalize photometric stereo in
-
Description: ULTRALEAP 3DI STEREO HAND TRACKI
- Operating Temperature: 32 to 104 F
- Features: Other
- Camera Function: Video
-
Supplier: ODG (Origin Data Global)
Description: ULTRALEAP 3DI STEREO HAND TRACKI
- Sensor Technology: Optical Linear Encoder
-
Supplier: Visual Sound, Inc.
Description: cartridges in a single housing to create a stereo audio image of the sound source. It is unique in its ability to capture the realism of a live event and yet withstand rigorous field production environments. Time-coherent, Mid-Side (M-S) design for optimal stereo imaging Built-in
- Directivity: Cardioid, Directional
-
Supplier: Newark, An Avnet Company
Description: MICROSCOPE, STEREO-ZOOM; Magnification:7x to 45x; For Use With:LED, PCB Inspection, Pressing Plating and Electronic Components; Light Source:Fluorescent; Working Distance:90mm; Camera Type:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
-
Supplier: Mahr Inc.
Description: through 360°; with the dioptric adjustment Optional mounting of a digital camera is a possible (SM 161)
- Total Magnification: 7 to 45 X
- Field of View: 5.000000000000001 to 28.000000000000004 mm
- Working Distance: 105 mm
- Grade: Benchtop
-
Supplier: Newark, An Avnet Company
Description: MICROSCOPE, STEREO-ZOOM, TRINO; Magnification:7x to 45x; For Use With:LED, PCB Inspection, Pressing Plating and Electronic Components; Light Source:Fluorescent; Working Distance:90mm; Camera Type:-; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
-
Supplier: Cirrus Logic, Inc.
Description: configurations, with outputs derived from the digital audio paths or from analog bypass paths. Twin stereo outputs or stereo line and mono BTL headphone/speaker drive may be supported. Flexible digital mixing and powerful DSP functions are available. Programmable filters and other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Parco Scientific Company
Description: Parco digital eyepiece cameras are designed to work with most microscopes including biological and stereo microscopes. This technology incorporates observing live or still images on a computer screen. This camera comes complete with ScopePhoto, an easy to use software program
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: DigiKey
Description: ULTRALEAP 3DI STEREO HAND TRACKI
-
Supplier: Advance Security Products
Description: Mini DVR Recorder with Built In Color Camera and HD Recording Mini DVR with Built-in Color Camera Dimensions: 4 1/2" x 4 1/2" x 1" This DVR does it all. Set it and forget it. It has a built-in rechargeable battery, camera, and DVR. Unit records to itself on SD card. Just place
- Camera Function: Video
-
Supplier: LECO Corporation
Description: shade-free images while retaining a high level of brightness through the entire depth of the specimen Trinocular tube with simple focusing for photomicrographic equipment or a TV camera
- Total Magnification: 2.4 to 240 X
- Working Distance: 110 mm
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
-
Supplier: Black Box
Description: Transmit audio & Composite video signals over CAT5. Composite video signals up to 2200ft. Audio signals up to 3250ft. Features full 20Hz to 20kHz audio bandwidth for hi-fidelity systems. Use w/laptops, cameras, video switches, & more.
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder software CD. 1 x 5 V DC 1Amp power
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Newark, An Avnet Company
Description: TRINOCULAR MICROSCOPE, STEREO ZOOM, 3.3"; Magnification:21X to 135X; For Use With:Wide Range of Investigative/Inspection Applications; Light Source:-; Working Distance:84mm; Camera Type:-; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Teledyne FLIR IIS is pleased to announce the Bumblebee® X series – an advanced stereo vision solution built on our best-in-class stereo vision portfolio. Bumblebee X and software Spinnaker® 3D offer a comprehensive solution with (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video, and High Definition Video DataMATES are (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
expedite the camera selection and design in process to minutes and hours instead of months and years,” said Sadiq Panjwani, General Manager at Teledyne FLIR IIS. “SightBase empowers our customer with choices to shape their imaging solution (read more)
Browse Image Analysis Software Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
Case Study: Helping Build a Customized Stereo Camera Solution
e-con Systems worked closely with a global leader in next-gen navigation technology for image fusion and AR to build a stereoscopic system that enhanced minimally invasive interventions. Backed by two decades of experience, we helped synchronize two camera modules and successfully executed a pilot
-
Case Study: Real-Time 3D Cinema under the Microscope
At VISION 2009, Allied Vision Technologies presented an innovative stereomicroscopy application. Thanks to TYTEC Software and AVT GigE Vision HD cameras, a stereo microscope can display three-dimensional images in real time on the screen. Two eyes are better than one â this simple turn of phrase
More Information Top
-
Time-of-Flight and Structured Light Depth Cameras
Stereo cameras and structured light systems instead are vulnerable with respect to the spatial displacement of each component, meaning the sensor’s quality is strongly affected by the application of mechanical forces that modify the system geometry.
-
Self-calibration and visual SLAM with a multi-camera system on a micro aerial vehicle
We pro- pose a novel vSLAM-based self-calibration method for a multi-camera system that includes at least one calibrated stereo camera , and an arbitrary number of monocular cam- eras.
-
Computer Vision
Many computer vision methods including 3D recon- struction from stereo cameras utilize the multiple cam- eras in a system, assuming that the relative poses of cameras in a single coordinate system is already known.
-
Transportation Technologies for Sustainability
3D Pose Estimation of Vehicles Using Stereo Camera Active Multifocal Vision System, Adaptive Control of Active Pedestrian Protection System, Scenario-Driven Search Method for Cooperative Group of Vehicles and Dangerous Situations, Recognition of Driver Assistance System, Biologically Inspired Driver Assistance Systems, Automatic…
-
3D Imaging, Analysis and Applications
The perceived depth impression is fixed by the inter-camera eye distance of the recording stereo camera and can only be adjusted during recording.
-
Mechatronics and Intelligent Systems for Off-road Vehicles
The vehicle shown in Fig- ure 1.6 features a stereo camera located on the front of the tractor for 3D imaging.
-
Image Correlation for Shape, Motion and Deformation Measurements
Chapters 3 and 4 provide the theoretical foundation for calibration and measurements using single camera and stereo camera vision systems.
-
Intelligent Environments
Stereo Camera System .
-
Advances in Image and Video Technology
This paper provides insight into the difference between monocular and stereo camera performance.
-
Computer Vision Systems
The vision system (see Figure 1) consists of a commercial stereo camera connected to a standard 3-GHz PC.
Indicates content that may require registration and/or purchase.