Products/Services for Strand Jack Capacity
-
Lifting Jacks - (390 companies)...convenience and capacity. They work on a similar principle as a bottle jack, but they are mounted on a 4 or 6 wheeled carriages that have swivel castors in the rear and fixed cast wheels in the front. They have a large round saddle that can be removed easily...Jack TypeActuationTelescoping -
Pallet Jacks - (318 companies)...transport loads. Lengths often range from 32" to 90" depending upon the intended application. The dimensions of the load-carrying components rarely determine the capacities of pallet jacks, which come in ranges of 1,000 to 15,000 lb. Higher-capacity... -
Phone Jacks and Plugs - (255 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular... -
Stranders, Bunchers and Cablers - (24 companies)Stranders, bunchers and cablers are used to twist together wires, conductors and cables. Stranders are machines containing reels of materials to be twisted that rotate around a central axis and a take-up reel that is located outside the rotating...
-
Work Supports and Fixture Jacks - (34 companies)...supports and fixture jacks are rated for specified load capacities, an important consideration when selecting a work support. Do not use a support that is not rated for the application. Several different mounting styles are available for work supports...
-
Batteries - (1830 companies)...voltage, capacity and intended applications. Consumer Sizes. Round batteries are taller than their diameter and have terminals on each end. Depending on the active materials used, they typically produce between 1.2 and 3 volts when fresh. Round batteries...
-
Industrial Winches - (386 companies)...motor. Industrial winches are designed to move heavy loads and come in a variety of configurations. Most winch drums are made of fabricated steel and designed for a specific loading capacity. How Do Winches Work?. This video shows an industrial...
-
Metal Wire - (546 companies)Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. Non-ferrous metals used to make wire and strand include aluminum, copper, and nickel. They are used as electrical cables, springs, medical devices, and industrial...
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
-
Wire Harness Testers - (38 companies)Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses. Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire...
Product News
-
Green Cubes Technology
Warehousing with lithium pallet jack batteries Reducing the total cost of ownership in warehousing with lithium pallet jack batteries. Lower ownership costs in warehousing. Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering, cooling periods, and frequent change-outs. Many facilities begin their evaluation... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Cooner Wire Company
Litz - very fine wire strands to superflex cable Cooner Wire offers various film and fiber insulations to suit specific requirements. Contact us today to discover litz wire in stock in many constructions. Suitable for numerous applications and industries. Learn More (read more)Browse Litz Wire Datasheets for Cooner Wire Company -
Green Cubes Technology
Lithium Pallet Jack Batteries for Cold Storage adjustments that directly influence temperature compliance. Long service life protects capital budgets. Lead-acid units average 1,400 cycles, while lithium alternatives frequently exceed 3,000 before noticeable capacity fade. Fewer replacements ease procurement pressure and lower hazardous-waste fees, helping finance teams forecast equipment spending with confidence. Key steps for smooth adoption. Confirm lithium pack voltage and weight match existing pallet jack specifications. Place high-efficiency... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more) -
Green Cubes Technology
Switching to lithium pallet jack batteries Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries. In warehouse operations, cost efficiency extends well beyond the purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor --all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology. Among the most promising developments? The switch from... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology -
S. Himmelstein & Company
High Capacity Bearingless Torque Sensors Bearingless Digital Torque Sensors with Very High Capacities. MCRT (R) 86011V Series Bearingless Digital Torquemeter. These large capacity models are available with 500, 750, and 1,000 kNm torque ranges and offer best protection with significant mechanical overloads. These large capacity models are available with 500, 750, and 1,000 kNm torque ranges. Available outputs include analog, digital and FM Data. The MCRT (R) 86011V has the industry's highest electrical overrange at 150%. The MCRT (R... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company
-
Tall and Supertall Buildings: Planning and Design > Taipei 101
… pinnacle, the 475-ton (536-T) spire was assembled vertically in a temporary shaft within the building and then lifted straight up to its final position by subcontractor VSL Heavy Lifting, using four sets of 220-ton (242-T) capacity strand jacks .
-
Development of Diagonal Tensioning System For Lifting FPSO Topside Module With Eccentric Center of Gravity
Strand jack system capacity which will be used is 185 ton.
-
State of the Art of Removing Large Platforms Located in Deep Water
The John Gibson Strand Jacks (JGSJs) include: a range of seven standard strand jacks (safe working capacities from 30 to 750 tonnes per jack); self-contained, diesel-driven power packs; cable handling and storage systems; and central control and monitoring capabilities.
-
Renewal Rhine foreland bridge Worms: bridge construction and cooperation with the railway superstructure 2, part
It came as a whole nine strand jacks with a capacity from respectively 120 t for insert.
-
Development of the Adriatic LNG Terminal Deep Casting Basin Construction Site
Elevate module using Strand Jacks (750-mt capacity ).
-
WindPACT Turbine Design Scaling Studies Technical Area 3 -- Self-Erecting Tower and Nacelle Feasibility: March 2000--March 2001
Strand jacks have extremely high weight-lifting capacities and they are relatively inexpensive.
-
The conversion the Salzburger stadium to the football European championship 2008, an integrativer decision process
The strand jack of the type H-40 ( load -bearing capacity 400 kN) or H-70 (load-bearing capacity 700 kN) was mounted in the axis of the double support or the Krag carrier on the rotating steel construction and hydraulically coupled …
-
Development of Load-out Methodology for On-Ground-Build FSO
Strand jack , which has 560ton pulling capacity , 450mm stroke, and 12 meter/hour pulling speed, was used for Amenam FSO loadout.
-
Tall and Supertall Buildings: Planning and Design > The Petronas Towers
The contractors on both towers developed a similar strategy: stepwise assembly in a lower, more convenient workspace followed by lifting to final position using strand jacks or rod jacks that offer great hoisting capacity and control in minimal space.
-
Evaluating the Bond of 0.7-in. Diameter Prestressing Strands for Concrete Bridge Girders
For the same prestressing force, using 0.7 in. diameter strands results in fewer strands to jack and release, fewer chucks, and higher flexural capacity due to lowering the center of gravity of the strands.
Indicates content that may require registration and/or purchase.