Products/Services for Strong Pull Solenoids
-
Linear Actuators - (789 companies)...include pushing, pulling, vertical, or horizontal, while the distance factors in both the stroke and retracted length. Stroke is the maximum distance that the shaft travels from a fully extended position to a fully retracted position. Standard catalog...Device TypeActuation TypeDrive Specifications -
Solenoid Valves - (1021 companies)...wires to protect against pull out. Find Solenoid Valves by Specification or See Our Directory of Suppliers. Solenoid valve coils are available in different voltages and can be used with DC or AC electricity. It is often possible to change coils out... -
Linear Solenoids - (143 companies)Flat devices provide short strokes and strong force. Solenoid Duty. In addition to push, pull and push/pull products, linear solenoids may be classified as continuous or intermittent. Continuous duty solenoids are designed for operating conditions...
-
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How... -
Rotary Solenoids - (78 companies)...for continuous or intermittent duty. Intermittent duty solenoids are considerably smaller than continuous duty devices, and provide less pull-and-hold strength. Performance Specifications. When selecting rotary solenoids, buyers should consider application...
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
-
Water Valves - (606 companies)...are designed for both on/off and throttling functions. Other types of water valves include sanitary or hygienic valves, sampling or dispensing valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which...
-
Reed Relays - (143 companies)Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays...
-
Solenoid Valve Connectors - (27 companies)Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic...
-
Bearing Pullers - (56 companies)Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
Product News
-
GEEPLUS Inc.
Solenoids Aerospace qualified M401 Push/pull GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE. Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system. The certification follows lengthy and rigorous testing of the components from an industry which demands the highest level of manufacturing quality and reliability. Part of the qualification process involved audits at several of the Geeplus... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoids Guide - Find the right solenoid Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Linear Solenoids for High Performance Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoid Choice Factors for Applications displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple 'on-off ' function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls – Lightweight & Strong Premium Titanium Balls for High-Performance Applications. Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60% of steel, they provide optimal performance without compromising durability. Their nonmagnetic nature and superior heat transfer make them ideal for aerospace, medical, and chemical applications. Key Features & Benefits: Lightweight & High Strength - 40% lighter than steel, ensuring... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Arnold Magnetic Technologies
Solenoids and conducting solenoid repair SOLENOID COIL REPAIR. Arnold has been manufacturing solenoids and conducting solenoid repair/refurbishing since the 1960 's.? During this time, we have built and refurbished units that have gone into many different applications such as oncology for medical equipment, radar systems for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
GEEPLUS Inc.
Low Outgassing Solenoids for Space Applications environment. The Geeplus range of low outgassing solenoids and other components include voice coil motors, bistable rotary solenoids, open frame solenoids and push/pull solenoids, all of which are available in a wide range of sizes and operating specifications. Learn more. (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Parker Sporlan Division
Parker S4A Type Solenoid Valves Stem. * Design Pressure (MRP): 28 bar (400 PSIG). S4W. * Cast Steel Body -Strong, Light Weight. * Welds Directly In The Line-No Flanges. * Removable Seat-Serviceable From Top Side. * Maximum Opening Pressure Difference (MOPD): 21 bar (300 psig). * PTFE Pilot Seat. * Streamlined Fluid Flow Pattern. * Pilot Solenoid Parts Are Same As Used With Most Other R/S Solenoids. * Design Pressure (MRP):27.6 bar (400 psig). * Manual Opening Stem. S4AD. * Prevents the damaging effects of vapor propelled liquid... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Schmersal Inc.
A compact solenoid interlock with new features detector, position sensor or other suitable component. This solenoid interlock features a symmetrical housing and actuator approach of 180 , offering mounting flexibility on hinged or sliding guards which do not close at 90 or those that open upwards to a 45 angle. The solenoid is strong for its size, offering 2,000 N locking force, and 40 N latching. Also, there is an integrated RFID sensor, which offers the option of individually coding the actuators for enhanced tamper resistance. Models... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
ExxonMobil - Polypropylene Products
Remarkably strong containers, cups and tubs Offering high melt strength, Achieve TM Advanced PP enables the economic production of thinner rigid packaging that is easier to thermoform. The high stiffness provides downgauging opportunities while excellent processing can improve cycle times and offer higher output. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products
Conduct Research
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion...
-
Shape Memory Alloy Valves
If the coil is triggered, the resulting force and the sole- noid pulling force are stronger than the closing spring of the pilot valve.
-
Plant Electrophysiology
As the glass melts, the lower clamp drops down, initially by gravity alone, then with a strong pull (by activating a solenoid ) to produce a sharp- pointed micropipette.
-
CR4 - Thread: Starter Not Cranking
You have failed to mention the year of the starter, but the Ford starters with the fender mounted solenoid required strong current to pull the plunger in that engages the starter drive to the flywheel.
-
Design and performance of the alignment system for the CMS muon endcaps
Due to the strong gradient in the magnetic field near the end of the solenoid , strong magnetic forces pull the central portions of the endcap disks towards the solenoid.
-
The CMS experiment at the CERN LHC
Due to the strong gradient in the magnetic field near the end of the solenoid , strong magnetic forces pull the central portions of the endcap disks towards the center of the detector.
-
Design and Performance of the Alignment System for the CMS Muon Endcaps
Due to the strong gradient in the magnetic field near the end of the solenoid , strong magnetic forces pull the central portions of the endcap disks towards the solenoid.
-
http://etd.auburn.edu/bitstream/handle/10415/3507/Thesis%20By%20Tian%20Huang.pdf?sequence=2
Since one latching solenoid is not strong enough to pull the switch but it is strong .
-
Modern Pyrometry
This stronger solenoid , over- balancing its partner, pulls its iron core downward and pro- duces a rotation of the balancing capacitor rotor to a new balance position.
-
Strange ( to me ) Valve - Self Help Forums
The valve itself would be springloaded to make it close when power is lost (or applied), and the solenoid may not be strong enough to pull it in and keep it.
-
The gravity of magnetic stresses and energy
and therefore Eq. (3.23) implies that a test mass placed immediately inside the solenoid would feel an oscillating pull towards the solenoid’s axis that is twice as strong as the pull observed just outside the solenoid : .
Indicates content that may require registration and/or purchase.