-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW PMUPC MODEL
- Capacity / Opening: 0.75 inch
- Clamping Size Range: 0.75 inch
- Features: Other
- Clamping Mechanism: Screw
-
Supplier: Minerallac Company
Description: WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L X 1.25
- Capacity / Opening: 0.5 inch
- Clamping Force: 100 lbs
- Clamping Size Range: 0.5 inch
- Clamping Mechanism: Screw
-
Supplier: Kee Safety Inc.
Description: The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1
- Actuation: Manual
- Body Material: Steel
-
-
Supplier: Atkore International
Description: STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 11/16 INCH MAX. JAW CAPACITY 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION 550 LB LOAD CAPACITY HEX HEAD SCREW TYPE 550 LOAD
- Capacity / Opening: 0.6875 inch
- Clamping Force: 550 lbs
- Clamping Size Range: 0.6875 inch
- Actuation: Manual
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 6,613.86 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 0.9842525 inch
- Clamping Force: 1,653.465 lbs
- Clamp Width: 0 to 0.9842525 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 0.9842525 inch
- Clamping Force: 3,306.93 lbs
- Clamp Width: 0 to 0.9842525 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 9,920.79 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: 1/2-13 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Body Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 3/8-16 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Body Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 5/8-11 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Body Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 1/2-13 C style beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods when there are heavy loads.
- Features: Other
-
Supplier: TelephoneStuff.com
Description: The Reversible Beam Clamps permit attachment of threaded rod (up to 5/8"-11) to top or bottom flanges (up to 3/4" thick). Features: - Reversible for attachment to top or bottom flange - Locknut and hardened cup point set screw to provide secure grip on tapered sections - Malleable iron
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 1/2" to 3" diameter pipe
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 3/8" to 4" diameter pipe - Pack of 25
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superior corrosion protection - For 3/8" pipe
-
Description: TTG Clamps are designed to lift and transport structural steel beams in the horizontal position. Designed to lift and transport structural steel beams in the horizontal position Fitted with a Camlok spring-operated safety lock and is operated by pulling the lock
-
Description: THS Plate Clamps can be used with single or two leg slings with a maximum angle of 60º. The clamps are designed to be used on structural steel plates up to a surface hardness of 300 Brinell (32HRc), providing the plate can withstand the forces imposed. Spring/lever-operated
-
Supplier: Kundel Industries, Inc.
Description: Modular components can be transported to remote locations and assembled into a structure that meets your lifting requirements. We give data for each component and examples of different assemblies. All modular components pin or clamp together. Features & Benefits Patented structural
-
Supplier: Anvil International
Description: product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf) Figure 778: Bar Joist & Beam Attachments (pdf) Figure 779: Multi-Connector Adapter (pdf)
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.75 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Four band wheel design • Double cylinder hydraulic circuit design Blade Drive • Planetary gearbox provides higher efficiency than traditional worm gear reducer •
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Structure • Swivel sawhead double mitering from +45 to -60 degree • Precision ground dual column with cross link design ensuring smoothest cutting • Hydraulic angle lock down device • Hydraulic shuttle vise assembly • Sturdy cast work table • 10 degree blade cant for ease of cutting
- Cutting Capacity: 16 to 20 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Description: is set by the cross section of the chamber and the half power beam width of the source antenna and the phase by the range equation. Contact us today for more information on an Antenna Measurement Chamber designed to satisfy your testing needs! Chamber Construction / Installation CHAMBER
- Temperature Control: Cooling, Heating
- Features: Lights, Other
-
Supplier: Newport MKS
Description: Rod Clamps allow components to be detached and attached quickly and easily, which is beneficial when changing or experimenting with different setups. The 625-RC Kinematic Mirror Mounts enable precise beam positioning for 2, 4, and 6 in. diameter mirrors, with either 100-TPI adjustment
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: dissipating vibrational energy. This construction is the result of extensive computer modeling, dynamic testing and structural analysis. Newport's patented internal damping system provides unmatched vibrational immunity. Compared to the best alternative designs, Newport damped rods exhibit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Solar kinetics` photovoltaic concentrator module and tracker development
Tooling consisted of structural beams that clamped the lenses between wooden pads and a granite surface table.
-
Fundamentals of Structural Dynamics
Figure P13.6 13.7 Most structural beams are neither clamped – clamped nor simply supported but can be considered to have partial end fixity.
-
Structural Dynamics In Aeronautical Engineering > Dynamics Of Continuous Elastic Bodies
4.2 Structural beams are neither clamped nor simply supported; actually, they can be considered as partially fixed.
-
Mobile Work Platform - A Fluor Fernald innovative dismantlement technology
Typically, a crew will buiId a section of scaffolding, see Figure 6, to support the piping to be removed and attach a clamping device to the building’s structural beam The beam clamp , shown in Figure 7, is used to hold the pipe …
-
Vibration of nonlocal Timoshenko beams
It can be seen that the mid-point node for antisymmetric vibration modes does not change from its position with respect to varying small scale effect parameter α since the clamped beams have symmetric structural properties (see figures 5(b) and (d)). .
-
Simplified analysis of large deflection response of a metal sandwich beam subjected to impulsive loading
Wang, Z., Jing, L., Ning, J., Zhao, L.: The structural response of clamped sandwich beams subjected to impact loading. Com- pos.
-
Blast Mitigation
2011) The structural response of clamped sandwich beams sub- jected to impact loading.
-
Numerical Modelling of the Boundary Conditions on Ship Structural Components Under Accidental Loading Conditions
The structural response of clamped sandwich beams subjected to impact loading", Composite Structures, 93, pp 1300-1308.
Indicates content that may require registration and/or purchase.